Air / Gases Nozzles

93 Results
Air gun nozzle -- ADNA-PDAD-09
from Festo Corporation

air nozzle ADNA-PDAD-09 For PDAD dryer. Material housing=Brass [See More]

  • Media: Air
  • Material: Brass
Flow nozzle
from ABB Measurement & Analytics

Flow nozzles do not rely on a sharp edge (which can degrade over time) to maintain accuracy and therefore offer excellent long-term accuracy with less wear and reduced possibility of distortion. They are often used for flow testing on steam-raising plant. A flow nozzle can measure higher flow rates... [See More]

  • Media: Air; Fuel: Liquid; Oil; Steam; Water
  • Material: Stainless
  • Form: In-line
1" Flat Super Air Nozzles™
from EXAIR

EXAIR's 1" Flat Super Air Nozzle is a highly efficient, unique flat air nozzle. Their patented (U.S. Pat 5402938) design uses a special shim to maintain the critical position of the component parts. Air is released through the thin slot, across a flat surface. The result is a wide, forceful stream... [See More]

  • Media: Air
  • Temperature Range: 1000
  • Application: Cleaning; Spray Drying; Cooling, Treat
  • Technology: AirAssist
Air Nozzles
from Vortec

Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more than the volume of... [See More]

  • Media: Air
  • Technology: Hydraulic
  • Application: Cleaning
  • Form: In-line; Pistol (optional feature)
UNO Nozzle
from Paxton Products, an ITW company

The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition to this, the UNO Nozzle is now available in... [See More]

  • Media: Air
  • Pattern: Stream
  • Application: Cleaning
  • Form: In-line
Air gun nozzle -- LPZ-LD
from Festo Corporation

With protective air shield or muffler. Targeted, strong air jet or powerful, focused air jet. Low noise level. Operating medium: compressed air [See More]

  • Media: Air
  • Material: Aluminum
  • Temperature Range: 14 to 122
1" High Power Flat Super Air Nozzles™
from EXAIR

EXAIRs 1" High Power Super Air Nozzles produce a flat 1" (25mm) wide airstream with a blowing force of 1 pounds. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets. It uses EXAIR's patented technology to maximize entrained airflow while... [See More]

  • Media: Air
  • Temperature Range: 1000
  • Application: Cleaning; Spray Drying; Cooling, Treat
  • Technology: AirAssist
Spray Nozzles
from Vortec

Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by... [See More]

  • Media: Air; Other
  • Technology: Hydraulic
  • Application: Humidification; Fogging, Atomizing
  • Form: In-line
Air gun nozzle -- LPZ-RB-150-B
from Festo Corporation

With protective air shield or muffler. Targeted, strong air jet or powerful, focused air jet. Low noise level. Operating medium: compressed air [See More]

  • Media: Air
  • Material: Brass
  • Temperature Range: 14 to 122
2" High Power Flat Super Air Nozzles™
from EXAIR

EXAIRs 2" High Power Super Air Nozzles produce a flat 2" (51mm) wide airstream with a strong blowing force of 2.2 pounds (1,134 grams). The adjustable force is more than three times that of ordinary air nozzles. It uses EXAIR's patented technology to maximize entrained airflow while reducing noise... [See More]

  • Media: Air
  • Temperature Range: 1000
  • Application: Cleaning; Spray Drying; Cooling, Treat
  • Technology: AirAssist
Air gun nozzle -- LPZ-RG-150-B
from Festo Corporation

With protective air shield or muffler. Targeted, strong air jet or powerful, focused air jet. Low noise level. Operating medium: compressed air [See More]

  • Media: Air
  • Material: Brass
  • Temperature Range: 14 to 122
2" Super Air Nozzle
from EXAIR

EXAIR's 2" (51mm) High Power Super Air Nozzle is a highly efficient, unique flat air nozzle. The patented* design uses a special shim to maintain the critical position of the component parts. A precise amount of air is released through the thin slot, across a flat surface. The result is a wide,... [See More]

  • Media: Air
  • Temperature Range: 1000
  • Application: Cleaning; Spray Drying; Cooling, Treat
  • Pattern: Solid Cone
Air gun nozzle -- LPZ-SD
from Festo Corporation

With protective air shield or muffler. Targeted, strong air jet or powerful, focused air jet. Low noise level. Operating medium: compressed air [See More]

  • Media: Air
  • Material: Aluminum
  • Temperature Range: 14 to 122
2" Super Air Nozzle with Lower Force
from EXAIR

EXAIR's 2" (51mm) Super Air Nozzle is a highly efficient, unique flat air nozzle. The patented* design uses a special shim to maintain the critical position of the component parts. A precise amount of air is released through the thin slot, across a flat surface. The result is a wide, forceful stream... [See More]

  • Media: Air
  • Pattern: Solid Cone
  • Application: Cleaning; Spray Drying; Cooling
  • Technology: AirAssist
Receiver nozzle -- SFL-100-F
from Festo Corporation

Sender nozzle, receiver nozzle, gap sensor. Back pressure actuated valve. Operational reliability even in very dirty environments. Reliable even at high ambient temperatures. Insensitive to mechanical influences and sound waves. Reliable even in complete darkness and when sensing translucent objects [See More]

  • Media: Air
2" Super Air Scraper™
from EXAIR

EXAIR's new 2" Super Air Scraper is a unique, highly efficient, corrosion resistant steel used in conjunction with EXAIR's 2" Flat Super Air Nozzle. The patent pending design of this scraper aids in the powerful compressed air flow removal of debris. This product is perfect for removal of caulk,... [See More]

  • Media: Air
  • Material: Steel
  • Application: Cleaning
Sender nozzle -- SML-40-S
from Festo Corporation

Sender nozzle, receiver nozzle, gap sensor. Back pressure actuated valve. Operational reliability even in very dirty environments. Reliable even at high ambient temperatures. Insensitive to mechanical influences and sound waves. Reliable even in complete darkness and when sensing translucent objects [See More]

  • Media: Air
Adjustable Air Jets
from EXAIR

EXAIR's Adjustable Air Jets are an adjustable version of our High Velocity Air Jets. They are engineered to provide a powerful, directed airstream that is easily adjustable using the micrometer gap indicator. The focused blast of air is ideal from part ejection, chip removal, and part drying. Model... [See More]

  • Media: Air
  • Pattern: Solid Cone
  • Application: Cleaning; Spray Drying; Cooling
  • Technology: AirAssist
Adjustable Air Nozzles
from EXAIR

EXAIR's Adjustable Air Nozzles are suitable for a wide variety of blowoff applications. The design allows you to "tune in" the force and flow to the application requirements, thereby minimizing air consumption. A micrometer-like dial indicates the gap setting. A set screw in the end can be tightened... [See More]

  • Media: Air
  • Temperature Range: 1000
  • Application: Cleaning; Spray Drying; Cooling
  • Pattern: Solid Cone
Air Nozzles
from EXAIR

Model 1122 and 1122SS - EXAIR's 2" (51mm) Super Air Nozzle is a highly efficient, unique flat air nozzle. These models include Stay Set Hose [See More]

  • Media: Air
  • Technology: AirAssist
  • Application: Cleaning; Spray Drying; Cooling, Treat
Atto Super Air Nozzles™
from EXAIR

EXAIR's Model 1108SS Atto Super Air Nozzle delivers the smallest, most precise blowoff with a highly focused, forceful blast of airflow. This small diameter nozzle will fit into tight spaces while packing the punch of strong blowing force. The overall length measures only 0.50" with a diameter of... [See More]

  • Media: Air
  • Temperature Range: 1000
  • Application: Cleaning; Spray Drying; Cooling
  • Pattern: Solid Cone
Back Blow Air Nozzle
from EXAIR

EXAIR's Back Blow Air Nozzles are engineered to clean inside of pipe, tube, hose, or channel. An array of holes provide a forceful 360 degree air flow to clear out coolant, chips or debris created from machining processes. This nozzle prevents blowing chips further into a pipe or out the end, which... [See More]

  • Media: Air
  • Technology: AirAssist
  • Application: Cleaning; ID of Pipe, Tube, Hose or Channel
  • Form: In-line
Flat Fan Pattern Liquid Nozzle
from EXAIR

Flat fan atomizing nozzles are designed with efficiency in mind. Especially good for vertical or horizontal assembly lines, their broad thin pattern makes efficient use of your expensive and previously messy liquids. Their output can be adjusted for a very light film or a heavy coat of whatever... [See More]

  • Media: Air
  • Technology: AirAssist
  • Application: Painting
  • Material: Stainless; Zinc Aluminum Alloy
High Power Air Nozzle
from EXAIR

Model HP1002 and HP1002SS High Power Safety Air Nozzles - Provides strong blowing force for applications requiring the highest thrust, and velocity. These models include Stay Set Hose [See More]

  • Media: Air
  • Technology: AirAssist
  • Application: Cleaning; Spray Drying; Cooling, Treat
High Power Safety Air Nozzle
from EXAIR

EXAIR's Safety Air Nozzles eject a small amount of compressed air 360 &#deg; around the outer ring that combines with the air ejected from the center hole to produce a high volume, high velocity blast of air. The slotted end allows air to vent safely should the nozzle end be blocked. EXAIR... [See More]

  • Media: Air
  • Pattern: Solid Cone
  • Application: Cleaning; Spray Drying; Cooling
  • Technology: AirAssist
High Velocity Air Jets
from EXAIR

EXAIR's Air Jets are engineered to provide a powerful, directed airstream. The focused blast of air is ideal for part ejection, chip removal, and part drying. Force and flow can be adjusted with available shims. Both styles meet or exceed OSHA requirements. [See More]

  • Media: Air
  • Pattern: Solid Cone
  • Application: Cleaning; Spray Drying; Cooling
  • Technology: AirAssist
Intellistat® Ion Air Nozzle -- Model 8505
from EXAIR

The patented † Intellistat ® Ion Air Nozzle produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed air... [See More]

  • Media: Air
  • Maximum Pressure: 30 to 80
  • Application: Cleaning
  • Technology: AirAssist
Large Super Air Nozzle
from EXAIR

EXAIR's award winning Super Air Nozzles are available from 3/8 NPT to 1-1/4 NPT in zinc/aluminum alloy. Type 316 stainless steel versions are also available through 1 NPT and special PEEK plastic nozzles are available in 3/8 NPT. The Large Super Air Nozzle line produces from 1.9 lbs. (850 grams) up... [See More]

  • Media: Air
  • Temperature Range: 1000
  • Application: Cleaning; Spray Drying; Cooling
  • Pattern: Solid Cone
Micro Air Nozzle
from EXAIR

EXAIR's Micro Air Nozzle optimizes entrainment for a directed, high volume, high velocity airflow. The compact size permits mounting where space is limited. Sound level and air consumption are low. Available in Type 303 stainless steel. Model 1010SS Micro Air Nozzle - EXAIR's new Micro Air Nozzle is... [See More]

  • Media: Air
  • Technology: AirAssist
  • Application: Cleaning; Spray Drying
Mini Super Air Nozzles
from EXAIR

The 1/8 NPT Mini Super Air Nozzles provide a forceful, concentrated stream of high velocity airflow. It has fewer holes than the larger Super Air Nozzles, resulting in lower sound levels, air consumption and force. It is available in zinc/aluminum alloy, 316 stainless steel, or PEEK thermoplastic. [See More]

  • Media: Air
  • Temperature Range: 1000
  • Application: Cleaning; Spray Drying; Cooling, Treat
  • Pattern: Solid Cone
Nano Super Air Nozzles™
from EXAIR

EXAIR's Model 1110SS Nano Super Air Nozzle delivers a highly focused, forceful blast of airflow. This small diameter nozzle will fit into tight spaces while packing the punch of strong blowing force. The overall length measures only 0.78" with a diameter of 0.25", that permits installation in tight... [See More]

  • Media: Air
  • Temperature Range: 1000
  • Application: Cleaning; Spray Drying; Cooling
  • Pattern: Solid Cone
Narrow Angle Round Pattern Liquid Nozzle
from EXAIR

Narrow angle round pattern nozzles are excellent for spraying a concentrated mist of liquid. Because of the versatility of their adjustments, they can apply a heavy coat up close or send a very fine mist over 30 feet away! They are often used for precision application of lubricants during assembly,... [See More]

  • Media: Air
  • Technology: AirAssist
  • Application: Painting
Pico Super Air Nozzles™
from EXAIR

EXAIR's Model 1109SS Pico Super Air Nozzle delivers a precise blowoff with a highly focused, forceful blast of airflow. This small diameter nozzle will fit into tight spaces while packing the punch of strong blowing force. The overall length measures only 0.63" with a diameter of 0.20", that permits... [See More]

  • Media: Air
  • Temperature Range: 1000
  • Application: Cleaning; Spray Drying; Cooling
  • Pattern: Solid Cone
Safety Air Nozzle
from EXAIR

Safety Air Nozzles eject a small amount of compressed air 360 º around the outer ring that combines with the air ejected from the center hole to produce a high volume, high velocity blast of air. These models include Stay Set Hose [See More]

  • Media: Air
  • Technology: AirAssist
  • Application: Painting
Safety Air Nozzles™
from EXAIR

Safety Air Nozzles use the coanda effect to amplify compressed airflow 25 times or more. The compressed air is ejected through a thin slot 360 degrees around the outer ring. The slotted end allows the high volume, high velocity blast of air to exhaust safely from the Air Nozzle. Pipe. Safety Air... [See More]

  • Media: Air
  • Temperature Range: 1000
  • Application: Cleaning; Spray Drying; Cooling
  • Pattern: Solid Cone
Super Air Nozzle Clusters
from EXAIR

More Force, More Power!. Some applications require extremely high force with extensive reach. EXAIR's Super Air Nozzle Clusters provide incredibly strong blowing force. These Super Air Nozzle Clusters are ideal for part ejection as well as blowoff, cooling and drying applications. All meet OSHA... [See More]

  • Media: Air
  • Pattern: Solid Cone
  • Application: Cleaning; Spray Drying; Cooling
  • Technology: AirAssist
ABO Series, Air Blow-Off Nozzle
from BEX Spray Nozzles

SPRAY CHARACTERISTICS: ABO Series air blow-off nozzles project a. flat fan-shaped curtain of gas in a direction. parallel to the axis of the nozzle body. Gases. most commonly used are air and steam. ABO. nozzles are designed with large maximum free. passage sizes to reduce clogging and minimize. the... [See More]

  • Media: Air; Hydraulic; Steam
  • Flow: 301 to 28276
  • Application: Cleaning; Spray Drying
  • Maximum Pressure: 100
Sapphire & Ruby Nozzle
from Chonghong Industries(Microwork)Ltd.

Sapphire & Ruby Nozzles are used where a longer Inner Diameter to Length ratio is desired. Sapphire nozzles & Ruby offer longer life than using metal and we can hold tighter tolerances due to sapphires & Ruby acceptance of higher surface finish. Typical Applications: Gas & Air Flow,. [See More]

  • Media: Air; Ink; Other; Wafer Jet Cutting & Cleaning
  • Material: Sapphire and Ruby
  • Application: Cleaning; Cutting
Series N200 -- N-201
from Air Conveying Systems, Div. of Glasgow Products, Inc.

O-ring seal prevents leakage, nylon or stainless steel ball actuator [See More]

  • Media: Air; Oil; Water
  • Pattern: Stream
  • Maximum Pressure: 50
  • Inlet: 5/8-11 Thread
Abrasive Blasting Nozzles
from AIRBRASIVE

Airbrasive ® Nozzles are available with tips in a variety of shapes and sizes. The opening at the tip of the nozzle will vary according to the type of work you wish to do. It can either be round or rectangular, large or small. A rounded tip will provide the user with the greatest control when... [See More]

  • Media: Air; Abrasive
  • Pattern: Stream (optional feature); Square (optional feature)
  • Application: Cleaning
  • Form: In-line (optional feature); Right Angle (optional feature)
Vic-Blast Air-Water Blast Nozzle
from Victaulic Co. of America

For fast and efficient dust control in mining operations above ground, underground,or processing, Victaulic offers the Vic-Blast air-water blast nozzle. When used with therecommended typical combination of 65 psi/488 kPa water and 90 psi/621 kPa airpressure, the Vic-Blast creates a fine mist that... [See More]

  • Media: Air; Water
  • Flow: 156
  • Application: Fire; Dust Control
  • Maximum Pressure: 90
BJ Series -- BJ 0009
from BETE Fog Nozzle, Inc.

Design Features. Three-piece construction. Interchangeable spray tips. Integral strainer available (please refer to the Accessories PDF for more information). Male and female connections. Spray Characteristics. Relatively coarse atomization. Uniform distribution with tapered edges for use in... [See More]

  • Media: Air; Chemical; Ink; Hydraulic; Oil; Water
  • Flow: 0.1800 to 1.92
  • Application: Painting; Lubrication
  • Maximum Pressure: 500
1/16" ID Air Nozzles
from Pneumadyne, Inc.

The modular design of Pneumadyne's Air Jet system makes it adaptable to an unlimited number of applications. Originally developed for increasing the productiving of vibratory feeders, Air Jets are also used in a wide variety of cooling, lubricating and moving applications. Six configurations of the... [See More]

  • Media: Air; Hydraulic
  • Angle: 0 to 90
  • Application: Cleaning
  • Orifice Size: 62.5
136 Series Airmist Air Atomizing Nozzle -- 136. 316.xx.B2
from Lechler, Inc.

The Series 136 AirMist nozzles are most appropriate when there is a need to finely atomize low viscous fluids, such as water. This series provides the finest atomization any of our nozzles can provide. AirMists are therefore most suitable for applications such as humidifying, cooling, and coating. [See More]

  • Media: Air; Ink; Hydraulic; Water
  • Flow: 0.1300 to 0.6200
  • Application: Painting; Humidification; Chemical Industry, Cooling, Atomization of Viscous Liquids
  • Maximum Pressure: 9 to 87
Sapphire Nozzles
from Swiss Jewel Company

Sapphire Nozzles are used where a longer Inner Diameter to Length ratio is desired. Using sapphire nozzles will provide longer life than using metal and we can hold tighter tolerances due to sapphires acceptance of higher surface finish. Typical Sapphire Nozzle Applications: Gas & Air Flow,... [See More]

  • Media: Air; Ink; Water
  • Pattern: Stream
  • Application: Cleaning; Cutting; Ink Jet
  • Orifice Size: 9.5 to 30
Adjustable Air Amplifier -- 40001
from Nex Flow Air Products Corp.

Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff target... [See More]

  • Media: Air
  • Pattern: Stream
  • Application: Cleaning
  • Technology: Coanda Profile
Nozzle [600.130.56.AC.00.4 from Lechler, Inc.]
from Radwell International

LECHLER Machine Parts 600.130.56.AC.00.4 [See More]

  • Media: Air
Airwisk™ Blow-off Nozzles -- AW Series
from BEX Spray Nozzles

SPRAY CHARACTERISTICS: BEX Airwisk nozzles produce a concentrated flat fan pattern of high impact air for cooling, drying and blow off applications. The Airwisk ’s design efficiently controls compressed air usage, reduces energy costs and provides optimum air distribution. CONSTRUCTION: The... [See More]

  • Media: Air
  • Maximum Pressure: 10 to 90
  • Application: Cleaning; Cooling, Cleaning, Air Curtains, Debris Removal
  • Pattern: Fan
FF Series -- FF016
from BETE Fog Nozzle, Inc.

Design Features. One-piece construction. Clog-resistant. Durable. 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval. Male connection. Spray Characteristics. Extra-wide 145 ° spray angle. Medium-impact spray. Spray discharge deflected 75 °... [See More]

  • Media: Air; Chemical; Hydraulic; Steam; Water
  • Flow: 0.8400 to 6.72
  • Application: Cleaning; Fire; Electronic Etching, Food Processing
  • Maximum Pressure: 200
140 Series Air Atomizing Nozzle
from Lechler, Inc.

Extremely fine full cone atomization. Siphon principle. Internal mixing of fluids. Integrated regulating device.Applications: • Lubrication • Cooling • Humidification of air [See More]

  • Media: Air; Water
  • Flow: 3.2
  • Application: Humidification; Cooling, Lubrication
  • Maximum Pressure: 7.5 to 45
Air Edger™ Flat Jet Air Nozzle -- 47011-12
from Nex Flow Air Products Corp.

The Air Edger ™ Flat Jet Air Nozzle, provides a powerful force while reducing compressed air use for a variety of blow off applications. The unit is 2" wide and the gap is maintained by a shim. Changing or stacking various shim sizes allows you to set the force that you need for any particular... [See More]

  • Media: Air
  • Pattern: Fan
  • Application: Cleaning
  • Inlet: 1/4" Female
Nozzle [TG-SS1 from Spraying Systems Co.]
from Radwell International

SPRAYING SYSTEMS MFG Machine Parts TG-SS1 [See More]

  • Media: Air
ZFL Series Flooding Nozzle
from BEX Spray Nozzles

SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75 ° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin. - Dishwashing. - Fertilizer Spraying. -... [See More]

  • Media: Air; Chemical; Hydraulic; Steam; Water
  • Flow: 1.8 to 882
  • Application: Cleaning
  • Maximum Pressure: 60
FINZ™ Series -- FZ29
from BETE Fog Nozzle, Inc.

Design Features. Controlled wide uniform distribution and high impact coverage of compressed air. Can be mounted individually or side-by-side for greater coverage. Efficient air flow rates with unique eductor feature. Safe operation —meets OSHA specifications for noise and deadhead pressure. [See More]

  • Media: Air
  • Maximum Pressure: 100
  • Application: Cleaning; Air Drying
  • Temperature Range: ? to 300
Blow-Off Nozzle -- 679. 037
from Lechler, Inc.

Due to their lack of surface tension, air and steam cannot be formed into a pattern by standard liquid spray nozzles. Lechler air/steam nozzles are specially designed for use with air or steam to produce a uniform flat fan pattern.The 3-piece nozzle design enables the user to interchange nozzle tips... [See More]

  • Media: Air; Steam
  • Flow: 404 to 2110
  • Application: Cleaning; Strip & Web Drying, Blow-off
  • Maximum Pressure: 10 to 100
Air Edger™ Flat Jet Air Nozzle -- 47011-12-316L
from Nex Flow Air Products Corp.

The Air Edger ™ Flat Jet Air Nozzle, provides a powerful force while reducing compressed air use for a variety of blow off applications. The unit is 2" wide and the gap is maintained by a shim. Changing or stacking various shim sizes allows you to set the force that you need for any particular... [See More]

  • Media: Air
  • Pattern: Fan
  • Application: Cleaning
  • Inlet: 1/4" Female
Nozzle [322214 from Nordson Corporation]
from Radwell International

NORDSON Machine Parts 322214 [See More]

  • Media: Air
NF Series -- NF01
from BETE Fog Nozzle, Inc.

Design Features. One-piece construction. No internal parts. Sizes for all applications. Male connection. Spray Characteristics. High impact. Uniform distribution with tapered edges for overlapping sprays. Extra-wide angles available. Spray pattern: Fan and Straight Jet. Spray angles: 0 ° to 120... [See More]

  • Media: Air; Chemical; Ink; Hydraulic; Water
  • Flow: 1.8 to 19.2
  • Application: Cleaning; Painting; Lubrication
  • Maximum Pressure: 400
Cluster Solid Stream Nozzle -- 540. 909
from Lechler, Inc.

The Cluster Solid Stream Static Spray Ball would seem to be strictly a fluid nozzle for cleaning small kegs, barrels, totes, and the like. But because it is a solid stream nozzle (and a multiple solid stream nozzle at that), it can also be used to spray compressed air, gas, or saturated steam. While... [See More]

  • Media: Air
  • Flow: 6284 to 22442
  • Application: Injection
  • Maximum Pressure: 10 to 75
Air Edger™ Flat Jet Air Nozzle -- 47011-16
from Nex Flow Air Products Corp.

The Air Edger ™ Flat Jet Air Nozzle, provides a powerful force while reducing compressed air use for a variety of blow off applications. The unit is 2" wide and the gap is maintained by a shim. Changing or stacking various shim sizes allows you to set the force that you need for any particular... [See More]

  • Media: Air
  • Pattern: Fan
  • Application: Cleaning
  • Inlet: 1/4" Female
Nozzle
from Radwell International

WINDJET Machine Parts AA727-1/4F-15 [See More]

  • Media: Air
NFD Series -- NFD 010
from BETE Fog Nozzle, Inc.

Design Features. Dovetail joint guarantees alignment of interchangeable tips. Dimensionally compatible with standard dovetail systems. Tips offset 5 ° or 15 ° for overlapping spray patterns. Tapered overlapping spray provides uniform coverage. Male, female and welded connections. Other sizes... [See More]

  • Media: Air; Chemical; Ink; Hydraulic; Steam; Water
  • Flow: 2.94 to 18.6
  • Application: Cleaning; Painting; Lubrication
  • Maximum Pressure: 400
Deflector Nozzle -- 686. 408
from Lechler, Inc.

Deflector nozzles are most typically used for spraying liquid. However, their design allows them to also be a good candidate for spraying compressed air or saturated steam. A solid stream of air is directed through the nozzle orifice where it strikes the deflector plate, which redirects the air off... [See More]

  • Media: Air
  • Flow: 404 to 763
  • Application: Cleaning; Blow-off, Cooling, Drying
  • Maximum Pressure: 10 to 100
Air Edger™ Flat Jet Air Nozzle -- 47011-16-316L
from Nex Flow Air Products Corp.

The Air Edger ™ Flat Jet Air Nozzle, provides a powerful force while reducing compressed air use for a variety of blow off applications. The unit is 2" wide and the gap is maintained by a shim. Changing or stacking various shim sizes allows you to set the force that you need for any particular... [See More]

  • Media: Air
  • Pattern: Fan
  • Application: Cleaning
  • Inlet: 1/4" Female
NFS Series -- NFS 012
from BETE Fog Nozzle, Inc.

Design Features. Extremely short length for minimum projection and maximum clearance. Produces a flat fan spray pattern available in a variety of spray angles. Available in straight (parallel) threads only, NPS and BSPP. Requires gasket to seal connection. Spray Characteristics. Spray pattern: Fan. [See More]

  • Media: Air; Chemical; Ink; Hydraulic; Steam; Water
  • Flow: 2.4 to 16.8
  • Application: Cleaning; Painting; Lubrication
  • Maximum Pressure: 200
Plastic Hollow Cone Nozzle -- 302. 326
from Lechler, Inc.

Lechler's hollow cone nozzle utilizes a two-piece body and cap design. Tangential whirl chamber has large free passage with no internal parts, for clog resistant atomization. [See More]

  • Media: Air
  • Flow: 3.6 to 12
  • Application: Cleaning; Aeration, Filter Cleaning
  • Maximum Pressure: 10 to 100
Nex Flow™ Air Mag™ Nozzle -- 47001
from Nex Flow Air Products Corp.

Available in cast zinc, ¼ in. NPT or BSP Nex Flow ™ Air Mag ™ 47004AMF serves applications requiring high force for blow off. Star-type profile design utilizes various size air outlet holes using smaller holes at inward angle. Resulting concentration of higher flowing air into... [See More]

  • Media: Air
  • Pattern: Stream
  • Application: Cleaning
  • Inlet: 1/4" NPT or BSP
Nozzle [M70B0075GHT from Strahman Valves, Inc.]
from Radwell International

STRAHMAN Machine Parts M70B0075GHT [See More]

  • Media: Air
SPN Series -- SPN 10
from BETE Fog Nozzle, Inc.

Design Features. One-piece/heavy construction. Straigh-through orifice minimizes clogging. Machined from bar stock to exacting standards. Male connection. Spray Characteristics. Yields highest impact, narrow flat spray with least atomization. Spoon-shaped deflector surface efficiently forms a... [See More]

  • Media: Air; Chemical; Steam; Water
  • Flow: 30 to 132
  • Application: Cleaning
  • Maximum Pressure: 200
Polypropylene WhisperBlast Round Air Nozzle -- 600.130.S2.BC
from Lechler, Inc.

Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum for hard dutyThe original and still most popular design: * Standard POM version * Guarded orifice version for hand use * Aluminum... [See More]

  • Media: Air
  • Flow: 2917 to 8573
  • Application: Cleaning
  • Maximum Pressure: 15 to 75
Nozzle [1121475 from Nordson Corporation]
from Radwell International

NORDSON Machine Parts 1121475 [See More]

  • Media: Air
Solid Stream Nozzle -- 544. 360
from Lechler, Inc.

Solid stream nozzles are a particularly good choice for spraying either fluid or air. So when the application requirement is for a powerful, concentrated jet of air, a solid stream nozzle can fit the bill. The internal workings of the solid stream nozzle channel the incoming air into a tight, strong... [See More]

  • Media: Air
  • Flow: 224 to 583
  • Application: Cleaning; Targeted Blowing Out & Blowing Off
  • Maximum Pressure: 10 to 75
Nozzle
from Radwell International

GOYEN Machine Parts CC 200 [See More]

  • Media: Air
Tangential Standard & Wide Angle Nozzle -- 302. 364
from Lechler, Inc.

Cone Nozzles Lechler's tangential hollow cone nozzles incorporate angled (tangential) swirl chambers to produce the uniform distribution of small to medium size droplets. Two-piece design provides large free passage, for low pressure operation and minimal clogging. [See More]

  • Media: Air; Water
  • Flow: 6 to 18.6
  • Application: Cleaning; Fire; Humidification; Cooling, Foam Control, Dust Suppression
  • Maximum Pressure: 10 to 100
Nozzle [401-42-50 from Tower Metalworking Fluids]
from Radwell International

TREGASKISS Machine Parts 401-42-50 [See More]

  • Media: Air
ViscoMist Nozzle Body 2 -- 176. 201. xx. 01
from Lechler, Inc.

Two air feed ports accommodate a regulated pressure line to control atomization at pressures above and below the 40 psi air minimum required for the piston control: For simplified, full range atomization of the flat fan - from coarse droplet formation at low air pressures, to ultra fine fogging at... [See More]

  • Media: Air; Ink; Water
  • Flow: 0.5000 to 3
  • Application: Painting; Humidification; Spray Drying; Cooling, Liquid/Slurry Atomization
  • Maximum Pressure: 5 to 40
Nozzle [HAN-6 from Pneumadyne, Inc.]
from Radwell International

PNEUMADYNE Machine Parts HAN-6 [See More]

  • Media: Air
Nozzle [600.493.1Y.BC from Lechler, Inc.]
from Radwell International

LECHLER Machine Parts 600.493.1Y.BC [See More]

  • Media: Air
Nozzle [H1/4VV-SS9506 from Spraying Systems Co.]
from Radwell International

SPRAYING SYSTEMS MFG Machine Parts H1/4VV-SS9506 [See More]

  • Media: Air
Nozzle [M70 from Strahman Valves, Inc.]
from Radwell International

REX AUTOMOTIVE FILTERS Machine Parts M70 [See More]

  • Media: Air
Nozzle
from Radwell International

IKEUCHI Machine Parts 42-16-010 [See More]

  • Media: Air
Nozzle [65015 from Spraying Systems Co.]
from Radwell International

SPRAYING SYSTEMS Machine Parts 65015 [See More]

  • Media: Air
Nozzle [1911-B1 from Alemite LLC]
from Radwell International

ALEMITE Machine Parts 1911-B1 [See More]

  • Media: Air
Nozzle [AN-6 from Pneumadyne, Inc.]
from Radwell International

PNEUMADYNE Machine Parts AN-6 [See More]

  • Media: Air
Nozzle [600.130.56.AC from Lechler, Inc.]
from Radwell International

LECHLER Machine Parts 600.130.56.AC [See More]

  • Media: Air
Nozzle
from Radwell International

BEST WELDS Machine Parts 2304-0076 [See More]

  • Media: Air
Nozzle
from Radwell International

WINDJET Machine Parts 727-15 [See More]

  • Media: Air
Nozzle [70608B-MB16 from RegalRexnord]
from Radwell International

REXNORD Machine Parts 70608B-MB16 [See More]

  • Media: Air