Carbide Nozzles

12 Results
Airless Paint Spray Tip -- SKILL™
from Sames North American Corporation

Productivity of the airless at low pressure. Built with double hard carbide insert. Transfert efficency of 84%. Performance. Transfert efficiency of 84%. Optimum quality of spraying starting from 85 bar. Productivity. All tips have the same consistent pattern and flow to guarantee a constant... [See More]

  • Material: Carbide
  • Application: Painting
  • Media: Ink
  • Pattern: Fan
Airless Standard Paint Spray Tip
from Sames North American Corporation

Excellent finish. Built with hard carbide. Compatible with every Airless gun available on the market. ► For configurations and part numbers, please refer to the Documents tab. Performance. Transfert efficiency of 75%. Optimum quality of spraying starting from 110 bar (1600 psi). Productivity. [See More]

  • Material: Carbide
  • Application: Painting
  • Media: Ink
  • Pattern: Fan
Paint Spray Tip - Asymetrical Fan Spray -- Airmix®
from Sames North American Corporation

The finish quality of airspray with the productivity of airless spraying technologies. Asymetrical shape to spray from the side ( 60 °). Transfert efficency of 86%. Performance. Transfert efficiency of 86%. Optimum quality of spraying starting from 50 bar (725 psi). Productivity. All tips have... [See More]

  • Material: Carbide
  • Application: Painting
  • Media: Ink
  • Pattern: Fan
Paint Spray Tips -- Nanogun MX Airmix®
from Sames North American Corporation

The finish quality of the airspray with the productivity of the airless. Built with hard carbide. Transfert efficency of 93% combined with the electrostatic effect. Performance. Transfert efficiency of 93%. Optimum quality of spraying starts at 50 bars (725 psi). Productivity. All tips have the same... [See More]

  • Material: Carbide
  • Application: Painting
  • Media: Ink
  • Pattern: Fan
Reversible Airless Paint Spray Tips -- TIPTOP
from Sames North American Corporation

Avoids long cleaning time when the tip is plugged ( Turn & spray to unplug ). Built with hard carbide. Transfert efficiency of 81%. Performance. Transfert efficiency of 81%. The quailty of the spray start at 100 bar. Productivity. All tips have the same consistent pattern and flow to guarantee a... [See More]

  • Material: Carbide
  • Application: Painting
  • Media: Ink
  • Pattern: Fan
Low Flow Twist & Dry™ Series -- TDL4-18
from BETE Fog Nozzle, Inc.

Design Features. Patent pending. Locking mechanism for quick and easy change-out. 2-piece body for easy maintenance. Lower flow rates than TD series. Female threaded or butt weld pipe connections. Orifice size: 0.018" through 0.058" (0.457mm through 1.47mm). Interchangeable swirl and orifice discs... [See More]

  • Material: Carbide; Stainless
  • Application: Spray Drying
  • Media: Chemical; Abrasive; Water; Other; Slurry
  • Flow: 2.86 to 14.3
Industrial Rotating Nozzles -- ZRMAX11 Series
from General Pump

Industrial Rotating Nozzle. Features. Professional, industrial high pressure rotating nozzles. Stainless steel components. Nozzles and seats are made of tungsten carbide. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides... [See More]

  • Material: Carbide; Stainless
  • Application: Cleaning
  • Media: Water
  • Flow: 803
Abrasive Blasting Nozzles
from AIRBRASIVE

Airbrasive ® Nozzles are available with tips in a variety of shapes and sizes. The opening at the tip of the nozzle will vary according to the type of work you wish to do. It can either be round or rectangular, large or small. A rounded tip will provide the user with the greatest control when... [See More]

  • Material: Carbide
  • Application: Cleaning
  • Media: Air; Abrasive
  • Pattern: Stream (optional feature); Square (optional feature)
Twist & Dry™ Series -- TD2-34
from BETE Fog Nozzle, Inc.

Design Features. Patented locking mechanism for quick and easy change-out and maintenance. Choose TD-K to operate at high pressures for greater yield capacity. PEEK backup ring with Viton ® 90 or Silicone O-rings (for higher temperatures). Female-threaded or butt weld pipe connections. Easy... [See More]

  • Material: Carbide; Stainless
  • Application: Spray Drying
  • Media: Chemical; Water; Other; Slurry
  • Flow: 8.94 to 44.7
Rotating Nozzles, Tungsten Carbide -- YRT87K Series
from General Pump

Industrial Rotating Nozzle, Tungsten Carbide. FEATURES. Heavy-duty, rotating nozzle. Ideal for blasting applications. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high... [See More]

  • Material: Carbide; Stainless
  • Application: Cleaning
  • Media: Water
  • Flow: 708
SS Rotating Nozzles with Tungsten Carbide -- Y7K Series
from General Pump

Rotating Nozzle, Stainless Steel With Tungsten Carbide. FEATURES. Heavy-duty, zero degree, rotating nozzle. Ideal for high pressure blasting applications. Highly shock-resistant tungsten carbide nozzle/seat. General Pump Spray Tips are built using an innovative design and manufacturing approach that... [See More]

  • Material: Carbide; Stainless
  • Application: Cleaning; Blasting
  • Media: Water
  • Maximum Pressure: 7000
Water SandBlasting Nozzle -- Model 2100206
from General Pump

Mixing Head, Sandblast. For suction-fed injection of sand into the water stream for abrasive cleaning. [See More]

  • Material: Aluminum; Brass; Carbide
  • Application: Cleaning; Sandblasting
  • Media: Abrasive
  • Flow: 600