Plastics Nozzles
from DME Company
DME Gate-Mate 4 Nozzles are proven performers for fast-cycling, multi-cavity molds and thin-walled parts. A compact design permits closer center-to-center distances for use in smaller molds, and increased cavitation in larger molds. Thermocouple placement provides better heater control, and the... [See More]
- Media: Resin or Composites
- Maximum Pressure: 20000
- Application: Molding
- Temperature Range: 480
from Invotec Solutions Ltd.
Inovotec ARBURGstyle removable tips are fully interchangeable with the OEM tips of the same type. Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel nozzle tips with M24 x 1.5mm threads as standard. Our tips are manufactured from solid bar,... [See More]
- Media: Resin or Composites
- Form: In-line
- Orifice Size: 2.5 to 8
- Material: Steel
from DME Company
D-M-E Gate-Mate Lite is a highly cost-effective solution for thin-walled parts, direct gating, and high cavitation molding. Compatible with a wide range of unfilled materials, including POM, TPE, TPO, PE, PP, PS, SAN, ABS, PA, PPO, PMMA, and PC, Gate-Mate Lite provides optimum gate cosmetics in... [See More]
- Media: Resin or Composites
- Pattern: Stream
- Application: Molding
- Orifice Size: 728
from Invotec Solutions Ltd.
Inovotec KLOCKNER style removable tips are fully interchangeable with the OEM tips of the same type. Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel nozzle tips with M30 x 1.5mm threads as standard. Our tips are manufactured from solid bar,... [See More]
- Media: Resin or Composites
- Form: In-line
- Orifice Size: 2.5 to 8
- Material: Steel
from DME Company
D-M-E Jumbo Gate-Mate Nozzles provide the advantage of replaceable coil heaters and thermocouples. The product's thermocouple placement provides for better heater control, and its coil heaters feature a square cross section for improved heat transfer. Recommended system temperature/pressure upper... [See More]
- Media: Resin or Composites
- Maximum Pressure: 20000
- Application: Molding
- Temperature Range: 480
from Invotec Solutions Ltd.
Invotec Copper Nickel tips are the perfect alternative to our standard steel range. Manufactured by Invotec to our exacting standards using the highest quality materials. Nozzle tips have 7/8 " 14TPI threads as standard. Ideal for use where a higher degree of thermal conductivity is necessary. [See More]
- Media: Resin or Composites
- Form: In-line
- Orifice Size: 2.5 to 8
- Material: Steel
from DME Company
DME Mini-Gate Mate Nozzle Assemblies (GMB) are ideal for fast cycling, multi-cavity molds. A compact design permits shorter overall stack-up of the "A" side mold plates. Available with either a square coil heater or a cast-in heater, Mini Gate-Mate Nozzles feature a thermocouple placement that... [See More]
- Media: Resin or Composites
- Temperature Range: 480
- Application: Molding
- Pattern: Stream
from Invotec Solutions Ltd.
Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel nozzle tips with 7/8 " 14TPI threads as standard. Used with INVOTEC removable tip nozzles or fully interchangeable with this style of tip available from other manufacturers. Our tips are... [See More]
- Media: Resin or Composites
- Form: In-line
- Orifice Size: 2.5 to 8
- Material: Steel
from DME Company
The DME 250 Series Hot Runner Nozzles, named because of their .250 diameter flow channels, are available in two styles: A series of nozzle sub-assemblies (EHA), each of which include a square coil heater, and a series of high-performance nozzle sub-assemblies (CIA), each of which include a cast-in... [See More]
- Media: Resin or Composites
- Maximum Pressure: 20000
- Application: Molding
- Temperature Range: 480
from Invotec Solutions Ltd.
Removable tip nozzles are used by 1000's of moulders world-wide. INVOTEC nozzles are proven to save you time and money time and time again. All removable tip nozzles are manufactured by Invotec and offer top quality at unbelievable prices. Fast Tool Changes. Standardise nozzle bodies. Reduce heater... [See More]
- Media: Resin or Composites
- Form: In-line
- Orifice Size: 75
from DME Company
The DME 375 Series Hot Runner Nozzles, named because of their .375 diameter flow channels, are available in two styles: A series of nozzle sub-assemblies (EHA), each of which include a square coil heater, and a series of high-performance nozzle sub-assemblies (CIA), each of which include a cast-in... [See More]
- Media: Resin or Composites
- Maximum Pressure: 20000
- Application: Molding
- Temperature Range: 480
from Invotec Solutions Ltd.
INVOTEC Solid Nozzles are manufactured to the highest standard using only the best steels for the job. All Invotec solid nozzles are made from a special chrome/vanadium/tungsten tool steel, fully hardened, shock resistant and very tough. Built to withstand high temperatures without undue fatigue. [See More]
- Media: Resin or Composites
- Form: In-line
- Orifice Size: 95
- Material: Steel
from DME Company
The DME 625 Series Hot Runner Nozzles, named because of their .625 diameter flow channels, are available in a series of nozzle sub-assemblies (EHA) each of which include a square coil heater. Nozzle selection is dependent on many factors, including resin viscosity, shot size and fill time. Ordered... [See More]
- Media: Resin or Composites
- Maximum Pressure: 20000
- Application: Molding
- Temperature Range: 480
from DME Company
The MOTIONLESS MIX NOZZLE incorporates the Motionless Inline Mixing elements. 4, 5 or 6 Stainless Steel elements are inserted in a special Nozzle recess. These elements offer mathematically predictable layer generation resulting in superior melt mixing. Less dry coloring or color concentrate is... [See More]
- Media: Resin or Composites
- Form: In-line
- Technology: Hydraulic (optional feature)
from DME Company
GENERAL PURPOSE. Standard free flow internal design, General Purpose, provides minimum flow resistance and back pressure buildup. 1 ⁄2 ” diameter flow path unless otherwise stated. NYLON REVERSE TAPER. For use with polyamides, acrylics, and similar expansive and heat sensitive. [See More]
- Media: Resin or Composites
- Form: In-line
- Technology: Hydraulic (optional feature)
from DME Company
Completely mechanical, automatic operation. No internal springs. Eliminates cold slugs. Controllable back flow during injection. Reduces flashing. Precise pressure control during cure. Positive shut-off prevents drooling. Increase production up to 34%. EXTERNAL SPRING--External spring activated... [See More]
- Media: Resin or Composites
- Form: In-line
- Technology: Hydraulic (optional feature)
from DME Company
Every so often, a relatively simple piece of technology quickly becomes an essential component of the injection molding process. The StaMixCo Mixing Nozzle is such a device which can pay for itself in a matter of weeks, if not days, depending on your production rate. It features the... [See More]
- Media: Resin or Composites
- Form: In-line
- Technology: Hydraulic (optional feature)
from DME Company
Sulzer Injection. Blender SIB. The injection blender SIB is an all-in-one solution specially developed for use with the Mixing Heads SMK-R and SMK-X. It simply replaces the existing machine nozzle and can be retrofitted to any type of injection molding machine. Made to your specifications, it can be... [See More]
- Media: Resin or Composites
- Technology: Hydraulic (optional feature)
- Application: Fuel
- Form: In-line