Multiple Orifices Nozzles
from EXAIR
EXAIR's Model 1108SS Atto Super Air Nozzle delivers the smallest, most precise blowoff with a highly focused, forceful blast of airflow. This small diameter nozzle will fit into tight spaces while packing the punch of strong blowing force. The overall length measures only 0.50" with a diameter of... [See More]
- Media: Air
- Temperature Range: 1000
- Application: Cleaning; Spray Drying; Cooling
- Pattern: Solid Cone
from EXAIR
EXAIR's Back Blow Air Nozzles are engineered to clean inside of pipe, tube, hose, or channel. An array of holes provide a forceful 360 degree air flow to clear out coolant, chips or debris created from machining processes. This nozzle prevents blowing chips further into a pipe or out the end, which... [See More]
- Media: Air
- Technology: AirAssist
- Application: Cleaning; ID of Pipe, Tube, Hose or Channel
- Form: In-line
from EXAIR
EXAIR's award winning Super Air Nozzles are available from 3/8 NPT to 1-1/4 NPT in zinc/aluminum alloy. Type 316 stainless steel versions are also available through 1 NPT and special PEEK plastic nozzles are available in 3/8 NPT. The Large Super Air Nozzle line produces from 1.9 lbs. (850 grams) up... [See More]
- Media: Air
- Temperature Range: 1000
- Application: Cleaning; Spray Drying; Cooling
- Pattern: Solid Cone
from EXAIR
The 1/8 NPT Mini Super Air Nozzles provide a forceful, concentrated stream of high velocity airflow. It has fewer holes than the larger Super Air Nozzles, resulting in lower sound levels, air consumption and force. It is available in zinc/aluminum alloy, 316 stainless steel, or PEEK thermoplastic. [See More]
- Media: Air
- Temperature Range: 1000
- Application: Cleaning; Spray Drying; Cooling, Treat
- Pattern: Solid Cone
from EXAIR
EXAIR's Model 1110SS Nano Super Air Nozzle delivers a highly focused, forceful blast of airflow. This small diameter nozzle will fit into tight spaces while packing the punch of strong blowing force. The overall length measures only 0.78" with a diameter of 0.25", that permits installation in tight... [See More]
- Media: Air
- Temperature Range: 1000
- Application: Cleaning; Spray Drying; Cooling
- Pattern: Solid Cone
from EXAIR
EXAIR's Model 1109SS Pico Super Air Nozzle delivers a precise blowoff with a highly focused, forceful blast of airflow. This small diameter nozzle will fit into tight spaces while packing the punch of strong blowing force. The overall length measures only 0.63" with a diameter of 0.20", that permits... [See More]
- Media: Air
- Temperature Range: 1000
- Application: Cleaning; Spray Drying; Cooling
- Pattern: Solid Cone
from EXAIR
EXAIR ’s award winning Super Air Nozzle provides a high thrust, concentrated stream of high velocity airflow for blowoff, cooling, drying and cleaning applications. The sound level is extremely low and air consumption is minimal. The compressed air is ejected through holes located in recessed... [See More]
- Media: Air
- Temperature Range: 1000
- Application: Cleaning; Spray Drying; Cooling
- Pattern: Solid Cone
from Lechler, Inc.
The ACCUClean Tank Cleaning nozzle is a gear-driven unit but sized with our existing free spinning products. The key features are: * Operates effectively at pressures from 20 to 150 psi * Slow rotation reduces atomization for higher washing impact * Contains a positive gear drive mechanism to... [See More]
- Media: Other; Liquid
- Flow: 1260 to 5820
- Application: Cleaning
- Maximum Pressure: 20 to 75
from Cat Pumps - High Pressure Pumps & Systems
The ultra-high pressure Dual-Strike nozzle from Cat Pumps allows users to select between a straight stream and high expansion fog stream with the flick of a wrist. Ultra-high pressure spray breaks down water droplets by up to 64 times, reducing surface area for faster and more efficient fire... [See More]
- Media: Water
- Flow: 210
- Application: Cleaning; Fire
- Maximum Pressure: 1500
from BETE Fog Nozzle, Inc.
Design Features. Outstanding atomization. Rugged pinless design. Drip-free performance. 70 micron polypropylene filter. Safety wire hole available. U.S. Patent #7198201. Minimum operating pressure 100 psi (7 bar). Spray Characteristics. Mist at low pressure; fog at high pressure. Spray pattern:... [See More]
- Media: Chemical; Water
- Flow: 66 to 114
- Application: Fire; Humidification
- Maximum Pressure: 3000
from General Pump
Tank cleaning nozzle, A-80R2 Self Propelled (High RPM Version) Request modified version when using non-rigid drop [See More]
- Media: Water
- Flow: 360 to 1920
- Application: Cleaning
- Maximum Pressure: 2000
from Nex Flow Air Products Corp.
Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff target... [See More]
- Media: Air
- Pattern: Stream
- Application: Cleaning
- Technology: Coanda Profile
from Chemdet, Inc.
The Perfect Low-Volume Rotating Spray Ball. No Ball Bearings: Reduced Contamination. Minimal Moving Parts: Lower Maintenance Costs. Controlled Rotation Speed: Consistent Cleaning Pattern. Powerful Jets: Reduced Cleaning Time. Applications. The Rotaball tank washer is a compact, rotating-ball... [See More]
- Media: Chemical
- Flow: 2880
- Application: Cleaning; Open Top and Special Tank Washer Applications
- Maximum Pressure: 75
from Lechler, Inc.
Lechler multiple spray nozzles, consisting of seven finely atomizing hollow cone nozzles, provide a fog-like full cone pattern with relatively high flow volumes. The overlapping hollow cone nozzles produce a 130 ° full cone spray pattern of very fine droplets that cannot be achieved by a single... [See More]
- Media: Chemical; Steam
- Flow: 11.4 to 36.6
- Application: Cooling, Precipitation & Absorption
- Maximum Pressure: 10 to 100
from BETE Fog Nozzle, Inc.
Design Features of Rotating Tank Washing Nozzles and Drum Washing Nozzles. Fits through a 1.77" (45mm) opening. Low leakage, resulting in water and chemical savings, and reduction in treatment costs. Hardened 400 series Stainless Steel bearinga. Spray Characteristics of Rotating Tank Washing Nozzles... [See More]
- Media: Chemical; Water
- Flow: 300 to 732
- Application: Cleaning; Tank Washing
- Maximum Pressure: 60
from Chemdet, Inc.
The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness. EXTENDED RANGE: Each hole drilled through the thick-wall is virtually a nozzle tube, resulting in the jet streams traveling much farther than normal before breaking... [See More]
- Media: Chemical; Other
- Flow: 6000
- Application: Cleaning; Large Vessels
- Maximum Pressure: 15
from Lechler, Inc.
The Cluster Solid Stream Static Spray Ball would seem to be strictly a fluid nozzle for cleaning small kegs, barrels, totes, and the like. But because it is a solid stream nozzle (and a multiple solid stream nozzle at that), it can also be used to spray compressed air, gas, or saturated steam. While... [See More]
- Media: Air
- Flow: 6284 to 22442
- Application: Injection
- Maximum Pressure: 10 to 75
from BETE Fog Nozzle, Inc.
Design Features of Rotating Tank Washing Nozzle. Compact design fits through small openings. O.D.: SM50 - 1.93" (49mm), SM75 - 2.83" (72mm), SM30 - 1.38" (35mm). Superior cleaning at low pressures and low flow rates for greater economy. Self-cleaning. Sanitary design. Patented mist-reducing head. No... [See More]
- Media: Chemical; Water
- Flow: 1380 to 2340
- Application: Cleaning; Tank Washing
- Maximum Pressure: 60
from Lechler, Inc.
For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the... [See More]
- Media: Other; Liquid
- Flow: 2100 to 3660
- Application: Cleaning
- Maximum Pressure: 20 to 65
from BETE Fog Nozzle, Inc.
Design Features. Multiple flat fan patterns/li >. Solid one-piece construction. Female connection. Spray Characteristics. Relatively small droplets. Spray pattern: Dense Full Cone. Spray angles: SS4.8 through SS25 - 35 °. SS35 through SS70 - 45 °. Flow rates: 2.40 to 157 gpm (9.16 to 618... [See More]
- Media: Chemical; Water
- Flow: 144 to 642
- Application: Cooling
- Maximum Pressure: 200
from Lechler, Inc.
For the largest tanks (up to 50' in diameter) and the most difficult cleaning applications, Lechler offers the M20, a 360° gear-driven high impact tank cleaning machine with quality and reliability built into every model. The M20: * Does not require high feed pressures. * Has no external power... [See More]
- Media: Other; Liquid
- Flow: 2400 to 3540
- Application: Cleaning
- Maximum Pressure: 40 to 150
from Lechler, Inc.
With its proven tank washer design, Lechler's line of Spinner tank cleaning nozzles offer performance similar to the Whirling Nozzle, but in a smaller package. The Spinner line is made of 316 stainless steel.The Mini Spinner combines cleaning effectiveness in a very small package. With a maximum... [See More]
- Media: Other; Liquid
- Flow: 660 to 1140
- Application: Cleaning
- Maximum Pressure: 20 to 60
from Lechler, Inc.
If your budget is tight but you still want the cleaning power of a rotating tank washer, the PVDF Mini-Whirling nozzle is for you. Using precision-molded PVDF, this tiny unit can clean kegs, drums and small tanks 3-5' in diameter with minimal amounts of solution. In addition to a 360º coverage... [See More]
- Media: Other; Liquid
- Flow: 240 to 408
- Application: Cleaning
- Maximum Pressure: 20 to 60
from Lechler, Inc.
For quick rinsing of small kegs, drums or carboys, this cluster nozzle offers a low cost alternative. The stationary head offers 120° or 240° coverage with a selection of flow rates. Although it doesn't rotate, this can give sufficient coverage for lighter washing requirements of vessels with... [See More]
- Media: Other; Liquid
- Flow: 108 to 180
- Application: Cleaning
- Maximum Pressure: 20 to 60
from Lechler, Inc.
Whirling Nozzles made entirely from PTFE material combine maximum corrosion resistance with minimum weight and size. The rotating head uses a spread of solid stream nozzles which offer concentrated impact combined with rinsing action between individual streams. PTFE requires no outside lubrication... [See More]
- Media: Other; Liquid
- Flow: 1920 to 3300
- Application: Cleaning
- Maximum Pressure: 20 to 90
from Lechler, Inc.
For small to medium vessels, you can't beat the Whirling Nozzle series. The combination of flat fan nozzles and the rotating action gives a gentle, thorough cleaning to the entire interior with no gaps in the coverage. Polished stainless steel construction resists contaminant buildup. Self flushing... [See More]
- Media: Other; Liquid
- Flow: 660 to 1080
- Application: Cleaning
- Maximum Pressure: 20 to 60
from Lechler, Inc.
For critical sanitary applicationsLechler provides thesespecially designed spray balls:? Meet the requirements of3A standards? Very fine surface finishinside and outside? All mount using slip-onfittings and pins? Material is FDA Compliant(see page 6)There are no threaded inletsavailable. [See More]
- Media: Other; Liquid
- Flow: 840 to 1380
- Application: Cleaning
- Maximum Pressure: 15 to 45
from Lechler, Inc.
Very compact static sprayball? Sharp solid jets, excellentfor rinsing small drums? Also used for saturatedsteam? Partial coverage(120°/ 240°)ApplicationsFor small vessels, totes,carboys, drums, storage tanks [See More]
- Media: Other; Liquid
- Flow: 138 to 240
- Application: Cleaning
- Maximum Pressure: 15 to 45