Seal Integrity Imaging Workstations
from KEYENCE
CV-X100 Series Intuitive Auto-Teaching Machine Vision System. Power Meets Simplicity. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR). Intuitive interface allows users of all levels to... [See More]
- Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Tool & Die Monitoring; Web Inspection; Position / Angle
- Inspection Rate: 212
- System Type: Embedded / Vision Engine; Modular / PC-Based
- Network: Ethernet TCP/IP, EtherNet/IP, PROFINET,PLC-Link, Discrete I/O, Serial
from Smartmore Corporation Limited
Dkam series is a highly integrated 3D camera with high precision, large depth of field (using MEMS micro-galvanometer scanning to achieve a focal projection, that is, the projected coded structured light pattern is clear at any position or under curved surfaces), low cost ( It adopts self-developed... [See More]
- Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
- Bus Type: GigE
- Operating System: Windows Linux
- Stage Type: X-Y-Z Stage; Rotary Positioner
from Smartmore Corporation Limited
A set of lightweight 3D vision system suitable for robotic arm installation. The sensor can be connected and mounted on the robotic arm, and can reach the working point with the movement of the robotic arm, which can get rid of the limitation of fixed installation field of view and expand the... [See More]
- Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
- Modules Included: Cameras or Imagers; Imaging Illuminators
- Stage Type: X-Y-Z Stage; Rotary Positioner; Camera Positioner
- Features: AlarmAlarm or Reject Trigger
from Smartmore Corporation Limited
This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high cycle time, and can be fast deployed, and conveniently maintained. The accuracy can reach ±0.03mm, the point cloud... [See More]
- Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
- Modules Included: Cameras or Imagers; Imaging Illuminators
- Stage Type: X-Y-Z Stage; Rotary Positioner; Camera Positioner
- Features: AlarmAlarm or Reject Trigger
from Smartmore Corporation Limited
SMore 3D camera (SMI-3DSL-3000-01 ),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is integrally formed and can meet various harsh working conditions. High frame rate: 3fps. Ultra... [See More]
- Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
- Modules Included: Cameras or Imagers; Imaging Illuminators
- Stage Type: X-Y-Z Stage; Rotary Positioner; Camera Positioner
- Features: AlarmAlarm or Reject Trigger