Alarm or Reject Trigger Imaging Workstations
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
- Mass Storage: 128
- Inspection Rate: 1800
- Operating System: Windows 7
from Smartmore Corporation Limited
Dkam series is a highly integrated 3D camera with high precision, large depth of field (using MEMS micro-galvanometer scanning to achieve a focal projection, that is, the projected coded structured light pattern is clear at any position or under curved surfaces), low cost ( It adopts self-developed... [See More]
- Operating System: Windows Linux
- Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
- Bus Type: GigE
- Stage Type: X-Y-Z Stage; Rotary Positioner
from KEYENCE
CV-X100 Series Intuitive Auto-Teaching Machine Vision System. Power Meets Simplicity. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR). Intuitive interface allows users of all levels to... [See More]
- System Type: Embedded / Vision Engine; Modular / PC-Based
- Network: Ethernet TCP/IP, EtherNet/IP, PROFINET,PLC-Link, Discrete I/O, Serial
- Inspection Rate: 212
- Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Tool & Die Monitoring; Web Inspection; Position / Angle
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
- Mass Storage: 128
- Inspection Rate: 1800
- Operating System: Windows 7
from Smartmore Corporation Limited
A set of lightweight 3D vision system suitable for robotic arm installation. The sensor can be connected and mounted on the robotic arm, and can reach the working point with the movement of the robotic arm, which can get rid of the limitation of fixed installation field of view and expand the... [See More]
- Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
- Modules Included: Cameras or Imagers; Imaging Illuminators
- Stage Type: X-Y-Z Stage; Rotary Positioner; Camera Positioner
- Features: AlarmAlarm or Reject Trigger
from KEYENCE
General-purpose Model [IM-6015] Just place and press. A totally new dimension measurement system born from a new concept which eliminates the need for X-Y stages. With a built-in ø100 optical lens, this model enables all points in the entire field of view to be measured in a batch. Field of view:... [See More]
- System Type: Embedded / Vision Engine; Modular / PC-Based
- Mass Storage: 160
- Feature Resolution: 0.0400
- Bus Type: USB
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
- Mass Storage: 128
- Inspection Rate: 1800
- Operating System: Windows 7
from Smartmore Corporation Limited
This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high cycle time, and can be fast deployed, and conveniently maintained. The accuracy can reach ±0.03mm, the point cloud... [See More]
- Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
- Modules Included: Cameras or Imagers; Imaging Illuminators
- Stage Type: X-Y-Z Stage; Rotary Positioner; Camera Positioner
- Features: AlarmAlarm or Reject Trigger
from KEYENCE
Wide-field Model [IM-6120] Just place and press even for large targets. Redesigned from the ground up, this dimension measurement system allows measurements for a whole part to be carried out in an instant. The Wide-Field Model gives you a 200mm x 100mm field of view to fit even more parts [See More]
- System Type: Embedded / Vision Engine; Modular / PC-Based
- Mass Storage: 160
- Feature Resolution: 0.0200
- Bus Type: USB
from Smartmore Corporation Limited
SMore 3D camera (SMI-3DSL-3000-01 ),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is integrally formed and can meet various harsh working conditions. High frame rate: 3fps. Ultra... [See More]
- Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
- Modules Included: Cameras or Imagers; Imaging Illuminators
- Stage Type: X-Y-Z Stage; Rotary Positioner; Camera Positioner
- Features: AlarmAlarm or Reject Trigger
from KEYENCE
High-precision Model [IM-6140] Just place and press even for micro machined parts. An innovative stage designed for reducing measurement time achieves place-and-press measurement even for micro machined parts. Hundreds of points can be measured in seconds without concerns of target placement and... [See More]
- System Type: Embedded / Vision Engine; Modular / PC-Based
- Mass Storage: 160
- Feature Resolution: 0.0040
- Bus Type: USB
from Smartmore Corporation Limited
1. Integrate common operators to directly obtain measured data and results;. 2. Adopt high-resolution photosensitive sensor with high precision;. 3. Easy to install and no need for high-precision complex motion mechanism;. 4. Static design without motion error;. 5. Large field of view area scan and... [See More]
- Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
- Modules Included: Cameras or Imagers; Imaging Illuminators
- Stage Type: X-Y-Z Stage; Rotary Positioner; Camera Positioner
- Features: AlarmAlarm or Reject Trigger