Stage / Positioner: None Imaging Workstations

4 Results
DIA-2-TH
from Unitron Ltd.

Compact and feather weight, for morphological purposes [See More]

  • Stage Type: None
  • Modules Included: Cameras or Imagers
  • Image Source: Line Scan Camera
ANALYSETTE 22 Laser Particle Sizer -- NanoTec
from Fritsch GmbH - Milling and Sizing

The ANALYSETTE 22 NanoTec with its especially wide measuring range of 0.01 – 2100 µm is the ideal, universally applicable Laser Particle Sizer for efficient particle size analysis down into the nano range – in production and quality control as well as in research and development. [See More]

  • Stage Type: None
  • Applications: Materials Analysis
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Stage Type: None
  • Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control; Thin Film Thickness, Mask Align
  • System Type: Modular / PC-Based
  • Image Source: Line Scan Camera; Thermal or Infrared (optional feature); Optical Microscope; Confocal Laser
ANALYSETTE 28 ImageSizer
from Fritsch GmbH - Milling and Sizing

For fast analysis of Particle Shape and Size with Dynamic Image Analysis. of powders and bulk solids. Overview of the features: Extra wide measuring range 20 μm – 20 mm. High-performance camera with 4 lenses. Comprehensive library for morphological analysis. Practical tools for reliable... [See More]

  • Stage Type: None
  • Applications: Materials Analysis