Clean Room Compatible Imaging Workstations
2 Results
CV-X100 Series Intuitive Auto-Teaching Machine Vision System
from KEYENCE
from KEYENCE
CV-X100 Series Intuitive Auto-Teaching Machine Vision System. Power Meets Simplicity. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR). Intuitive interface allows users of all levels to... [See More]
- System Type: Embedded / Vision Engine; Modular / PC-Based
- Network: Ethernet TCP/IP, EtherNet/IP, PROFINET,PLC-Link, Discrete I/O, Serial
- Inspection Rate: 212
- Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Tool & Die Monitoring; Web Inspection; Position / Angle
Automated Optical Inspection System -- nSPEC
from Nanotronics Imaging
from Nanotronics Imaging
The Nanotronics Imaging nSpec ® is an inspection device designed for high resolution microscopy and detection of wafer defects. With particular application in silicon carbide and Galium Nitride epi wafers, the nSpec ® offers fast quantification and qualification of defects with detailed... [See More]
- System Type: Modular / PC-Based
- Image Source: Optical Microscope
- Applications: Electronics or Semiconductor Inspection
- Stage Type: X-Y Stage; Camera Positioner