Thermal or Infrared Imaging Workstations
from Optris Infrared Sensing, LLC
The PI 450i CM package includes a mid-resolution infrared thermal imager, visible camera, air purge, and USB Server HT in an outdoor housing with a wall mount. Featuring a built-in heater and fan, it operates continuously from -40 °C to 60 °C, making it ideal for thermal condition monitoring in hot... [See More]
- Image Source: Thermal or Infrared
- Applications: Electronics or Semiconductor Inspection
from Optris Infrared Sensing, LLC
The PI 640i CM package addresses continuous monitoring needs in demanding environments, including industrial settings and fire-prone outdoor locations. It includes an infrared camera, outdoor enclosure with heater/fan, air purge, HD video camera, and USB Gigabit Server. These fixed-install infrared... [See More]
- Image Source: Thermal or Infrared
- Applications: Electronics or Semiconductor Inspection
from Optris Infrared Sensing, LLC
The PI 640i microscope lenses offer resolutions down to 28 μm, ideal for electronic board inspection and small component analysis. They allow hands-free operation for simultaneous testing and radiometric measurement, with an adjustable distance from 80 to 100 mm. The optris PI 640i supports VGA... [See More]
- Image Source: Thermal or Infrared
- Applications: Electronics or Semiconductor Inspection
from WDI Wise Device Inc.
The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]
- Image Source: Area Scan Camera (optional feature); Line Scan Camera (optional feature); Thermal or Infrared; Optical Microscope; Confocal Laser
- Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control
- System Type: Modular / PC-Based
- Stage Type: X-Y Stage; Camera Positioner
from Malvern Instruments, Inc.
The SyNIRgi NIR-CI (Near Infrared Chemical Imaging) is a rapid, robust and flexible Chemical Imaging system with a wide sampling dynamic range and depth of field that allows the analysis of curved tablets, whole granules and anything in between. The SyNIRgi NIR-CI delivers spatial and chemical... [See More]
- Image Source: Thermal or Infrared
- Stage Type: X-Y-Z Stage
- Applications: Biotechnology or Medical; Production & Quality Control
- Modules Included: Cameras or Imagers; Imaging Illuminators; Imaging & Analysis Software
from WDI Wise Device Inc.
Autofocus sensor designed specifically for live animal research. Compensates for live animal motions for example breathing heartbeat, pulse and maintains confocal microscopes in focus at all times. Handles both slow and fast 'focus drift'. Is compatible with most microscope models. [See More]
- Image Source: Area Scan Camera (optional feature); Line Scan Camera (optional feature); Thermal or Infrared; Optical Microscope; Confocal Laser
- Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control
- System Type: Modular / PC-Based
- Stage Type: X-Y Stage; Camera Positioner