High Speed / Brightness Imaging Workstations

3 Results
CV-X100 Series Intuitive Auto-Teaching Machine Vision System
from KEYENCE

CV-X100 Series Intuitive Auto-Teaching Machine Vision System. Power Meets Simplicity. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR). Intuitive interface allows users of all levels to... [See More]

  • Image Source: Area Scan Camera; High Speed / Brightness; Multi-spectral; UV / Fluorescence
  • Inspection Rate: 212
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Network: Ethernet TCP/IP, EtherNet/IP, PROFINET,PLC-Link, Discrete I/O, Serial
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Image Source: Area Scan Camera; Line Scan Camera; High Speed / Brightness
  • Inspection Rate: 1800
  • System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
  • Mass Storage: 128
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Image Source: Area Scan Camera; Line Scan Camera; High Speed / Brightness
  • Inspection Rate: 1800
  • System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
  • Mass Storage: 128