Modular / PC-Based Imaging Workstations

14 Results
CV-X100 Series Intuitive Auto-Teaching Machine Vision System
from KEYENCE

CV-X100 Series Intuitive Auto-Teaching Machine Vision System. Power Meets Simplicity. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR). Intuitive interface allows users of all levels to... [See More]

  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Network: Ethernet TCP/IP, EtherNet/IP, PROFINET,PLC-Link, Discrete I/O, Serial
  • Inspection Rate: 212
  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Tool & Die Monitoring; Web Inspection; Position / Angle
Automated Optical Inspection -- MIC4-AOI
from WDI Wise Device Inc.

WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]

  • System Type: Modular / PC-Based
  • Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control; Bare Glass Thickness and Defect
  • Network: RS232
  • Image Source: Line Scan Camera; Optical Microscope; Confocal Laser
Desktop Scanning Electron Microscope -- Phenom Pro
from Phenom-World BV

The Phenom Pro desktop SEM is one of the most advanced imaging models in the Phenom series. With its long-life high-brightness CeB6 electron source, the Phenom Pro creates state-of-the-art images with a minimum of user maintenance intervention. The backscattered-electron detector (BSED) and... [See More]

  • System Type: Modular / PC-Based
  • Image Source: Electron Microscope
  • Applications: Electronics or Semiconductor Inspection; Flaw Detection; Materials Analysis
  • Modules Included: Imaging & Analysis Software
Automated Optical Inspection System -- nSPEC™
from Nanotronics Imaging

The Nanotronics Imaging nSpec ® is an inspection device designed for high resolution microscopy and detection of wafer defects. With particular application in silicon carbide and Galium Nitride epi wafers, the nSpec ® offers fast quantification and qualification of defects with detailed... [See More]

  • System Type: Modular / PC-Based
  • Image Source: Optical Microscope
  • Applications: Electronics or Semiconductor Inspection
  • Stage Type: X-Y Stage; Camera Positioner
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
  • Mass Storage: 128
  • Inspection Rate: 1800
  • Operating System: Windows 7
Video Inspection System -- Snake Eye™ III
from Titan Tool Supply, Inc.

Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14 °F to 140 °F (-10 °C to 60 °C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera -... [See More]

  • System Type: Modular / PC-Based
Imaging Workstations -- IM-6015
from KEYENCE

General-purpose Model [IM-6015] Just place and press. A totally new dimension measurement system born from a new concept which eliminates the need for X-Y stages. With a built-in ø100 optical lens, this model enables all points in the entire field of view to be measured in a batch. Field of view:... [See More]

  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Mass Storage: 160
  • Feature Resolution: 0.0400
  • Bus Type: USB
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • System Type: Modular / PC-Based
  • Image Source: Line Scan Camera; Thermal or Infrared (optional feature); Optical Microscope; Confocal Laser
  • Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control; Thin Film Thickness, Mask Align
  • Stage Type: None
Desktop Scanning Electron Microscope -- Phenom ProX
from Phenom-World BV

The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures... [See More]

  • System Type: Modular / PC-Based
  • Image Source: Electron Microscope
  • Applications: Electronics or Semiconductor Inspection; Flaw Detection; Materials Analysis
  • Modules Included: Imaging & Analysis Software
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
  • Mass Storage: 128
  • Inspection Rate: 1800
  • Operating System: Windows 7
Imaging Workstations -- IM-6120
from KEYENCE

Wide-field Model [IM-6120] Just place and press even for large targets. Redesigned from the ground up, this dimension measurement system allows measurements for a whole part to be carried out in an instant. The Wide-Field Model gives you a 200mm x 100mm field of view to fit even more parts [See More]

  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Mass Storage: 160
  • Feature Resolution: 0.0200
  • Bus Type: USB
Laser Scanning Confocal Microscope -- LSCM
from WDI Wise Device Inc.

The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]

  • System Type: Modular / PC-Based
  • Image Source: Area Scan Camera (optional feature); Line Scan Camera (optional feature); Thermal or Infrared; Optical Microscope; Confocal Laser
  • Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control
  • Stage Type: X-Y Stage; Camera Positioner
Desktop Scanning Electron Microscope -- Phenom Pure
from Phenom-World BV

The Phenom Pure desktop SEM (scanning electron microscope) is an ideal tool for making the transition from working with a light microscope to operating an electron microscope. The Phenom Pure is equipped with the basic fundamentals for meeting imaging needs. The Phenom Pure provides high-quality... [See More]

  • System Type: Modular / PC-Based
  • Image Source: Electron Microscope
  • Applications: Electronics or Semiconductor Inspection; Flaw Detection; Materials Analysis
  • Modules Included: Imaging & Analysis Software
StreamPix5-PrePost. Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
  • Mass Storage: 128
  • Inspection Rate: 1800
  • Operating System: Windows 7