Line Scan Camera Imaging Workstations

8 Results
Bottom-Up GIS 450i G7 -- OPTBUGIS45I
from Optris Infrared Sensing, LLC

The Bottom-Up Glass Inspection System from Optris offers a new approach to measuring temperature in low-emissivity glass production. This system uses two infrared imagers installed beneath the tempering line to measure the temperature on the non-coated high-emissivity side. Additionally, a CTlaser... [See More]

  • Image Source: Line Scan Camera
  • Applications: Electronics or Semiconductor Inspection
Bottom-Up GIS 640i G7 -- OPTBUGIS64I
from Optris Infrared Sensing, LLC

The Bottom-Up Glass Inspection System from Optris offers a new approach to measuring temperature in low-emissivity glass production. This system uses two infrared imagers installed beneath the tempering line to measure the temperature on the non-coated high-emissivity side. Additionally, a CTlaser... [See More]

  • Image Source: Line Scan Camera
  • Applications: Electronics or Semiconductor Inspection
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Image Source: Area Scan Camera; Line Scan Camera; High Speed / Brightness
  • Inspection Rate: 1800
  • System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
  • Mass Storage: 128
Automated Optical Inspection -- MIC4-AOI
from WDI Wise Device Inc.

WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]

  • Image Source: Line Scan Camera; Optical Microscope; Confocal Laser
  • Network: RS232
  • System Type: Modular / PC-Based
  • Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control; Bare Glass Thickness and Defect
DIA-2-TH
from Unitron Ltd.

Compact and feather weight, for morphological purposes [See More]

  • Image Source: Line Scan Camera
  • Modules Included: Cameras or Imagers
  • Stage Type: None
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Image Source: Area Scan Camera; Line Scan Camera; High Speed / Brightness
  • Inspection Rate: 1800
  • System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
  • Mass Storage: 128
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Image Source: Line Scan Camera; Thermal or Infrared (optional feature); Optical Microscope; Confocal Laser
  • Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control; Thin Film Thickness, Mask Align
  • System Type: Modular / PC-Based
  • Stage Type: None
StreamPix5-PrePost. Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Image Source: Area Scan Camera; Line Scan Camera; High Speed / Brightness
  • Inspection Rate: 1800
  • System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
  • Mass Storage: 128