Area Scan Camera Imaging Workstations
from KEYENCE
CV-X100 Series Intuitive Auto-Teaching Machine Vision System. Power Meets Simplicity. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR). Intuitive interface allows users of all levels to... [See More]
- Image Source: Area Scan Camera; High Speed / Brightness; Multi-spectral; UV / Fluorescence
- Inspection Rate: 212
- System Type: Embedded / Vision Engine; Modular / PC-Based
- Network: Ethernet TCP/IP, EtherNet/IP, PROFINET,PLC-Link, Discrete I/O, Serial
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Image Source: Area Scan Camera; Line Scan Camera; High Speed / Brightness
- Inspection Rate: 1800
- System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
- Mass Storage: 128
from KEYENCE
General-purpose Model [IM-6015] Just place and press. A totally new dimension measurement system born from a new concept which eliminates the need for X-Y stages. With a built-in ø100 optical lens, this model enables all points in the entire field of view to be measured in a batch. Field of view:... [See More]
- Image Source: Area Scan Camera; Optical Microscope
- Feature Resolution: 0.0400
- System Type: Embedded / Vision Engine; Modular / PC-Based
- Mass Storage: 160
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Image Source: Area Scan Camera; Line Scan Camera; High Speed / Brightness
- Inspection Rate: 1800
- System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
- Mass Storage: 128
from KEYENCE
Wide-field Model [IM-6120] Just place and press even for large targets. Redesigned from the ground up, this dimension measurement system allows measurements for a whole part to be carried out in an instant. The Wide-Field Model gives you a 200mm x 100mm field of view to fit even more parts [See More]
- Image Source: Area Scan Camera; Optical Microscope
- Feature Resolution: 0.0200
- System Type: Embedded / Vision Engine; Modular / PC-Based
- Mass Storage: 160
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Image Source: Area Scan Camera; Line Scan Camera; High Speed / Brightness
- Inspection Rate: 1800
- System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
- Mass Storage: 128
from KEYENCE
High-precision Model [IM-6140] Just place and press even for micro machined parts. An innovative stage designed for reducing measurement time achieves place-and-press measurement even for micro machined parts. Hundreds of points can be measured in seconds without concerns of target placement and... [See More]
- Image Source: Area Scan Camera; Optical Microscope
- Feature Resolution: 0.0040
- System Type: Embedded / Vision Engine; Modular / PC-Based
- Mass Storage: 160