Alignment / Guidance Imaging Workstations

13 Results
CV-X100 Series Intuitive Auto-Teaching Machine Vision System
from KEYENCE

CV-X100 Series Intuitive Auto-Teaching Machine Vision System. Power Meets Simplicity. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR). Intuitive interface allows users of all levels to... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Tool & Die Monitoring; Web Inspection; Position / Angle
  • Inspection Rate: 212
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Network: Ethernet TCP/IP, EtherNet/IP, PROFINET,PLC-Link, Discrete I/O, Serial
Automated Optical Inspection -- MIC4-AOI
from WDI Wise Device Inc.

WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]

  • Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control; Bare Glass Thickness and Defect
  • Network: RS232
  • System Type: Modular / PC-Based
  • Image Source: Line Scan Camera; Optical Microscope; Confocal Laser
High Precision 3D Camera -- SMI-3DSL-1000-03
from Smartmore Corporation Limited

Dkam series is a highly integrated 3D camera with high precision, large depth of field (using MEMS micro-galvanometer scanning to achieve a focal projection, that is, the projected coded structured light pattern is clear at any position or under curved surfaces), low cost ( It adopts self-developed... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
  • Bus Type: GigE
  • Operating System: Windows Linux
  • Stage Type: X-Y-Z Stage; Rotary Positioner
Imaging Workstations -- IM-6015
from KEYENCE

General-purpose Model [IM-6015] Just place and press. A totally new dimension measurement system born from a new concept which eliminates the need for X-Y stages. With a built-in ø100 optical lens, this model enables all points in the entire field of view to be measured in a batch. Field of view:... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Biotechnology or Medical; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Pattern Recognition; Production & Quality Control; Tool & Die Monitoring; GD&T
  • Feature Resolution: 0.0400
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Mass Storage: 160
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control; Thin Film Thickness, Mask Align
  • Image Source: Line Scan Camera; Thermal or Infrared (optional feature); Optical Microscope; Confocal Laser
  • System Type: Modular / PC-Based
  • Stage Type: None
Structured Light 3D Camera -- SMI-3DBL-500-01
from Smartmore Corporation Limited

A set of lightweight 3D vision system suitable for robotic arm installation. The sensor can be connected and mounted on the robotic arm, and can reach the working point with the movement of the robotic arm, which can get rid of the limitation of fixed installation field of view and expand the... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
  • Modules Included: Cameras or Imagers; Imaging Illuminators
  • Stage Type: X-Y-Z Stage; Rotary Positioner; Camera Positioner
  • Features: AlarmAlarm or Reject Trigger
Imaging Workstations -- IM-6120
from KEYENCE

Wide-field Model [IM-6120] Just place and press even for large targets. Redesigned from the ground up, this dimension measurement system allows measurements for a whole part to be carried out in an instant. The Wide-Field Model gives you a 200mm x 100mm field of view to fit even more parts [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Biotechnology or Medical; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Pattern Recognition; Production & Quality Control; Tool & Die Monitoring; GD&T
  • Feature Resolution: 0.0200
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Mass Storage: 160
Laser Scanning Confocal Microscope -- LSCM
from WDI Wise Device Inc.

The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]

  • Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control
  • Image Source: Area Scan Camera (optional feature); Line Scan Camera (optional feature); Thermal or Infrared; Optical Microscope; Confocal Laser
  • System Type: Modular / PC-Based
  • Stage Type: X-Y Stage; Camera Positioner
Structured Light 3D Camera -- SMI-3DSL-2000-01
from Smartmore Corporation Limited

This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high cycle time, and can be fast deployed, and conveniently maintained. The accuracy can reach ±0.03mm, the point cloud... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
  • Modules Included: Cameras or Imagers; Imaging Illuminators
  • Stage Type: X-Y-Z Stage; Rotary Positioner; Camera Positioner
  • Features: AlarmAlarm or Reject Trigger
Imaging Workstations -- IM-6140
from KEYENCE

High-precision Model [IM-6140] Just place and press even for micro machined parts. An innovative stage designed for reducing measurement time achieves place-and-press measurement even for micro machined parts. Hundreds of points can be measured in seconds without concerns of target placement and... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Biotechnology or Medical; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Pattern Recognition; Production & Quality Control; Tool & Die Monitoring; GD&T
  • Feature Resolution: 0.0040
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Mass Storage: 160
Live Animal Stabilization Sensor -- LASS
from WDI Wise Device Inc.

Autofocus sensor designed specifically for live animal research. Compensates for live animal motions for example breathing heartbeat, pulse and maintains confocal microscopes in focus at all times. Handles both slow and fast 'focus drift'. Is compatible with most microscope models. [See More]

  • Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control
  • Image Source: Area Scan Camera (optional feature); Line Scan Camera (optional feature); Thermal or Infrared; Optical Microscope; Confocal Laser
  • System Type: Modular / PC-Based
  • Stage Type: X-Y Stage; Camera Positioner
Structured Light 3D Camera -- SMI-3DSL-3000-01
from Smartmore Corporation Limited

SMore 3D camera (SMI-3DSL-3000-01 ),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is integrally formed and can meet various harsh working conditions. High frame rate: 3fps. Ultra... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
  • Modules Included: Cameras or Imagers; Imaging Illuminators
  • Stage Type: X-Y-Z Stage; Rotary Positioner; Camera Positioner
  • Features: AlarmAlarm or Reject Trigger
Structured Light 3D Camera -- SMI-3DSL-4000-01
from Smartmore Corporation Limited

1. Integrate common operators to directly obtain measured data and results;. 2. Adopt high-resolution photosensitive sensor with high precision;. 3. Easy to install and no need for high-precision complex motion mechanism;. 4. Static design without motion error;. 5. Large field of view area scan and... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
  • Modules Included: Cameras or Imagers; Imaging Illuminators
  • Stage Type: X-Y-Z Stage; Rotary Positioner; Camera Positioner
  • Features: AlarmAlarm or Reject Trigger