Optical Microscope Imaging Workstations

8 Results
CNC Video Measuring System -- Auto MeasureEyes
from Nikon Metrology

Auto MeasureEyes is the latest imaging software available for iNEXIV VMA CNC Video Measuring Systems. It enables easy operation for anyone and measurement programs can be created with just a few clicks. Key benefits: Stitching. One-click measurement. Easy programming/reporting functions. Large... [See More]

  • Image Source: Optical Microscope
  • System Type: Turnkey / Complete System
Automated Optical Inspection -- MIC4-AOI
from WDI Wise Device Inc.

WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]

  • Image Source: Line Scan Camera; Optical Microscope; Confocal Laser
  • Network: RS232
  • System Type: Modular / PC-Based
  • Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control; Bare Glass Thickness and Defect
Automated Optical Inspection System -- nSPEC™
from Nanotronics Imaging

The Nanotronics Imaging nSpec ® is an inspection device designed for high resolution microscopy and detection of wafer defects. With particular application in silicon carbide and Galium Nitride epi wafers, the nSpec ® offers fast quantification and qualification of defects with detailed... [See More]

  • Image Source: Optical Microscope
  • Applications: Electronics or Semiconductor Inspection
  • System Type: Modular / PC-Based
  • Stage Type: X-Y Stage; Camera Positioner
Digital Imaging System -- eVue™
from Cascade Microtech, Inc.

High resolution multi-view capability [See More]

  • Image Source: Optical Microscope
  • Applications: Electronics or Semiconductor Inspection; Process Development, Research
  • Network: USB
  • Stage Type: X-Y-Z Stage
Imaging Workstations -- IM-6015
from KEYENCE

General-purpose Model [IM-6015] Just place and press. A totally new dimension measurement system born from a new concept which eliminates the need for X-Y stages. With a built-in ø100 optical lens, this model enables all points in the entire field of view to be measured in a batch. Field of view:... [See More]

  • Image Source: Area Scan Camera; Optical Microscope
  • Feature Resolution: 0.0400
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Mass Storage: 160
CNC Video Measuring System -- iNEXIV VMA-4540
from Nikon Metrology

The VMA-4540V/4540 CNC video measuring system provides a large XYZ stroke and a wide field of view. The touch-probe-ready model VMA-4540 is ideal for a wide variety of industrial measuring applications. The VMA-4540V/4540 is designed for high-accuracy measurement of a variety of work pieces. A wide... [See More]

  • Image Source: Optical Microscope
  • Applications: Electronics or Semiconductor Inspection; Flaw Detection; Materials Analysis; Production & Quality Control
  • System Type: Turnkey / Complete System
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Image Source: Line Scan Camera; Thermal or Infrared (optional feature); Optical Microscope; Confocal Laser
  • Applications: Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control; Thin Film Thickness, Mask Align
  • System Type: Modular / PC-Based
  • Stage Type: None
Imaging Workstations -- IM-6120
from KEYENCE

Wide-field Model [IM-6120] Just place and press even for large targets. Redesigned from the ground up, this dimension measurement system allows measurements for a whole part to be carried out in an instant. The Wide-Field Model gives you a 200mm x 100mm field of view to fit even more parts [See More]

  • Image Source: Area Scan Camera; Optical Microscope
  • Feature Resolution: 0.0200
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Mass Storage: 160