Free Standing Cabinet Pushbutton Enclosures

2 Results
Fiberglass Enclosures
from Saginaw Control & Engineering

Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]

  • Mounting Type: Free Standing; Wall Mount
  • Width: 3.81 to 32.5
  • Length: 6.63 to 39.31
  • Depth: 3.89 to 14.05
Pushbutton Enclosure -- E12PBAM
from Pentair, Inc.

. SLOPED FRONT TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. RAL 7035 LIGHT GRAY COLOR. 15.47 INCH. 15.47 WIDTH IN INCH. 7.78 INCH. 7.78 HEIGHT IN INCH. 6.75 INCH. 6.75 DEPTH IN INCH. UL 508, CSA APPROVAL. PEDESTAL MOUNTING. NEMA 12/13, IP65 ENCLOSURE. 14 GAUGE... [See More]

  • Mounting Type: Free Standing
  • Width: 15.47
  • Length: 7.78
  • Depth: 6.75