Polycarbonate Pushbutton Enclosures

84 Results
Control Station Enclosures -- 1947454
from RS Components, Ltd.

RS PRO CCS00GY00/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 2.76
  • Depth: 2.01
IP65 Latch-Hinged ABS Plastic Box -- BCAP Series
from Takachi Electronics Enclosure Co., Ltd.

IP65 waterproof ABS plastic enclosure with latch/hinged cover. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up 】. White gray ABS cover types : 50 different sizes. Transparent polycarbonate cover types : 46 different... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.54 to 24.8
  • Length: 4.72 to 32.68
  • Depth: 2.76 to 11.22
Tough Enclosures For Industrial Electronics -- IN-BOX
from OKW Enclosures, Inc.

Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.23 to 9.13
  • Length: 3.31 to 11.89
  • Depth: 2.17 to 4.72
Control Station Enclosures -- 1947455
from RS Components, Ltd.

RS PRO CCS00GY01/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 2.76
  • Depth: 2.01
IP65 Latch-Hinged Plastic Box With Key -- BCPK Series
from Takachi Electronics Enclosure Co., Ltd.

IP65 hinged polycarbonate enclosure equipped with key lock latch. Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties. Lockable enclosure best used for tamper prevention in FA, control box, and network communication fields. ***Transparent top cover type (T type)... [See More]

  • Material: Polycarbonate
  • Width: 3.54 to 24.8
  • Length: 4.72 to 32.68
  • Depth: 2.76 to 11.34
Universal IP 66 Plastic Enclosures -- ROBUST-BOX
from OKW Enclosures, Inc.

Universal IP 66 plastic enclosures. Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15 to 9.45
  • Length: 3.15 to 14.17
  • Depth: 2.36 to 6.3
Control Station Enclosures -- 1947456
from RS Components, Ltd.

RS PRO CCS00YW01/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 2.76
  • Depth: 2.01
IP65 Latch-Hinged Polycarbonate Box -- BCPC Series
from Takachi Electronics Enclosure Co., Ltd.

IP65 waterproof polycarbonate enclosure with latch/hinged cover. Made of UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 50 different sizes available. Protection Class : IP65. [See More]

  • Material: Polycarbonate
  • Width: 3.54 to 24.8
  • Length: 4.72 to 32.68
  • Depth: 2.76 to 11.22
Control Station Enclosures -- 1947457
from RS Components, Ltd.

RS PRO CCS03GY00/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 2.76
  • Depth: 2.91
IP65 Plastic Box With Outdoor Roof -- BCAR Series
from Takachi Electronics Enclosure Co., Ltd.

IP65 open/closing type ABS plastic box equipped with latch/hinge system and an easy snap-on roof attachment. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up 】. White gray ABS cover types : 44 different sizes. Transparent... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.54 to 24.8
  • Length: 4.72 to 32.68
  • Depth: 2.76 to 11.22
Control Station Enclosures -- 1947458
from RS Components, Ltd.

RS PRO CCS03GY01/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 2.76
  • Depth: 2.91
IP65 Polycarbonate Box With Out-Door Roof -- BCPR Series
from Takachi Electronics Enclosure Co., Ltd.

IP65 open/closing type polycarbonate box equipped with latch/hinge system and an easy snap-on roof attachment. Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switchbox controls and... [See More]

  • Material: Polycarbonate
  • Width: 3.54 to 24.8
  • Length: 4.72 to 32.68
  • Depth: 2.76 to 11.22
Control Station Enclosures -- 1947459
from RS Components, Ltd.

RS PRO CCS03YW01/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 2.76
  • Depth: 2.91
IP67 Polycarbonate Enclosure -- SPCP Series
from Takachi Electronics Enclosure Co., Ltd.

Waterproof polycarbonate enclosure for superior impact resistance. Available in 28 different sizes, with 2 different cover types (white gray and transparent). Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and more. Protection class : IP66/67. [See More]

  • Material: Polycarbonate
  • Width: 2.95 to 6.89
  • Length: 3.94 to 9.84
  • Depth: 1.38 to 5.91
Control Station Enclosures -- 1947460
from RS Components, Ltd.

RS PRO CCS05GY00/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 4.13
  • Depth: 2.01
IP67 Polycarbonate Enclosure With Metric Knockouts -- SPCM Series
from Takachi Electronics Enclosure Co., Ltd.

IP66/67 waterproof polycarbonate enclosure with knockouts. Molded with metric knock-outs for easy removal for cable entry. Tough polycarbonate material for superior impact resistance. Suitable to be used as terminal junction box, control box, wireless network devices and more. Mountable on walls by... [See More]

  • Material: Polycarbonate
  • Width: 2.95 to 6.89
  • Length: 3.94 to 9.84
  • Depth: 2.36 to 5.91
Control Station Enclosures -- 1947461
from RS Components, Ltd.

RS PRO CCS05GY02/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 4.13
  • Depth: 2.01
Control Station Enclosures -- 1947462
from RS Components, Ltd.

RS PRO CCS06GY00/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 4.13
  • Depth: 2.91
Control Station Enclosures -- 1947463
from RS Components, Ltd.

RS PRO CCS06GY02/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 4.13
  • Depth: 2.91
Control Station Enclosures -- 1947464
from RS Components, Ltd.

RS PRO CCS07GY00/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 5.51
  • Depth: 2.01
Control Station Enclosures -- 1947466
from RS Components, Ltd.

RS PRO CCS09GY00/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 7.28
  • Depth: 2.01
Control Station Enclosures -- 1947467
from RS Components, Ltd.

RS PRO CCS10GY00/RSP [See More]

  • Material: Polycarbonate; Abs
  • Width: 2.76
  • Length: 7.28
  • Depth: 2.91
Control Station Enclosures -- 2175593 [FB1W-111Y from IDEC Corporation]
from RS Components, Ltd.

Idec FB1W-111Y Control Station Enclosure [See More]

  • Material: Polycarbonate; Polycarbonate
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Features: Knockouts
Control Station Enclosures -- 2175602 [FB2W-211Z from IDEC Corporation]
from RS Components, Ltd.

Idec FB2W-211Z Control Station Enclosure [See More]

  • Material: Polycarbonate; Polycarbonate
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Features: Knockouts
Control Station Enclosures -- 2175603 [FB2W-312Z from IDEC Corporation]
from RS Components, Ltd.

Idec FB2W-312Z Control Station Enclosure [See More]

  • Material: Polycarbonate; Polycarbonate
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Features: Knockouts
Control Station Enclosures -- 2175604 [FB3T-000Z from IDEC Corporation]
from RS Components, Ltd.

Idec FB3T-000Z Control Station Enclosure [See More]

  • Material: Polycarbonate; Polycarbonate
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Features: Knockouts
Control Station Enclosures -- 2175605 [FB3W-311Z from IDEC Corporation]
from RS Components, Ltd.

Idec FB3W-311Z Control Station Enclosure [See More]

  • Material: Polycarbonate; Polycarbonate
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Features: Knockouts
Control Station Enclosures -- 2175606 [FB3W-413Z from IDEC Corporation]
from RS Components, Ltd.

Idec FB3W-413Z Control Station Enclosure [See More]

  • Material: Polycarbonate; Polycarbonate
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Features: Knockouts
Control Station Enclosures -- 2175607 [FB3W-512Z from IDEC Corporation]
from RS Components, Ltd.

Idec FB3W-512Z Control Station Enclosure [See More]

  • Material: Polycarbonate; Polycarbonate
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Depth: 0.3937
  • Ingress Protection(IP) Rating Against Moisture: 5
Control Station Enclosures -- 2205205 [XALD01H7 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XALD01H7 [See More]

  • Material: Polycarbonate; Polycarbonate
  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Features: Knockouts
Control Station Enclosures -- 2205206 [XALD102E from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XALD102E [See More]

  • Material: Polycarbonate; Polycarbonate
  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Features: Knockouts
Control Station Enclosures -- 2205210 [XALE1 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XALE1 [See More]

  • Material: Polycarbonate; ABS
  • Ingress Protection(IP) Rating Against Moisture: 4
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Features: Knockouts
Control Station Enclosures -- 2205211 [XALE1W1M from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XALE1W1M [See More]

  • Material: Polycarbonate; ABS
  • Ingress Protection(IP) Rating Against Moisture: 4
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Features: Knockouts
Control Station Enclosures -- 2205212 [XALE2 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XALE2 [See More]

  • Material: Polycarbonate; ABS
  • Ingress Protection(IP) Rating Against Moisture: 4
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Features: Knockouts
Switch Box -- DS-AT-0506
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 1.97
  • Length: 2.56
  • Depth: 2.17
Plastic Box Screw Type -- BC-CGM-081303
from BOXCO Inc.

BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world. [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 5.12
  • Depth: 1.38
Pushbutton Enclosure -- E22CDP1
from Eaton Corporation

POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 3.23 INCH. 3.23 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT... [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 3.23
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
Enclosure, Opaque Cover -- Piccolo UL PC B 65 G
from Fibox Enclosures

Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.56
Pushbutton Enclosure -- Q1PBPCD
from Pentair, Inc.

. POLYCARBONATE MATERIAL. RAL 7035 LIGHT GRAY COLOR. 2.87 INCH. 2.95 INCH. 3.11 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4/4X/12, IP67 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). QLINE[TM] D BRAND. APPLICABLE STANDARD IEC 60529. USED FOR... [See More]

  • Material: Polycarbonate
  • Width: 2.87
  • Length: 2.95
  • Depth: 3.11
Switch Box -- DS-AT-0712
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 2.95
  • Length: 4.92
  • Depth: 2.95
Plastic Box Screw Type -- BC-CGS-050604
from BOXCO Inc.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be... [See More]

  • Material: Polycarbonate
  • Width: 1.97
  • Length: 2.56
  • Depth: 1.77
Pushbutton Enclosure -- E22CDP1Y
from Eaton Corporation

POLYCARBONATE MATERIAL. YELLOW COVER COLOR. 3.15 INCH. 3.15 WIDTH IN INCH. 3.23 INCH. 3.23 HEIGHT IN INCH. UL APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT IN INCH -... [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 3.23
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
Enclosure, Opaque Cover -- Piccolo UL PC C 65 G
from Fibox Enclosures

Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 5.51
  • Depth: 2.56
Switch Box -- DS-AT-0712-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 2.95
  • Length: 4.92
  • Depth: 3.94
Plastic Box Stainless Hinge Type -- BC-CGH-081107
from BOXCO Inc.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing. 3. They can use for a long time by... [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.76
Pushbutton Enclosure -- E22CDP3
from Eaton Corporation

POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 6.3 INCH. 6.3 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 3 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT IN... [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 6.3
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
Enclosure, Opaque Cover -- Piccolo UL PC D 65 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 6.69
  • Depth: 2.56
Switch Box -- DS-AT-0712-2
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 2.95
  • Length: 4.92
  • Depth: 4.92
Plastic Box Stainless Hinge Type -- BC-CGH-203015
from BOXCO Inc.

1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major... [See More]

  • Material: Polycarbonate
  • Width: 7.87
  • Length: 11.81
  • Depth: 5.91
Pushbutton Enclosure -- E22CDP4
from Eaton Corporation

POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 6.3 INCH. 6.3 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 4 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT IN... [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 6.3
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
Enclosure, Opaque Cover -- Piccolo UL PC F 65 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 9.06
  • Depth: 2.56
Switch Box -- DS-AT-0811
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.76
Pushbutton Enclosure -- E22CDP6
from Eaton Corporation

POLYCARBONATE MATERIAL. 4.72 INCH. 4.72 WIDTH IN INCH. 4.8 INCH. 4.8 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 2-ROW HORIZONTAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 6 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.35 INCH. HEIGHT... [See More]

  • Material: Polycarbonate
  • Width: 4.72
  • Length: 4.8
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
Enclosure, Opaque Cover -- Piccolo UL PC H 95 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Switch Box -- DS-AT-0811 (A1)
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.76
Pushbutton Enclosure -- E22CSP2
from Eaton Corporation

POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 4.72 INCH. 4.72 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 2 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 2.36 INCH. HEIGHT... [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 4.72
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
Enclosure, Opaque Cover -- Piccolo UL PC M 95 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Switch Box -- DS-AT-0811-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15
  • Length: 4.33
  • Depth: 3.35
Enclosure, Opaque Cover -- Piccolo UL PC MH 125 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 5.51
  • Length: 9.06
  • Depth: 4.92
Switch Box -- DS-AT-0811-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15
  • Length: 4.33
  • Depth: 1.77
Enclosure, Transparent Cover -- Piccolo UL PC B 65 T
from Fibox Enclosures

Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.56
Switch Box -- DS-AT-0813
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15
  • Length: 5.12
  • Depth: 2.76
Enclosure, Transparent Cover -- Piccolo UL PC C 65 T
from Fibox Enclosures

Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 5.51
  • Depth: 2.56
Switch Box -- DS-AT-0813-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15
  • Length: 5.12
  • Depth: 3.35
Enclosure, Transparent Cover -- Piccolo UL PC D 65 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 6.69
  • Depth: 2.56
Switch Box -- DS-AT-0816
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15
  • Length: 6.3
  • Depth: 3.54
Enclosure, Transparent Cover -- Piccolo UL PC F 65 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 3.15
  • Length: 9.06
  • Depth: 2.56
Switch Box -- DS-AT-0816-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15
  • Length: 6.3
  • Depth: 2.17
Enclosure, Transparent Cover -- Piccolo UL PC H 95 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Switch Box -- DS-AT-0818
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15
  • Length: 7.09
  • Depth: 2.76
Enclosure, Transparent Cover -- Piccolo UL PC M 95 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Switch Box -- DS-AT-0818-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15
  • Length: 7.09
  • Depth: 3.35
Enclosure, Transparent Cover -- Piccolo UL PC MH 125 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Material: Polycarbonate
  • Width: 5.51
  • Length: 9.06
  • Depth: 4.92
Switch Box -- DS-AT-0825
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15
  • Length: 9.84
  • Depth: 2.76
Switch Box -- DS-AT-0825-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15
  • Length: 9.84
  • Depth: 3.35
Switch Box -- DS-AT-1212
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 4.92
  • Length: 4.92
  • Depth: 3.94
Switch Box -- DS-AT-1212-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 4.92
  • Length: 4.92
  • Depth: 2.95
Switch Box -- DS-AT-1217
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 4.92
  • Length: 6.89
  • Depth: 2.95
Switch Box -- DS-AT-1217-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 4.92
  • Length: 6.89
  • Depth: 3.94
Switch Box -- DS-AT-1417
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Switch Box -- DS-AT-1423
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Switch Box -- DS-AT-1520
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 5.91
  • Length: 7.87
  • Depth: 3.94
Switch Box -- DS-AT-1520-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 5.91
  • Length: 7.87
  • Depth: 5.12
Switch Box -- DS-AT-1525
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: Polycarbonate; ABS
  • Width: 5.91
  • Length: 9.84
  • Depth: 3.94