Type 4X Pushbutton Enclosures
from Takachi Electronics Enclosure Co., Ltd.
Low-cost and small-sized screw fastening type waterproof ABS plastic enclosure. Applicable for various uses as Junction box, Wiring pull box, Switch box, Controller and more. 39 different sizes available. Protection class: IP65. Operating temperature : -10 °C ~ +60 °C. Recommended torque :... [See More]
- NEMA Rating: Type 4X
- Width: 1.97 to 8.27
- Length: 1.77 to 7.48
- Depth: 2.56 to 9.06
from Allen-Bradley / Rockwell Automation
800R Push Button Enclosure,Surface,1 Hole,Type 4/4X/13 , Stainless Steel Type 4/4X/13 [See More]
- NEMA Rating: Type 4; Type 4X; Type 13
from Allen-Bradley / Rockwell Automation
800R Push Button Enclosure,Surface,1 Hole,Type 4/4X/13 , Rosite Glass Polyster Type 4/4X/13 [See More]
- NEMA Rating: Type 4; Type 4X; Type 13
from Allen-Bradley / Rockwell Automation
800T and 800H Accessories, Push Button Enclosure, Stainless Steel (#304), 1 Hole with 1 3/4 in. Diameter Hub, Type 4/4X/13 [See More]
- NEMA Rating: Type 4; Type 4X; Type 13
- Material: Steel - Stainless
from Allen-Bradley / Rockwell Automation
800T and 800H Accessories, Push Button Enclosure, Fiberglass, 3 Holes, Type 4/4X/12/13 [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Material: Fiberglass
from Allen-Bradley / Rockwell Automation
800T and 800H Accessories, Push Button Enclosure, Stainless Steel (#304), 0 Holes with 1 3/4 in. Diameter Hub, Type 4/4X/13 [See More]
- NEMA Rating: Type 4; Type 4X; Type 13
- Material: Steel - Stainless
from Allen-Bradley / Rockwell Automation
800R Push Button Enclosure,Surface,4 Hole,Type 4/4X/13 , Stainless Steel Type 4/4X/13 [See More]
- NEMA Rating: Type 4; Type 4X; Type 13
from Allen-Bradley / Rockwell Automation
800R Push Button Enclosure,Surface,4 Hole,Type 4/4X/13 , Rosite Glass Polyster Type 4/4X/13 [See More]
- NEMA Rating: Type 4; Type 4X; Type 13
from Hi-Tech Controls, Inc.
4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: - NC (Normally Closed). One: Spacers [See More]
- NEMA Rating: Type 4; Type 4X
- Width: 4.92
- Length: 3.15
- Depth: 2.24
from Eaton Corporation
3.88 INCH. 3.88 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 2.25 INCH. 2.25 DEPTH IN INCH. UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). COVER TYPE SCREW ON. PROCESS DIE CAST. [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Depth: 2.25
- Width: 3.88
- Features: Knockouts
from Appleton Electric
DEAD END TYPE. 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE. 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/12/7C/7D ENCLOSURE. 10 AMPERE CURRENT RATING. EXPLOSION PROOF,... [See More]
- NEMA Rating: Type 3; Type 4X; Type 7; Type 12
- Features: Explosion Proof
- Material: Polyetherimide
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 3.93
- Length: 6.74
- Depth: 3.88
from Pentair, Inc.
. 304 STAINLESS STEEL MATERIAL. #4 SMOOTH BRUSHED FINISH. 8.5 INCH. 11.75 INCH. 3 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4X/12/13, IP66 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 12 DEVICE HOLE(S). APPLICABLE STANDARD IEC... [See More]
- NEMA Rating: Type 4X; Type 13
- Width: 8.5
- Length: 11.75
- Depth: 3
from Plasti-Bond/Perma-Cote/Korkap
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL. GLACIER GRAY COLOR. 3-13/16 INCH. 6-5/8 INCH. 3-7/8 INCH. UL 50, CUL 50, CSA 22.2 APPROVAL. PANEL MOUNTING. NEMA 1/3R/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 1.21 INCH DIA DEVICE... [See More]
- NEMA Rating: Type 1; Type 3R; Type 4X; Type 6P; Type 12
- Width: 3.81
- Length: 6.62
- Depth: 3.88
from Fibox Enclosures
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 3.15
- Length: 4.33
- Depth: 2.56
from Saginaw Control & Engineering
Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.81 to 32.5
- Length: 6.63 to 39.31
- Depth: 3.89 to 14.05
from Austin Company (The)
304 STAINLESS STEEL MATERIAL. 3-1/2 INCH. 3.5 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30 MM DIA DEVICE HOLE SIZE. 1 DEVICE... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.5
- Length: 3.5
- Depth: 3
from Automation24, Inc.
Stainless steel pushbutton enclosure PBXD2SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD2SS has 2 locations for 22mm pushbuttons, and has dimensions 6x4x5in (HxWxD). The rugged PBXD2SS 304 stainless steel enclosure... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 4
- Length: 6
- Depth: 5
from Stahlin Enclosures
Seven pushbutton layouts are available 1-7 holes. Lift off cover design. Recessed captive stainless steel screws. Notched key hole design. Metal grounding strap furnished. External mounting feet available [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 3.81
- Length: 6.63
- Depth: 3.89
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 3.5 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 1 DEVICE... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.25
- Length: 3.5
- Depth: 2.81
from Hi-Tech Controls, Inc.
4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: NC (Normally Closed). One: Spacers [See More]
- NEMA Rating: Type 4; Type 4X
- Width: 4.92
- Length: 3.15
- Depth: 2.24
from Eaton Corporation
304 STAINLESS STEEL MATERIAL. 3.5 INCH. 3.5 WIDTH IN INCH. 4.5 INCH. 4.5 HEIGHT IN INCH. 2.88 INCH. 2.88 DEPTH IN INCH. UL, CSA APPROVAL. SURFACE MOUNTING. NEMA 4/4X/12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 1-13/64 INCH DIA DEVICE HOLE SIZE. 1 DEVICE... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.5
- Length: 4.5
- Depth: 2.88
from Appleton Electric
DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE. 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/12/7C/7D ENCLOSURE. 10 AMPERE CURRENT RATING. EXPLOSION PROOF,... [See More]
- NEMA Rating: Type 3; Type 4X; Type 7; Type 12
- Features: Explosion Proof
- Material: Polyetherimide
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Pentair, Inc.
. EXTRA DEEP TYPE. 304 STAINLESS STEEL MATERIAL. #4 SMOOTH BRUSHED FINISH. 10.75 INCH. 11.75 INCH. 4.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4X/12/13, IP66 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 4-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 16 DEVICE HOLE(S). [See More]
- NEMA Rating: Type 4X; Type 13
- Width: 10.75
- Length: 11.75
- Depth: 4.75
from Plasti-Bond/Perma-Cote/Korkap
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL. GLACIER GRAY COLOR. 3-13/16 INCH. 6-5/8 INCH. 3-7/8 INCH. UL 50, CUL 50, CSA 22.2 APPROVAL. PANEL MOUNTING. NEMA 1/3R/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 0.875 INCH DIA DEVICE... [See More]
- NEMA Rating: Type 1; Type 3R; Type 4X; Type 6P; Type 12
- Width: 3.81
- Length: 6.62
- Depth: 3.88
from Fibox Enclosures
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 3.15
- Length: 5.51
- Depth: 2.56
from Austin Company (The)
304 STAINLESS STEEL MATERIAL. 9 INCH. 9 WIDTH IN INCH. 11-1/4 INCH. 11.25 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE LOCATION. 30 MM DIA DEVICE HOLE SIZE. 12 DEVICE... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 9
- Length: 11.25
- Depth: 3
from Automation24, Inc.
Stainless steel pushbutton enclosure PBXD3SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD3SS has 3 locations for 22mm pushbuttons, and has dimensions 8x4x5in (HxWxD). The rugged PBXD3SS 304 stainless steel enclosure... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 4
- Length: 8
- Depth: 5
from Stahlin Enclosures
Seven pushbutton arrangements are available 1-7 holes. Lift off cover design. Recessed captive stainless steel screws. Notched key hole design. Metal grounding strap furnished. Sleek unobstructed sidewall design [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 3.81
- Length: 6.63
- Depth: 3.89
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 5.75 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 2... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.25
- Length: 5.75
- Depth: 2.81
from Hi-Tech Controls, Inc.
4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Green, Momentary - Flush. Contact: One: NO (Normally Open). One: Spacers [See More]
- NEMA Rating: Type 4; Type 4X
- Width: 4.92
- Length: 3.15
- Depth: 2.24
from Eaton Corporation
POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 3.23 INCH. 3.23 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.15
- Length: 3.23
- Material: Polycarbonate
from Appleton Electric
DEAD END TYPE. 3NO-3NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE. 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/12/7C/7D ENCLOSURE. 10 AMPERE CURRENT RATING. EXPLOSION PROOF,... [See More]
- NEMA Rating: Type 3; Type 4X; Type 7; Type 12
- Features: Explosion Proof
- Material: Polyetherimide
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Pentair, Inc.
. EXTRA DEEP TYPE. 304 STAINLESS STEEL MATERIAL. #4 SMOOTH BRUSHED FINISH. 4 INCH. 4 INCH. 4.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4X/12/13, IP66 ENCLOSURE. 16 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). APPLICABLE... [See More]
- NEMA Rating: Type 4X; Type 13
- Width: 4
- Length: 4
- Depth: 4.75
from Plasti-Bond/Perma-Cote/Korkap
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL. GLACIER GRAY COLOR. 7.52 INCH. 7.52 INCH. 4.72 INCH. UL 50, CUL 50, CSA 22.2 APPROVAL. INTEGRAL FLANGE MOUNTING. NEMA 1/3/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 2-ROW VERTICAL DEVICE HOLE LOCATION. 1.21 INCH DIA... [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 7.52
- Length: 7.52
- Depth: 4.72
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 3.15
- Length: 6.69
- Depth: 2.56
from Automation24, Inc.
Stainless steel pushbutton enclosure PBXD4SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD4SS has 4 locations for 22mm pushbuttons, and has dimensions 10x4x5in (HxWxD). The rugged PBXD4SS 304 stainless steel enclosure... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 4
- Length: 10
- Depth: 5
from Stahlin Enclosures
7 pushbutton arrangements are available 4-25 holes. Lift off cover design. Stainless steel beaded cover retention chain. Notched keyhole design. Metal grounding strap furnished. 22 mm holes also available as modification [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 7.5
- Length: 7.5
- Depth: 4.75
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 8 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 3 DEVICE... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.25
- Length: 8
- Depth: 2.81
from Hi-Tech Controls, Inc.
3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: - NC (Normally Closed). One: Spacers [See More]
- NEMA Rating: Type 4; Type 4X
- Width: 3.15
- Length: 2.95
- Depth: 2.24
from Eaton Corporation
POLYCARBONATE MATERIAL. YELLOW COVER COLOR. 3.15 INCH. 3.15 WIDTH IN INCH. 3.23 INCH. 3.23 HEIGHT IN INCH. UL APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT IN INCH -... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.15
- Length: 3.23
- Material: Polycarbonate
from Appleton Electric
FEED THROUGH TYPE. 1NO-1NC, MOMENTARY CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. STAINLESS STEEL ENCLOSURE MATERIAL. CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, NEMA 4X, IP66 ENCLOSURE. START/STOP/EMERGENCY STOP LEGEND. FRONT OPERATED PUSHBUTTON OPERATOR TYPE. TWO GANG BOX TYPE. UNICODE[R]... [See More]
- NEMA Rating: Type 4X
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Features: Explosion Proof
from Pentair, Inc.
. POLYCARBONATE MATERIAL. RAL 7035 LIGHT GRAY COLOR. 2.87 INCH. 2.95 INCH. 3.11 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4/4X/12, IP67 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). QLINE[TM] D BRAND. APPLICABLE STANDARD IEC 60529. USED FOR... [See More]
- NEMA Rating: Type 4; Type 4X
- Width: 2.87
- Length: 2.95
- Depth: 3.11
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 3.15
- Length: 9.06
- Depth: 2.56
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 10.25 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 4... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.25
- Length: 10.25
- Depth: 2.81
from Hi-Tech Controls, Inc.
3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: NC (Normally Closed). One: Spacers [See More]
- NEMA Rating: Type 4; Type 4X
- Width: 3.15
- Length: 2.95
- Depth: 2.24
from Eaton Corporation
POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 6.3 INCH. 6.3 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 3 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT IN... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.15
- Length: 6.3
- Material: Polycarbonate
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 5.51
- Length: 6.69
- Depth: 3.74
from Wiegmann
. STANDARD, EXTRA DEEP TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 4 INCH. 8 INCH. 4.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 3... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 4
- Length: 8
- Depth: 4.81
from Hi-Tech Controls, Inc.
3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Green, Momentary - Flush. Contact: One: NO (Normally Open). One: Spacers [See More]
- NEMA Rating: Type 4; Type 4X
- Width: 3.15
- Length: 2.95
- Depth: 2.24
from Eaton Corporation
POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 6.3 INCH. 6.3 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 4 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT IN... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.15
- Length: 6.3
- Material: Polycarbonate
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 5.51
- Length: 9.06
- Depth: 3.74
from Hi-Tech Controls, Inc.
6.89"(W) x 3.14"(H) x 2.24"(D). Buttons: Two Green, Momentary - Flush. One Red, Momentary - Flush. Contacts: Two: NO (Normally Open). One: NC (Normally Closed). Three: Spacers [See More]
- NEMA Rating: Type 4; Type 4X
- Width: 6.89
- Length: 3.14
- Depth: 2.24
from Eaton Corporation
POLYCARBONATE MATERIAL. 4.72 INCH. 4.72 WIDTH IN INCH. 4.8 INCH. 4.8 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 2-ROW HORIZONTAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 6 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.35 INCH. HEIGHT... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 4.72
- Length: 4.8
- Material: Polycarbonate
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 5.51
- Length: 9.06
- Depth: 4.92
from Hi-Tech Controls, Inc.
4.92"(W) x 3.14"(H) x 2.24"(D). Buttons: One Green, Momentary - Flush. One Red, Momentary - Flush. Contacts: One: NO (Normally Open). One: NC (Normally Closed). Two: Spacers [See More]
- NEMA Rating: Type 4; Type 4X
- Width: 4.92
- Length: 3.14
- Depth: 2.24
from Eaton Corporation
POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 4.72 INCH. 4.72 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 2 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 2.36 INCH. HEIGHT... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.15
- Length: 4.72
- Material: Polycarbonate
from Fibox Enclosures
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 3.15
- Length: 4.33
- Depth: 2.56
from Eaton Corporation
3.88 INCH. 3.88 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 2.25 INCH. 2.25 DEPTH IN INCH. UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). APPLICABLE STANDARD FDA 3-A. COVER... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Depth: 2.25
- Width: 3.88
- Features: Knockouts
from Fibox Enclosures
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 3.15
- Length: 5.51
- Depth: 2.56
from Eaton Corporation
3.88 INCH. 3.88 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). APPLICABLE STANDARD FDA 3-A. COVER TYPE... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Features: Knockouts
- Width: 3.88
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 3.15
- Length: 6.69
- Depth: 2.56
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 3.15
- Length: 9.06
- Depth: 2.56
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 5.51
- Length: 6.69
- Depth: 3.74
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 5.51
- Length: 9.06
- Depth: 3.74
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 5.51
- Length: 9.06
- Depth: 4.92