Hinged Cover Pushbutton Enclosures
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]
- Features: Hinged Cover; EMI/RFI (optional feature); RoHS Compliant
- Width: 2.55 to 12.59
- Length: 1.96 to 25.19
- Depth: 1.57 to 4.72
from Takachi Electronics Enclosure Co., Ltd.
IP65 waterproof ABS plastic enclosure with latch/hinged cover. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up 】. White gray ABS cover types : 50 different sizes. Transparent polycarbonate cover types : 46 different... [See More]
- Features: Hinged Cover
- Width: 3.54 to 24.8
- Length: 4.72 to 32.68
- Depth: 2.76 to 11.22
from Rolec Enclosures Inc.
IP 65, IP 66. aluFACE is a robust and highly versatile range of command and control enclosures which feature fixed or hinged front sections. The enclosures are ideal all types of industrial controls and display technology. The aluFACE range is available in six different versions with diecast... [See More]
- Features: Hinged Cover; EMI/RFI (optional feature); Locking; RoHS Compliant
- Width: 4.72 to 12.59
- Length: 4.72 to 25.19
- Depth: 3.14 to 5.31
from Takachi Electronics Enclosure Co., Ltd.
IP65 hinged polycarbonate enclosure equipped with key lock latch. Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties. Lockable enclosure best used for tamper prevention in FA, control box, and network communication fields. ***Transparent top cover type (T type)... [See More]
- Features: Hinged Cover; Locking
- Width: 3.54 to 24.8
- Length: 4.72 to 32.68
- Depth: 2.76 to 11.34
from Rolec Enclosures Inc.
IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]
- Features: Hinged Cover; Flame Retardant; Locking; RoHS Compliant
- Width: 2.95 to 15.94
- Length: 3.14 to 15.74
- Depth: 2.16 to 4.72
from Takachi Electronics Enclosure Co., Ltd.
IP65 waterproof polycarbonate enclosure with latch/hinged cover. Made of UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 50 different sizes available. Protection Class : IP65. [See More]
- Features: Hinged Cover
- Width: 3.54 to 24.8
- Length: 4.72 to 32.68
- Depth: 2.76 to 11.22
from Takachi Electronics Enclosure Co., Ltd.
IP65 open/closing type ABS plastic box equipped with latch/hinge system and an easy snap-on roof attachment. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up 】. White gray ABS cover types : 44 different sizes. Transparent... [See More]
- Features: Hinged Cover
- Width: 3.54 to 24.8
- Length: 4.72 to 32.68
- Depth: 2.76 to 11.22
from Takachi Electronics Enclosure Co., Ltd.
IP65 open/closing type polycarbonate box equipped with latch/hinge system and an easy snap-on roof attachment. Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switchbox controls and... [See More]
- Features: Hinged Cover
- Width: 3.54 to 24.8
- Length: 4.72 to 32.68
- Depth: 2.76 to 11.22
from Takachi Electronics Enclosure Co., Ltd.
Easy access to the inside of the case with open/closing cover. Both with and without key lock types are available. Suitable for touch panel display, industrial control equipment and many others. Aluminum utility box stylishly designed with beveled edges, composed of extruded aluminum frames,... [See More]
- Features: Hinged Cover; Carrying Handle
- Width: 5.91 to 15.75
- Length: 5.91 to 23.62
- Depth: 1.98 to 5.92
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 2.95
- Length: 4.92
- Depth: 2.95
from BOXCO Inc.
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing. 3. They can use for a long time by... [See More]
- Features: Hinged Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
- Width: 3.15
- Length: 4.33
- Depth: 2.76
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI (optional feature); Grounding Strap
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Saginaw Control & Engineering
Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]
- Features: Hinged Cover; Screw-on Cover; Viewing Door / Window
- Width: 3.81 to 32.5
- Length: 6.63 to 39.31
- Depth: 3.89 to 14.05
from Ralston Metal Products Limited
Application. Ralston ’s PB89 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB89 are applied where the installation requires extra depth and an inner back panel. Construction. All PB89... [See More]
- Features: Hinged Cover; Screw-on Cover
- Width: 7.25
- Length: 10.5
- Depth: 6
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 2.95
- Length: 4.92
- Depth: 3.94
from BOXCO Inc.
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major... [See More]
- Features: Hinged Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
- Width: 7.87
- Length: 11.81
- Depth: 5.91
from Saginaw Control & Engineering
Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]
- Features: Hinged Cover; Screw-on Cover; Knockouts
- Width: 3.25 to 37.38
- Length: 3.5 to 72
- Depth: 2.75 to 24
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 2.95
- Length: 4.92
- Depth: 4.92
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature)
- Width: 3.15
- Length: 4.33
- Depth: 2.76
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 3.15
- Length: 4.33
- Depth: 2.76
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature)
- Width: 3.15
- Length: 4.33
- Depth: 3.35
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 3.15
- Length: 5.12
- Depth: 2.76
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 3.15
- Length: 5.12
- Depth: 3.35
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 3.15
- Length: 7.09
- Depth: 2.76
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 3.15
- Length: 7.09
- Depth: 3.35
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 3.15
- Length: 9.84
- Depth: 2.76
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 3.15
- Length: 9.84
- Depth: 3.35
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 4.92
- Length: 4.92
- Depth: 3.94
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 4.92
- Length: 4.92
- Depth: 2.95
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 4.92
- Length: 6.89
- Depth: 2.95
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 5.51
- Length: 6.89
- Depth: 3.94
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 5.51
- Length: 6.69
- Depth: 3.74
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 5.91
- Length: 9.06
- Depth: 3.74
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 5.91
- Length: 7.87
- Depth: 3.94
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 5.91
- Length: 7.87
- Depth: 5.12
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 5.91
- Length: 9.84
- Depth: 3.94
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 5.91
- Length: 9.84
- Depth: 5.12
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 6.89
- Length: 6.89
- Depth: 2.95
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 6.89
- Length: 6.89
- Depth: 3.94
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Features: Hinged Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
- Width: 6.89
- Length: 6.89
- Depth: 4.92