Viewing Door / Window Pushbutton Enclosures
from OKW Enclosures, Inc.
Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]
- Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); Viewing Door / Window; RoHS Compliant
- Width: 3.23 to 9.13
- Length: 3.31 to 11.89
- Depth: 2.17 to 4.72
from Saginaw Control & Engineering
Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]
- Features: Hinged Cover; Screw-on Cover; Viewing Door / Window
- Width: 3.81 to 32.5
- Length: 6.63 to 39.31
- Depth: 3.89 to 14.05
from BOXCO Inc.
BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world. [See More]
- Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); Viewing Door / Window; RoHS Compliant
- Width: 3.15
- Length: 5.12
- Depth: 1.38
from Fibox Enclosures
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 3.15
- Length: 4.33
- Depth: 2.56
from BOXCO Inc.
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be... [See More]
- Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); Viewing Door / Window; RoHS Compliant
- Width: 1.97
- Length: 2.56
- Depth: 1.77
from Fibox Enclosures
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 3.15
- Length: 5.51
- Depth: 2.56
from BOXCO Inc.
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability. [See More]
- Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); Viewing Door / Window; RoHS Compliant
- Width: 7.48
- Length: 7.48
- Depth: 5.12
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 3.15
- Length: 6.69
- Depth: 2.56
from BOXCO Inc.
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing. 3. They can use for a long time by... [See More]
- Features: Hinged Cover; Locking (optional feature); Ventilated (optional feature); Viewing Door / Window; RoHS Compliant
- Width: 3.15
- Length: 4.33
- Depth: 2.76
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 3.15
- Length: 9.06
- Depth: 2.56
from BOXCO Inc.
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major... [See More]
- Features: Hinged Cover; Locking (optional feature); Ventilated (optional feature); Viewing Door / Window; RoHS Compliant
- Width: 7.87
- Length: 11.81
- Depth: 5.91
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 5.51
- Length: 6.69
- Depth: 3.74
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 5.51
- Length: 9.06
- Depth: 3.74
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 5.51
- Length: 9.06
- Depth: 4.92