Square Pushbutton Enclosures

23 Results
Aluminum Enclosures -- aluKOM
from Rolec Enclosures Inc.

IP 66. aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure, it is ideal for mounting all types of electronic and electrical components. The large range of sizes is... [See More]

  • Shape: Rectangular; Square
  • Width: 1.77 to 12.2
  • Length: 1.96 to 23.62
  • Depth: 1.18 to 4.33
Aluminum Enclosures -- aluNORM
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]

  • Shape: Rectangular; Square
  • Width: 2.55 to 12.59
  • Length: 1.96 to 25.19
  • Depth: 1.57 to 4.72
Polyester Enclosures -- polyKOM
from Rolec Enclosures Inc.

IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]

  • Shape: Rectangular; Square
  • Width: 2.95 to 15.94
  • Length: 3.14 to 15.74
  • Depth: 2.16 to 4.72
Polyester Enclosures -- polyTOP
from Rolec Enclosures Inc.

IP 66 - Optional: IP 67. polyTOP is a range of IP 66 enclosures made of highly resistant glass-fibre reinforced polyester. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include corrosion-resistant polyamide... [See More]

  • Shape: Rectangular; Square
  • Width: 3.22 to 15.9
  • Length: 3.22 to 15.9
  • Depth: 2.36 to 6.29
Switch Box -- DS-AG-1010
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Shape: Rectangular; Square
  • Width: 3.94
  • Length: 3.94
  • Depth: 3.94
Plastic Box Screw Type -- BC-AGM-131303
from BOXCO Inc.

BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world. [See More]

  • Shape: Square
  • Width: 5.12
  • Length: 5.12
  • Depth: 1.38
Pushbutton Enclosure Series -- F4PBW
from Stahlin Enclosures

7 pushbutton arrangements are available 4-25 holes. Lift off cover design. Stainless steel beaded cover retention chain. Notched keyhole design. Metal grounding strap furnished. 22 mm holes also available as modification [See More]

  • Shape: Rectangular; Square
  • Width: 7.5
  • Length: 7.5
  • Depth: 4.75
Fiberglass Enclosures
from Saginaw Control & Engineering

Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]

  • Shape: Rectangular; Square
  • Width: 3.81 to 32.5
  • Length: 6.63 to 39.31
  • Depth: 3.89 to 14.05
22mm Extra Deep Push Button Lift Cover -- PB37-1-22
from Ralston Metal Products Limited

Application. Ralston ’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights. PB37-22 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]

  • Shape: Rectangular; Square
  • Width: 4
  • Length: 4
  • Depth: 4.75
Switch Box -- DS-AG-1212
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Shape: Rectangular; Square
  • Width: 4.92
  • Length: 4.92
  • Depth: 3.94
Plastic Box Screw Type -- BC-AGS-080806
from BOXCO Inc.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be... [See More]

  • Shape: Square
  • Width: 3.15
  • Length: 3.15
  • Depth: 2.36
Wall-Mount Enclosures
from Saginaw Control & Engineering

Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]

  • Shape: Rectangular; Square
  • Width: 3.25 to 37.38
  • Length: 3.5 to 72
  • Depth: 2.75 to 24
30mm Extra Deep Push Button Lift Cover -- PB37-1-30
from Ralston Metal Products Limited

Application. Ralston ’s PB37-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB37-30 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]

  • Shape: Rectangular; Square
  • Width: 4
  • Length: 4
  • Depth: 4.75
Switch Box -- DS-AG-1212-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Shape: Rectangular; Square
  • Width: 4.92
  • Length: 4.92
  • Depth: 2.95
Plastic Box Screw Type -- BC-AGS-191913
from BOXCO Inc.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability. [See More]

  • Shape: Square
  • Width: 7.48
  • Length: 7.48
  • Depth: 5.12
Blank Extra Deep Push Button Lift Cover -- PB37-1-BC
from Ralston Metal Products Limited

Ralston ’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. [See More]

  • Shape: Rectangular; Square
  • Width: 4
  • Length: 4
  • Depth: 4.75
Switch Box -- DS-AG-1717
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Shape: Rectangular; Square
  • Width: 6.89
  • Length: 6.89
  • Depth: 2.95
Plastic Box Stainless Hinge Type -- BC-AGH-101007
from BOXCO Inc.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing. 3. They can use for a long time by... [See More]

  • Shape: Square
  • Width: 3.94
  • Length: 3.94
  • Depth: 2.95
Switch Box -- DS-AG-1717-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Shape: Rectangular; Square
  • Width: 6.89
  • Length: 6.89
  • Depth: 3.94
Plastic Box Unit Hinge Type (P Series) -- BC-AGP-151512
from BOXCO Inc.

1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major... [See More]

  • Shape: Square
  • Width: 5.91
  • Length: 5.91
  • Depth: 4.72
Switch Box -- DS-AG-1717-2
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Shape: Rectangular; Square
  • Width: 6.89
  • Length: 6.89
  • Depth: 4.92
Switch Box -- DS-AG-2020-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Shape: Rectangular; Square
  • Width: 7.87
  • Length: 7.87
  • Depth: 3.74
Switch Box -- DS-AGH-2020-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Shape: Rectangular; Square
  • Width: 7.87
  • Length: 7.87
  • Depth: 3.74