Stainless Steel Pushbutton Enclosures
from BARTEC
Increased safety Ex ed Control stations BARTEC ESACS.. and ESXCS.. series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. The protection mode are: Increased safety “e... [See More]
- Material: Aluminum; Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Allen-Bradley / Rockwell Automation
800T and 800H Accessories, Push Button Enclosure, Stainless Steel (#304), 1 Hole with 1 3/4 in. Diameter Hub, Type 4/4X/13 [See More]
- Material: Steel - Stainless
- NEMA Rating: Type 4; Type 4X; Type 13
from Allen-Bradley / Rockwell Automation
800T and 800H Accessories, Push Button Enclosure, Stainless Steel (#304), 0 Holes with 1 3/4 in. Diameter Hub, Type 4/4X/13 [See More]
- Material: Steel - Stainless
- NEMA Rating: Type 4; Type 4X; Type 13
from Appleton Electric
FEED THROUGH TYPE. 1NO-1NC, MOMENTARY CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. STAINLESS STEEL ENCLOSURE MATERIAL. CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, NEMA 4X, IP66 ENCLOSURE. START/STOP/EMERGENCY STOP LEGEND. FRONT OPERATED PUSHBUTTON OPERATOR TYPE. TWO GANG BOX TYPE. UNICODE[R]... [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 4X
- Features: Explosion Proof
from Pentair, Inc.
. 304 STAINLESS STEEL MATERIAL. #4 SMOOTH BRUSHED FINISH. 8.5 INCH. 11.75 INCH. 3 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4X/12/13, IP66 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 12 DEVICE HOLE(S). APPLICABLE STANDARD IEC... [See More]
- Material: Steel - Stainless
- Width: 8.5
- Length: 11.75
- Depth: 3
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 3.5 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 1 DEVICE... [See More]
- Material: Steel - Stainless
- Width: 3.25
- Length: 3.5
- Depth: 2.81
from Automation24, Inc.
Stainless steel pushbutton enclosure PBXD2SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD2SS has 2 locations for 22mm pushbuttons, and has dimensions 6x4x5in (HxWxD). The rugged PBXD2SS 304 stainless steel enclosure... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 4
- Length: 6
- Depth: 5
from Austin Company (The)
304 STAINLESS STEEL MATERIAL. 3-1/2 INCH. 3.5 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30 MM DIA DEVICE HOLE SIZE. 1 DEVICE... [See More]
- Material: Steel - Stainless
- Width: 3.5
- Length: 3.5
- Depth: 3
from Rittal North America LLC
The NEMA rated PB series pushbutton box enclosure is designed for indoor use to house pushbuttons, selector switches, and pilot lights. This enclosure protects equipment from dirt, dust, sprayed water, oil, and coolants. [See More]
- Material: Steel; Steel - Stainless; Stainless steel 1.4301 (AISI 304)
from Pentair, Inc.
. EXTRA DEEP TYPE. 304/316 STAINLESS STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. RAL 7035 LIGHT GRAY COLOR. 8.72 INCH. 8.72 WIDTH IN INCH. 12.75 INCH. 12.75 HEIGHT IN INCH. 4.75 INCH. 4.75 DEPTH IN INCH. UL 508, CSA, JIC EGP-1-1967 APPROVAL. WALL MOUNTING. NEMA 12/13,... [See More]
- Material: Steel - Stainless
- Width: 8.72
- Length: 12.75
- Depth: 4.75
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 8.5 INCH. 8.5 WIDTH IN INCH. 11.75 INCH. 11.75 HEIGHT IN INCH. 3.09 INCH. 3.09 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 4-ROW VERTICAL DEVICE... [See More]
- Material: Steel - Stainless
- Width: 8.5
- Length: 11.75
- Depth: 3.09
from Automation24, Inc.
Stainless steel pushbutton enclosure PBXD3SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD3SS has 3 locations for 22mm pushbuttons, and has dimensions 8x4x5in (HxWxD). The rugged PBXD3SS 304 stainless steel enclosure... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 4
- Length: 8
- Depth: 5
from Austin Company (The)
304 STAINLESS STEEL MATERIAL. 9 INCH. 9 WIDTH IN INCH. 11-1/4 INCH. 11.25 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE LOCATION. 30 MM DIA DEVICE HOLE SIZE. 12 DEVICE... [See More]
- Material: Steel - Stainless
- Width: 9
- Length: 11.25
- Depth: 3
from Pentair, Inc.
. EXTRA DEEP TYPE. 304 STAINLESS STEEL MATERIAL. #4 SMOOTH BRUSHED FINISH. 10.75 INCH. 11.75 INCH. 4.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4X/12/13, IP66 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 4-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 16 DEVICE HOLE(S). [See More]
- Material: Steel - Stainless
- Width: 10.75
- Length: 11.75
- Depth: 4.75
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 5.75 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 2... [See More]
- Material: Steel - Stainless
- Width: 3.25
- Length: 5.75
- Depth: 2.81
from Automation24, Inc.
Stainless steel pushbutton enclosure PBXD4SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD4SS has 4 locations for 22mm pushbuttons, and has dimensions 10x4x5in (HxWxD). The rugged PBXD4SS 304 stainless steel enclosure... [See More]
- Material: Steel - Stainless; 304 stainless steel
- Width: 4
- Length: 10
- Depth: 5
from Pentair, Inc.
. EXTRA DEEP TYPE. 304 STAINLESS STEEL MATERIAL. #4 SMOOTH BRUSHED FINISH. 4 INCH. 4 INCH. 4.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4X/12/13, IP66 ENCLOSURE. 16 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). APPLICABLE... [See More]
- Material: Steel - Stainless
- Width: 4
- Length: 4
- Depth: 4.75
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 8 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 3 DEVICE... [See More]
- Material: Steel - Stainless
- Width: 3.25
- Length: 8
- Depth: 2.81
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 10.25 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 4... [See More]
- Material: Steel - Stainless
- Width: 3.25
- Length: 10.25
- Depth: 2.81
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 6.25 INCH. 6.25 WIDTH IN INCH. 9.5 INCH. 9.5 HEIGHT IN INCH. 3.09 INCH. 3.09 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 2-ROW VERTICAL DEVICE... [See More]
- Material: Steel - Stainless
- Width: 6.25
- Length: 9.5
- Depth: 3.09
from Wiegmann
. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 8.5 INCH. 8.5 WIDTH IN INCH. 9.5 INCH. 9.5 HEIGHT IN INCH. 3.09 INCH. 3.09 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 3-ROW VERTICAL DEVICE HOLE... [See More]
- Material: Steel - Stainless
- Width: 8.5
- Length: 9.5
- Depth: 3.09
from Wiegmann
. STANDARD, EXTRA DEEP TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 4 INCH. 8 INCH. 4.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 3... [See More]
- Material: Steel - Stainless
- Width: 4
- Length: 8
- Depth: 4.81