Type 6 Pushbutton Enclosures

87 Results
Aluminum Enclosures -- aluKOM
from Rolec Enclosures Inc.

IP 66. aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure, it is ideal for mounting all types of electronic and electrical components. The large range of sizes is... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 1.77 to 12.2
  • Length: 1.96 to 23.62
  • Depth: 1.18 to 4.33
Modern IP 66 Plastic Electronic Enclosures -- SMART-BOX
from OKW Enclosures, Inc.

Advanced IP 66 plastic enclosures. The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings. high-quality material ASA+PC (UL 94 V-0) for... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.54 to 6.69
  • Length: 4.72 to 11.02
  • Depth: 1.97 to 2.36
ESACS - ESXCS control station -- increased safety ex ed control stations
from BARTEC

Increased safety Ex ed Control stations BARTEC ESACS.. and ESXCS.. series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. The protection mode are: Increased safety “e... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Material: Aluminum; Steel - Stainless
Control Station Enclosures -- 1038556 [3SU1801-1AA00-1AA1 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1801-1AA00-1AA1 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.35
  • Length: 3.35
  • Depth: 2.52
PB Series Enclosures -- 153-901
from Altech Corp.

Pushbutton enclosure for one 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.7
  • Length: 3.7
  • Depth: 3.19
Aluminum Enclosures -- aluNORM
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 2.55 to 12.59
  • Length: 1.96 to 25.19
  • Depth: 1.57 to 4.72
Tough Enclosures For Industrial Electronics -- IN-BOX
from OKW Enclosures, Inc.

Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.23 to 9.13
  • Length: 3.31 to 11.89
  • Depth: 2.17 to 4.72
Control Station Enclosures -- 1038557 [3SU1851-0AA00-0AA2 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1851-0AA00-0AA2 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 2.52
  • Length: 3.35
  • Depth: 3.52
PB Series Enclosures -- 153-902
from Altech Corp.

Pushbutton enclosure for two 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.7
  • Length: 5.12
  • Depth: 3.19
Aluminum Enclosures -- aluTWIN
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment. The design offers the option of installing the electronics and terminals in separate sections to protect them from each other during... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.93 to 9.44
  • Length: 6.53 to 9.44
  • Depth: 2.16 to 4.05
Universal IP 66 Plastic Enclosures -- ROBUST-BOX
from OKW Enclosures, Inc.

Universal IP 66 plastic enclosures. Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.15 to 9.45
  • Length: 3.15 to 14.17
  • Depth: 2.36 to 6.3
Control Station Enclosures -- 159343 [3SU1801-0AR00-2AB1 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1801-0AR00-2AB1 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Material: Plastic
  • Depth: 2.95
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
PB Series Enclosures -- 153-903
from Altech Corp.

Pushbutton enclosure for three 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.7
  • Length: 7.09
  • Depth: 3.19
Aluminum Enclosures -- conTROL
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.33
  • Length: 5.11 to 7.07
  • Depth: 2.16 to 3.07
Control Station Enclosures -- 159352 [3SU1802-0AM00-2AB1 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1802-0AM00-2AB1 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Material: Plastic
  • Length: 2.95
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
PB Series Enclosures -- 153-904
from Altech Corp.

Pushbutton enclosure for four 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.7
  • Length: 7.09
  • Depth: 3.19
Command Enclosures -- aluFACE
from Rolec Enclosures Inc.

IP 65, IP 66. aluFACE is a robust and highly versatile range of command and control enclosures which feature fixed or hinged front sections. The enclosures are ideal all types of industrial controls and display technology. The aluFACE range is available in six different versions with diecast... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 5; 6
  • Width: 4.72 to 12.59
  • Length: 4.72 to 25.19
  • Depth: 3.14 to 5.31
Control Station Enclosures -- 159353 [3SU1802-0AN00-2AB1 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1802-0AN00-2AB1 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Material: Plastic
  • Length: 2.95
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
PB Series Enclosures -- 153-905
from Altech Corp.

Pushbutton enclosure for five 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.7
  • Length: 7.09
  • Depth: 3.19
Polyester Enclosures -- polyTOP
from Rolec Enclosures Inc.

IP 66 - Optional: IP 67. polyTOP is a range of IP 66 enclosures made of highly resistant glass-fibre reinforced polyester. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include corrosion-resistant polyamide... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.22 to 15.9
  • Length: 3.22 to 15.9
  • Depth: 2.36 to 6.29
Control Station Enclosures -- 159364 [3SU1803-0AT00-2AB1 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1803-0AT00-2AB1 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Material: Plastic
  • Length: 2.95
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Control Station Enclosures -- 1611521
from RS Components, Ltd.

RS PRO PB1/75-S304-22.5 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 1.97
  • Length: 2.95
  • Depth: 2.95
Control Station Enclosures -- 1611522
from RS Components, Ltd.

RS PRO PB2-S304-22.5 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.35
  • Length: 3.94
  • Depth: 6.3
Control Station Enclosures -- 1611523
from RS Components, Ltd.

RS PRO PB3-S304-22.5 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.35
  • Length: 3.94
  • Depth: 8.66
Control Station Enclosures -- 1611524
from RS Components, Ltd.

RS PRO SR-PB1-S Push Button Enclosure [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.35
  • Length: 4.53
  • Depth: 4.53
Control Station Enclosures -- 1828655
from RS Components, Ltd.

RS PRO TJ-AG-0808-K1 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.15
  • Length: 2.36
  • Depth: 3.15
Control Station Enclosures -- 1828656
from RS Components, Ltd.

RS PRO TJ-AG-0813-K2 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 5.12
  • Length: 2.76
  • Depth: 3.15
Control Station Enclosures -- 1828657
from RS Components, Ltd.

RS PRO TJ-AG-0818-K3 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 7.09
  • Length: 2.76
  • Depth: 3.15
Control Station Enclosures -- 1828658
from RS Components, Ltd.

RS PRO TJ-AG-0825-K4 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 9.84
  • Length: 2.76
  • Depth: 3.15
Control Station Enclosures -- 1837301 [3SU1851-1AA00-1AA1 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1851-1AA00-1AA1 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.52
  • Length: 3.35
  • Depth: 2.68
Control Station Enclosures -- 1932706 [3SU1802-0AA00-0AB2 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1802-0AA00-0AB2 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.35
  • Length: 4.49
  • Depth: 2.52
Control Station Enclosures -- 1934202 [3SU1851-0AA00-0AC1 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1851-0AA00-0AC1 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Depth: 4.43
  • Width: 3.35
  • Material: Metal
Control Station Enclosures -- 2100780 [45-410.1401 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 45-410.1401 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Material: Plastic
  • Length: 3.35
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Control Station Enclosures -- 2100781 [45-420.1401 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 45-420.1401 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Material: Plastic
  • Length: 3.35
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Control Station Enclosures -- 2100794 [61-9480.5 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 61-9480.5 Control Station Enclosure [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 2.56
  • Length: 2.56
  • Material: Plastic
Control Station Enclosures -- 2100808 [704.945.0 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 704.945.0 Control Station Enclosure [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Material: Plastic
  • Length: 3.7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Control Station Enclosures -- 2100810 [704.945.7 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 704.945.7 Control Station Enclosure [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Material: Plastic
  • Length: 3.7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Control Station Enclosures -- 2100811 [704.945.8 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 704.945.8 Control Station Enclosure [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Material: Plastic
  • Length: 3.7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Control Station Enclosures -- 2205205 [XALD01H7 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XALD01H7 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Material: Polycarbonate; Polycarbonate
  • Features: Knockouts
Control Station Enclosures -- 2205206 [XALD102E from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XALD102E [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Material: Polycarbonate; Polycarbonate
  • Features: Knockouts
Plastic Box Screw Type -- BC-AGM-081303
from BOXCO Inc.

BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 5.12
  • Depth: 1.38
Pushbutton Enclosure -- E12PBGSS
from Pentair, Inc.

. 304 STAINLESS STEEL MATERIAL. #4 SMOOTH BRUSHED FINISH. 8.5 INCH. 11.75 INCH. 3 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4X/12/13, IP66 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 12 DEVICE HOLE(S). APPLICABLE STANDARD IEC... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 8.5
  • Length: 11.75
  • Depth: 3
Fiberglass Enclosures
from Saginaw Control & Engineering

Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.81 to 32.5
  • Length: 6.63 to 39.31
  • Depth: 3.89 to 14.05
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM1PB
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.93
  • Length: 6.74
  • Depth: 3.88
Die-Cast Aluminum One Button Enclosure -- MC-1B-NC-F
from Hi-Tech Controls, Inc.

4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: - NC (Normally Closed). One: Spacers [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 4.92
  • Length: 3.15
  • Depth: 2.24
Switch Box -- DS-AG-0506
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 1.97
  • Length: 2.56
  • Depth: 2.17
Plastic Box Screw Type -- BC-AGS-050604
from BOXCO Inc.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 1.97
  • Length: 2.56
  • Depth: 1.77
Pushbutton Enclosure -- E16PBXSS
from Pentair, Inc.

. EXTRA DEEP TYPE. 304 STAINLESS STEEL MATERIAL. #4 SMOOTH BRUSHED FINISH. 10.75 INCH. 11.75 INCH. 4.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4X/12/13, IP66 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 4-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 16 DEVICE HOLE(S). [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 10.75
  • Length: 11.75
  • Depth: 4.75
Wall-Mount Enclosures
from Saginaw Control & Engineering

Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 3.25 to 37.38
  • Length: 3.5 to 72
  • Depth: 2.75 to 24
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM664HP4
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 6.1
  • Length: 6.1
  • Depth: 4.18
Die-Cast Aluminum One Button Enclosure -- MC-1B-NC-PTR
from Hi-Tech Controls, Inc.

4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: NC (Normally Closed). One: Spacers [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 4.92
  • Length: 3.15
  • Depth: 2.24
Switch Box -- DS-AG-0712
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 2.95
  • Length: 4.92
  • Depth: 2.95
Plastic Box Screw Type -- BC-AGS-191913
from BOXCO Inc.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 7.48
  • Length: 7.48
  • Depth: 5.12
Pushbutton Enclosure -- E1PBGXSS
from Pentair, Inc.

. EXTRA DEEP TYPE. 304 STAINLESS STEEL MATERIAL. #4 SMOOTH BRUSHED FINISH. 4 INCH. 4 INCH. 4.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4X/12/13, IP66 ENCLOSURE. 16 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). APPLICABLE... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 4
  • Length: 4
  • Depth: 4.75
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM664P4
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 6.1
  • Length: 6.1
  • Depth: 4.18
Die-Cast Aluminum One Button Enclosure -- MC-1B-NO-F
from Hi-Tech Controls, Inc.

4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Green, Momentary - Flush. Contact: One: NO (Normally Open). One: Spacers [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 4.92
  • Length: 3.15
  • Depth: 2.24
Switch Box -- DS-AG-0712-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 2.95
  • Length: 4.92
  • Depth: 3.94
Plastic Box Stainless Hinge Type -- BC-AGH-081107
from BOXCO Inc.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing. 3. They can use for a long time by... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.76
Pushbutton Enclosure -- ED1PB1
from Pentair, Inc.

. DRAWN STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 2.88 INCH. 4.5 INCH. 2.62 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. WALL, EXTERNAL BRACKET MOUNTING. NEMA 4/12/13, IP66 ENCLOSURE. 16 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6
  • Width: 2.88
  • Length: 4.5
  • Depth: 2.62
Die-Cast Aluminum One Button Enclosure -- MC-1BS-NC-F
from Hi-Tech Controls, Inc.

3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: - NC (Normally Closed). One: Spacers [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 2.95
  • Depth: 2.24
Switch Box -- DS-AG-0712-2
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 2.95
  • Length: 4.92
  • Depth: 4.92
Plastic Box Stainless Hinge Type -- BC-AGH-203015
from BOXCO Inc.

1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 7.87
  • Length: 11.81
  • Depth: 5.91
Die-Cast Aluminum One Button Enclosure -- MC-1BS-NC-PTR
from Hi-Tech Controls, Inc.

3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: NC (Normally Closed). One: Spacers [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 2.95
  • Depth: 2.24
Switch Box -- DS-AG-0811
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.76
Die-Cast Aluminum One Button Enclosure -- MC-1BS-NO-F
from Hi-Tech Controls, Inc.

3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Green, Momentary - Flush. Contact: One: NO (Normally Open). One: Spacers [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 2.95
  • Depth: 2.24
Switch Box -- DS-AG-0811-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 4.33
  • Depth: 3.35
Die-Cast Aluminum Three Button Enclosure -- MC-3B-NONONC-F
from Hi-Tech Controls, Inc.

6.89"(W) x 3.14"(H) x 2.24"(D). Buttons: Two Green, Momentary - Flush. One Red, Momentary - Flush. Contacts: Two: NO (Normally Open). One: NC (Normally Closed). Three: Spacers [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 6.89
  • Length: 3.14
  • Depth: 2.24
Switch Box -- DS-AG-0811-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 4.33
  • Depth: 1.77
Die-Cast Aluminum Two Button Enclosure -- MC-2B-NONC-F
from Hi-Tech Controls, Inc.

4.92"(W) x 3.14"(H) x 2.24"(D). Buttons: One Green, Momentary - Flush. One Red, Momentary - Flush. Contacts: One: NO (Normally Open). One: NC (Normally Closed). Two: Spacers [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 4.92
  • Length: 3.14
  • Depth: 2.24
Switch Box -- DS-AG-0813
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 5.12
  • Depth: 2.76
Switch Box -- DS-AG-0813-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 5.12
  • Depth: 3.35
Switch Box -- DS-AG-0816
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 6.3
  • Depth: 3.54
Switch Box -- DS-AG-0816-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 6.3
  • Depth: 2.17
Switch Box -- DS-AG-0818
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 7.09
  • Depth: 2.76
Switch Box -- DS-AG-0818-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 7.09
  • Depth: 3.35
Switch Box -- DS-AG-0820
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 7.87
  • Depth: 2.76
Switch Box -- DS-AG-0825
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.15
  • Length: 9.84
  • Depth: 2.76
Switch Box -- DS-AG-1010
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 3.94
  • Length: 3.94
  • Depth: 3.94
Switch Box -- DS-AG-1212
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 4.92
  • Length: 4.92
  • Depth: 3.94
Switch Box -- DS-AG-1212-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 4.92
  • Length: 4.92
  • Depth: 2.95
Switch Box -- DS-AG-1217
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 4.92
  • Length: 6.89
  • Depth: 2.95
Switch Box -- DS-AG-1217-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 4.92
  • Length: 6.89
  • Depth: 3.94
Switch Box -- DS-AG-1417
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Switch Box -- DS-AG-1423
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Switch Box -- DS-AG-1520
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 5.91
  • Length: 7.87
  • Depth: 3.94
Switch Box -- DS-AG-1520-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 5.91
  • Length: 7.87
  • Depth: 5.12
Switch Box -- DS-AG-1525
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 5.91
  • Length: 9.84
  • Depth: 3.94