Type 13 Pushbutton Enclosures

88 Results
30mm Enclosure 800R PB -- 800R-1HZ4
from Allen-Bradley / Rockwell Automation

800R Push Button Enclosure,Surface,1 Hole,Type 4/4X/13 , Stainless Steel Type 4/4X/13 [See More]

  • NEMA Rating: Type 4; Type 4X; Type 13
30mm Enclosure 800R PB -- 800R-1HZ4R
from Allen-Bradley / Rockwell Automation

800R Push Button Enclosure,Surface,1 Hole,Type 4/4X/13 , Rosite Glass Polyster Type 4/4X/13 [See More]

  • NEMA Rating: Type 4; Type 4X; Type 13
30mm Push Button Enclosure 800H PB -- 800H-1HZ4
from Allen-Bradley / Rockwell Automation

800T and 800H Accessories, Push Button Enclosure, Stainless Steel (#304), 1 Hole with 1 3/4 in. Diameter Hub, Type 4/4X/13 [See More]

  • NEMA Rating: Type 4; Type 4X; Type 13
  • Material: Steel - Stainless
30mm Push Button Enclosure 800H PB -- 800H-3HZ4Y
from Allen-Bradley / Rockwell Automation

800T and 800H Accessories, Push Button Enclosure, Fiberglass, 3 Holes, Type 4/4X/12/13 [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Material: Fiberglass
800H 30 mm Push-Button Enclosure -- 800H-0HZ4
from Allen-Bradley / Rockwell Automation

800T and 800H Accessories, Push Button Enclosure, Stainless Steel (#304), 0 Holes with 1 3/4 in. Diameter Hub, Type 4/4X/13 [See More]

  • NEMA Rating: Type 4; Type 4X; Type 13
  • Material: Steel - Stainless
800R 30 mm Push-Button Enclosure -- 800R-4HZ4
from Allen-Bradley / Rockwell Automation

800R Push Button Enclosure,Surface,4 Hole,Type 4/4X/13 , Stainless Steel Type 4/4X/13 [See More]

  • NEMA Rating: Type 4; Type 4X; Type 13
800R 30 mm Push-Button Enclosure -- 800R-4HZ4R
from Allen-Bradley / Rockwell Automation

800R Push Button Enclosure,Surface,4 Hole,Type 4/4X/13 , Rosite Glass Polyster Type 4/4X/13 [See More]

  • NEMA Rating: Type 4; Type 4X; Type 13
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM1PB
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
  • Width: 3.93
  • Length: 6.74
  • Depth: 3.88
Fiberglass Enclosures
from Saginaw Control & Engineering

Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.81 to 32.5
  • Length: 6.63 to 39.31
  • Depth: 3.89 to 14.05
Pushbutton Enclosure -- 1500 ED181504
from EXM Manufacturing Ltd.

EXTRA DEEP TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 15.5 INCH. 15.5 WIDTH IN INCH. 18.75 INCH. 18.75 HEIGHT IN INCH. 4.75 INCH. 4.75 DEPTH IN INCH. UL, CSA APPROVAL. WALL, FEET MOUNTING. NEMA 12/13, IP65... [See More]

  • NEMA Rating: Type 12; Type 13
  • Depth: 4.75
  • Width: 15.5
  • Material: Steel
Pushbutton Enclosure -- E10PB
from Pentair, Inc.

. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 24.75 INCH. 2.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. EXTERNAL BRACKET MOUNTING. NEMA 12/13, IP65 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 10... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 3.25
  • Length: 24.75
  • Depth: 2.75
Pushbutton Enclosure -- 10250TN1
from Eaton Corporation

3.88 INCH. 3.88 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 2.25 INCH. 2.25 DEPTH IN INCH. UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). COVER TYPE SCREW ON. PROCESS DIE CAST. [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Depth: 2.25
  • Width: 3.88
  • Features: Knockouts
Pushbutton Enclosure -- AB-A1DBPB
from Austin Company (The)

EXTRA DEEP TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 3-1/2 INCH. 3.5 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 4-1/2 INCH. 4.5 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. APPLICATION PILOT... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.5
  • Length: 3.5
  • Depth: 4.5
Stainless steel pushbutton enclosure Wiegmann PBXD2SS [PBXD2SS from Wiegmann]
from Automation24, Inc.

Stainless steel pushbutton enclosure PBXD2SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD2SS has 2 locations for 22mm pushbuttons, and has dimensions 6x4x5in (HxWxD). The rugged PBXD2SS 304 stainless steel enclosure... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 4
  • Length: 6
  • Depth: 5
Enclosure, Opaque Cover -- Piccolo UL PC B 65 G
from Fibox Enclosures

Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.56
Pushbutton Enclosure -- PB12
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 8.5 INCH. 11.75 INCH. 3.09 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 3-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 8.5
  • Length: 11.75
  • Depth: 3.09
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM664HP4
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
  • Width: 6.1
  • Length: 6.1
  • Depth: 4.18
Wall-Mount Enclosures
from Saginaw Control & Engineering

Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]

  • NEMA Rating: Type 3R; Type 4; Type 12; Type 13
  • Width: 3.25 to 37.38
  • Length: 3.5 to 72
  • Depth: 2.75 to 24
Pushbutton Enclosure -- 1500 SD030302
from EXM Manufacturing Ltd.

STANDARD TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 3.5 INCH. 3.5 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL, CSA APPROVAL. WALL, FEET MOUNTING. NEMA 12/13, IP65 ENCLOSURE. 16 GAUGE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Depth: 3
  • Width: 3.5
  • Material: Steel
Pushbutton Enclosure -- E10PBA
from Pentair, Inc.

. SLOPED FRONT TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 13 INCH. 7.25 INCH. 6.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. EXTERNAL BRACKET MOUNTING. NEMA 12/13, IP65 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 2-ROW HORIZONTAL DEVICE HOLE LOCATION. 30.5 MM DIA... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 13
  • Length: 7.25
  • Depth: 6.75
Pushbutton Enclosure -- 10250TN33
from Eaton Corporation

304 STAINLESS STEEL MATERIAL. 3.5 INCH. 3.5 WIDTH IN INCH. 4.5 INCH. 4.5 HEIGHT IN INCH. 2.88 INCH. 2.88 DEPTH IN INCH. UL, CSA APPROVAL. SURFACE MOUNTING. NEMA 4/4X/12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 1-13/64 INCH DIA DEVICE HOLE SIZE. 1 DEVICE... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.5
  • Length: 4.5
  • Depth: 2.88
Pushbutton Enclosure -- AB-A1FPB
from Austin Company (The)

304 STAINLESS STEEL MATERIAL. 3-1/2 INCH. 3.5 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30 MM DIA DEVICE HOLE SIZE. 1 DEVICE... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.5
  • Length: 3.5
  • Depth: 3
Stainless steel pushbutton enclosure Wiegmann PBXD3SS [PBXD3SS from Wiegmann]
from Automation24, Inc.

Stainless steel pushbutton enclosure PBXD3SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD3SS has 3 locations for 22mm pushbuttons, and has dimensions 8x4x5in (HxWxD). The rugged PBXD3SS 304 stainless steel enclosure... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 4
  • Length: 8
  • Depth: 5
Enclosure, Opaque Cover -- Piccolo UL PC C 65 G
from Fibox Enclosures

Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 5.51
  • Depth: 2.56
Pushbutton Enclosure -- PB3
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 8 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.25
  • Length: 8
  • Depth: 2.81
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM664P4
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
  • Width: 6.1
  • Length: 6.1
  • Depth: 4.18
Pushbutton Enclosure -- E10PBX
from Pentair, Inc.

. EXTRA DEEP TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 6.25 INCH. 14 INCH. 4.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. EXTERNAL BRACKET MOUNTING. NEMA 12/13, IP65 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 2-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 6.25
  • Length: 14
  • Depth: 4.75
Pushbutton Enclosure -- E22CDP1
from Eaton Corporation

POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 3.23 INCH. 3.23 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.15
  • Length: 3.23
  • Material: Polycarbonate
Pushbutton Enclosure -- AB-A1MPB
from Austin Company (The)

SLIMLINE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 2-1/2 INCH. 2.5 WIDTH IN INCH. 3-7/8 INCH. 3.875 HEIGHT IN INCH. 2-3/8 INCH. 2.375 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 2.5
  • Length: 3.88
  • Depth: 2.38
Stainless steel pushbutton enclosure Wiegmann PBXD4SS [PBXD4SS from Wiegmann]
from Automation24, Inc.

Stainless steel pushbutton enclosure PBXD4SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD4SS has 4 locations for 22mm pushbuttons, and has dimensions 10x4x5in (HxWxD). The rugged PBXD4SS 304 stainless steel enclosure... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 4
  • Length: 10
  • Depth: 5
Enclosure, Opaque Cover -- Piccolo UL PC D 65 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 6.69
  • Depth: 2.56
Pushbutton Enclosure -- PB4
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 10.25 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.25
  • Length: 10.25
  • Depth: 2.81
Pushbutton Enclosure -- E12PBGSS
from Pentair, Inc.

. 304 STAINLESS STEEL MATERIAL. #4 SMOOTH BRUSHED FINISH. 8.5 INCH. 11.75 INCH. 3 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4X/12/13, IP66 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 12 DEVICE HOLE(S). APPLICABLE STANDARD IEC... [See More]

  • NEMA Rating: Type 4X; Type 13
  • Width: 8.5
  • Length: 11.75
  • Depth: 3
Pushbutton Enclosure -- E22CDP1Y
from Eaton Corporation

POLYCARBONATE MATERIAL. YELLOW COVER COLOR. 3.15 INCH. 3.15 WIDTH IN INCH. 3.23 INCH. 3.23 HEIGHT IN INCH. UL APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT IN INCH -... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.15
  • Length: 3.23
  • Material: Polycarbonate
Pushbutton Enclosure -- AB-A1NBPB
from Austin Company (The)

STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 3-1/2 INCH. 3.5 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. APPLICATION PILOT LIGHT,... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.5
  • Length: 3.5
  • Depth: 3
Steel pushbutton enclosure Wiegmann PBGX2 [PBGX2 from Wiegmann]
from Automation24, Inc.

Steel pushbutton enclosure PBGX2 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX2 has 2 locations for 22mm pushbuttons, and has dimensions 5x3x4in (HxWxD). The rugged PBGX2 carbon steel enclosure provides excelent protection... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3
  • Length: 5
  • Depth: 4
Enclosure, Opaque Cover -- Piccolo UL PC F 65 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 9.06
  • Depth: 2.56
Pushbutton Enclosure -- PB5
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 12.5 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.25
  • Length: 12.5
  • Depth: 2.81
Pushbutton Enclosure -- E12PBGXM
from Pentair, Inc.

. DEEP TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 7.25 INCH. 10.38 INCH. 4.25 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. EXTERNAL BRACKET MOUNTING. NEMA 12/13, IP65 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 7.25
  • Length: 10.38
  • Depth: 4.25
Pushbutton Enclosure -- E22CDP3
from Eaton Corporation

POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 6.3 INCH. 6.3 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 3 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT IN... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.15
  • Length: 6.3
  • Material: Polycarbonate
Pushbutton Enclosure -- AB-A1PPB
from Austin Company (The)

STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 2-1/2 INCH. 2.5 WIDTH IN INCH. 3-7/8 INCH. 3.875 HEIGHT IN INCH. 2-3/8 INCH. 2.375 DEPTH IN INCH. UL 50, CUL APPROVAL. 2.25 INCH W BRACKET, PENDANT MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 2.5
  • Length: 3.88
  • Depth: 2.38
Steel pushbutton enclosure Wiegmann PBGX3 [PBGX3 from Wiegmann]
from Automation24, Inc.

Steel pushbutton enclosure PBGX3 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX3 has 3 locations for 22mm pushbuttons, and has dimensions 7x3x4in (HxWxD). The rugged PBGX3 carbon steel enclosure provides excelent protection... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3
  • Length: 7
  • Depth: 4
Enclosure, Opaque Cover -- Piccolo UL PC H 95 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Pushbutton Enclosure -- PB6
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 6.25 INCH. 9.5 INCH. 3.09 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 2-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 6.25
  • Length: 9.5
  • Depth: 3.09
Pushbutton Enclosure -- E12PBY25
from Pentair, Inc.

. EXTRA LARGE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. RAL 7035 LIGHT GRAY COLOR. 10 INCH. 10 WIDTH IN INCH. 13.5 INCH. 13.5 HEIGHT IN INCH. 6 INCH. 342.9 HEIGHT IN MM. UL 508, CSA, JIC APPROVAL. EXTERNAL FEET MOUNTING. NEMA 13, IP65 ENCLOSURE. 14 GAUGE... [See More]

  • NEMA Rating: Type 13
  • Width: 10
  • Length: 13.5
  • Depth: 6
Pushbutton Enclosure -- E22CDP4
from Eaton Corporation

POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 6.3 INCH. 6.3 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 4 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT IN... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.15
  • Length: 6.3
  • Material: Polycarbonate
Pushbutton Enclosure -- AB-A1SPB
from Austin Company (The)

SLOPED FRONT TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 3-1/4 INCH. 3.25 WIDTH IN INCH. 4-7/8 INCH. 4.875 HEIGHT IN INCH. 3-1/2 INCH. 3.5 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.25
  • Length: 4.88
  • Depth: 3.5
Steel pushbutton enclosure Wiegmann PBGX4 [PBGX4 from Wiegmann]
from Automation24, Inc.

Steel pushbutton enclosure PBGX4 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX4 has 4 locations for 22mm pushbuttons, and has dimensions 9x4x4in (HxWxD). The rugged PBGX4 carbon steel enclosure provides excelent protection... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 2.7
  • Length: 8.8
  • Depth: 3.5
Enclosure, Opaque Cover -- Piccolo UL PC M 95 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Pushbutton Enclosure -- PB6VLBC
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 14.75 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 30.5 MM DEVICE HOLE SIZE. [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.25
  • Length: 14.75
  • Depth: 2.81
Pushbutton Enclosure -- E16PBXSS
from Pentair, Inc.

. EXTRA DEEP TYPE. 304 STAINLESS STEEL MATERIAL. #4 SMOOTH BRUSHED FINISH. 10.75 INCH. 11.75 INCH. 4.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4X/12/13, IP66 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 4-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 16 DEVICE HOLE(S). [See More]

  • NEMA Rating: Type 4X; Type 13
  • Width: 10.75
  • Length: 11.75
  • Depth: 4.75
Pushbutton Enclosure -- E22CDP6
from Eaton Corporation

POLYCARBONATE MATERIAL. 4.72 INCH. 4.72 WIDTH IN INCH. 4.8 INCH. 4.8 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 2-ROW HORIZONTAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 6 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.35 INCH. HEIGHT... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 4.72
  • Length: 4.8
  • Material: Polycarbonate
Pushbutton Enclosure -- AB-B6SPB
from Austin Company (The)

SLOPED FRONT TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 15-1/4 INCH. 15.25 WIDTH IN INCH. 6-3/4 INCH. 6.75 HEIGHT IN INCH. 7-1/4 INCH. 7.25 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 2-ROW... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 15.25
  • Length: 6.75
  • Depth: 7.25
Enclosure, Opaque Cover -- Piccolo UL PC MH 125 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 5.51
  • Length: 9.06
  • Depth: 4.92
Pushbutton Enclosure -- PB8
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 20.25 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.25
  • Length: 20.25
  • Depth: 2.81
Pushbutton Enclosure -- E1PBGXSS
from Pentair, Inc.

. EXTRA DEEP TYPE. 304 STAINLESS STEEL MATERIAL. #4 SMOOTH BRUSHED FINISH. 4 INCH. 4 INCH. 4.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4X/12/13, IP66 ENCLOSURE. 16 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). APPLICABLE... [See More]

  • NEMA Rating: Type 4X; Type 13
  • Width: 4
  • Length: 4
  • Depth: 4.75
Pushbutton Enclosure -- E22CSP2
from Eaton Corporation

POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 4.72 INCH. 4.72 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 2 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 2.36 INCH. HEIGHT... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.15
  • Length: 4.72
  • Material: Polycarbonate
Pushbutton Enclosure -- AB-C2XPB
from Austin Company (The)

EXTRA LARGE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 6-3/4 INCH. 6.75 WIDTH IN INCH. 9 INCH. 9 HEIGHT IN INCH. 6-1/4 INCH. 6.25 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 2-ROW VERTICAL DEVICE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 6.75
  • Length: 9
  • Depth: 6.25
Enclosure, Transparent Cover -- Piccolo UL PC B 65 T
from Fibox Enclosures

Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.56
Pushbutton Enclosure -- PBGX1
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 2.75 INCH. 3.25 INCH. 3.5 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 2.75
  • Length: 3.25
  • Depth: 3.5
Pushbutton Enclosure -- ED1PB1
from Pentair, Inc.

. DRAWN STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 2.88 INCH. 4.5 INCH. 2.62 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. WALL, EXTERNAL BRACKET MOUNTING. NEMA 4/12/13, IP66 ENCLOSURE. 16 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 13
  • Width: 2.88
  • Length: 4.5
  • Depth: 2.62
Pushbutton Enclosure -- E34N1
from Eaton Corporation

3.88 INCH. 3.88 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 2.25 INCH. 2.25 DEPTH IN INCH. UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). APPLICABLE STANDARD FDA 3-A. COVER... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Depth: 2.25
  • Width: 3.88
  • Features: Knockouts
Pushbutton Enclosure -- AB-D1MPB
from Austin Company (The)

SLIMLINE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 2-1/2 INCH. 2.5 WIDTH IN INCH. 10-5/8 INCH. 10.625 HEIGHT IN INCH. 2-3/8 INCH. 2.375 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 2.5
  • Length: 10.62
  • Depth: 2.38
Enclosure, Transparent Cover -- Piccolo UL PC C 65 T
from Fibox Enclosures

Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 5.51
  • Depth: 2.56
Pushbutton Enclosure -- PBGX2
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 2.75 INCH. 5.13 INCH. 3.5 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 2.75
  • Length: 5.13
  • Depth: 3.5
Pushbutton Enclosure -- E34N11
from Eaton Corporation

3.88 INCH. 3.88 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). APPLICABLE STANDARD FDA 3-A. COVER TYPE... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Features: Knockouts
  • Width: 3.88
Pushbutton Enclosure -- AB-D1PPB
from Austin Company (The)

STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 2-1/2 INCH. 2.5 WIDTH IN INCH. 10-5/8 INCH. 10.625 HEIGHT IN INCH. 2-3/8 INCH. 2.375 DEPTH IN INCH. UL 50, CUL APPROVAL. 2.25 INCH W BRACKET, PENDANT MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 2.5
  • Length: 10.62
  • Depth: 2.38
Enclosure, Transparent Cover -- Piccolo UL PC D 65 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 6.69
  • Depth: 2.56
Pushbutton Enclosure -- PBGX3
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 2.75 INCH. 7 INCH. 3.5 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 2.75
  • Length: 7
  • Depth: 3.5
Pushbutton Enclosure -- AB-D3DPB
from Austin Company (The)

EXTRA DEEP TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 9 INCH. 9 WIDTH IN INCH. 11-1/4 INCH. 11.25 HEIGHT IN INCH. 4-1/2 INCH. 4.5 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 9
  • Length: 11.25
  • Depth: 4.5
Enclosure, Transparent Cover -- Piccolo UL PC F 65 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 9.06
  • Depth: 2.56
Pushbutton Enclosure -- PBGX9
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 6.5 INCH. 8.5 INCH. 4.25 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 3-ROW VERTICAL DEVICE HOLE LOCATION. 22.5... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 6.5
  • Length: 8.5
  • Depth: 4.25
Pushbutton Enclosure -- AB-D3FPB
from Austin Company (The)

304 STAINLESS STEEL MATERIAL. 9 INCH. 9 WIDTH IN INCH. 11-1/4 INCH. 11.25 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE LOCATION. 30 MM DIA DEVICE HOLE SIZE. 12 DEVICE... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 9
  • Length: 11.25
  • Depth: 3
Enclosure, Transparent Cover -- Piccolo UL PC H 95 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Pushbutton Enclosure -- PBSS1
from Wiegmann

. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 3.5 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 1 DEVICE... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.25
  • Length: 3.5
  • Depth: 2.81
Pushbutton Enclosure -- AB-D3NPB
from Austin Company (The)

STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 9 INCH. 9 WIDTH IN INCH. 11-1/4 INCH. 11.25 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 9
  • Length: 11.25
  • Depth: 3
Enclosure, Transparent Cover -- Piccolo UL PC M 95 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Pushbutton Enclosure -- PBSS12
from Wiegmann

. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 8.5 INCH. 8.5 WIDTH IN INCH. 11.75 INCH. 11.75 HEIGHT IN INCH. 3.09 INCH. 3.09 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 4-ROW VERTICAL DEVICE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 8.5
  • Length: 11.75
  • Depth: 3.09
Pushbutton Enclosure -- AB-D3XPB
from Austin Company (The)

EXTRA LARGE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 9 INCH. 9 WIDTH IN INCH. 11-1/4 INCH. 11.25 HEIGHT IN INCH. 6-1/4 INCH. 6.25 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 9
  • Length: 11.25
  • Depth: 6.25
Enclosure, Transparent Cover -- Piccolo UL PC MH 125 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 5.51
  • Length: 9.06
  • Depth: 4.92
Pushbutton Enclosure -- PBSS2
from Wiegmann

. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 5.75 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 2... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.25
  • Length: 5.75
  • Depth: 2.81
Pushbutton Enclosure -- PBSS3
from Wiegmann

. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 8 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 3 DEVICE... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.25
  • Length: 8
  • Depth: 2.81
Pushbutton Enclosure -- PBSS4
from Wiegmann

. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 10.25 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 4... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.25
  • Length: 10.25
  • Depth: 2.81
Pushbutton Enclosure -- PBSS6
from Wiegmann

. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 6.25 INCH. 6.25 WIDTH IN INCH. 9.5 INCH. 9.5 HEIGHT IN INCH. 3.09 INCH. 3.09 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 2-ROW VERTICAL DEVICE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 6.25
  • Length: 9.5
  • Depth: 3.09
Pushbutton Enclosure -- PBSS9
from Wiegmann

. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 8.5 INCH. 8.5 WIDTH IN INCH. 9.5 INCH. 9.5 HEIGHT IN INCH. 3.09 INCH. 3.09 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 3-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 8.5
  • Length: 9.5
  • Depth: 3.09
Pushbutton Enclosure -- PBXD1
from Wiegmann

. STANDARD, EXTRA DEEP TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 4 INCH. 4 INCH. 4.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 4
  • Length: 4
  • Depth: 4.81
Pushbutton Enclosure -- PBXD20
from Wiegmann

. STANDARD, EXTRA DEEP TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 10.75 INCH. 14 INCH. 4.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 4-ROW VERTICAL DEVICE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 10.75
  • Length: 14
  • Depth: 4.81
Pushbutton Enclosure -- PBXD3SS
from Wiegmann

. STANDARD, EXTRA DEEP TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 4 INCH. 8 INCH. 4.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 3... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 4
  • Length: 8
  • Depth: 4.81