Locking Pushbutton Enclosures

3 Results
Command Enclosures -- aluFACE
from Rolec Enclosures Inc.

IP 65, IP 66. aluFACE is a robust and highly versatile range of command and control enclosures which feature fixed or hinged front sections. The enclosures are ideal all types of industrial controls and display technology. The aluFACE range is available in six different versions with diecast... [See More]

  • Features: Hinged Cover; EMI/RFI (optional feature); Locking; RoHS Compliant
  • Width: 4.72 to 12.59
  • Length: 4.72 to 25.19
  • Depth: 3.14 to 5.31
IP65 Latch-Hinged Plastic Box With Key -- BCPK Series
from Takachi Electronics Enclosure Co., Ltd.

IP65 hinged polycarbonate enclosure equipped with key lock latch. Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties. Lockable enclosure best used for tamper prevention in FA, control box, and network communication fields. ***Transparent top cover type (T type)... [See More]

  • Features: Hinged Cover; Locking
  • Width: 3.54 to 24.8
  • Length: 4.72 to 32.68
  • Depth: 2.76 to 11.34
Polyester Enclosures -- polyKOM
from Rolec Enclosures Inc.

IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]

  • Features: Hinged Cover; Flame Retardant; Locking; RoHS Compliant
  • Width: 2.95 to 15.94
  • Length: 3.14 to 15.74
  • Depth: 2.16 to 4.72