Rectangular Pushbutton Enclosures
from Altech Corp.
Pushbutton enclosure for one 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts [See More]
- Shape: Rectangular
- Width: 3.7
- Length: 3.7
- Depth: 3.19
from RS Components, Ltd.
Siemens 3SU1801-1AA00-1AA1 [See More]
- Shape: Rectangular
- Width: 3.35
- Length: 3.35
- Depth: 2.52
from OKW Enclosures, Inc.
Advanced IP 66 plastic enclosures. The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings. high-quality material ASA+PC (UL 94 V-0) for... [See More]
- Shape: Rectangular
- Width: 3.54 to 6.69
- Length: 4.72 to 11.02
- Depth: 1.97 to 2.36
from Rolec Enclosures Inc.
IP 66. aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure, it is ideal for mounting all types of electronic and electrical components. The large range of sizes is... [See More]
- Shape: Rectangular; Square
- Width: 1.77 to 12.2
- Length: 1.96 to 23.62
- Depth: 1.18 to 4.33
from Takachi Electronics Enclosure Co., Ltd.
Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different sizes in 4 different color variations available. Custom size is available. [See More]
- Shape: Rectangular
- Width: 3.54 to 15.75
- Length: 3.54 to 23.62
- Depth: 1.49 to 2.97
from Altech Corp.
Pushbutton enclosure for two 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts [See More]
- Shape: Rectangular
- Width: 3.7
- Length: 5.12
- Depth: 3.19
from RS Components, Ltd.
Siemens 3SU1851-0AA00-0AA2 [See More]
- Shape: Rectangular
- Width: 2.52
- Length: 3.35
- Depth: 3.52
from OKW Enclosures, Inc.
Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]
- Shape: Rectangular
- Width: 3.23 to 9.13
- Length: 3.31 to 11.89
- Depth: 2.17 to 4.72
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]
- Shape: Rectangular; Square
- Width: 2.55 to 12.59
- Length: 1.96 to 25.19
- Depth: 1.57 to 4.72
from Takachi Electronics Enclosure Co., Ltd.
Simple aluminum box with an flat aluminum cover. Detachable top cover allows easy assembly and maintenance access. Internal surface of the sheet aluminum is unfinished, making conductive and grounding possible. Suitable to be used for various electronics use, such as controllers, switch boxes, touch... [See More]
- Shape: Rectangular
- Width: 3.15 to 9.84
- Length: 1.38 to 2.36
- Depth: 1.97 to 5.91
from Altech Corp.
Pushbutton enclosure for three 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts [See More]
- Shape: Rectangular
- Width: 3.7
- Length: 7.09
- Depth: 3.19
from RS Components, Ltd.
Eaton 262510 M22-CK01D [See More]
- Shape: Rectangular
- Width: 2
- Length: 1
- Depth: 1.18
from OKW Enclosures, Inc.
Universal IP 66 plastic enclosures. Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two... [See More]
- Shape: Rectangular
- Width: 3.15 to 9.45
- Length: 3.15 to 14.17
- Depth: 2.36 to 6.3
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment. The design offers the option of installing the electronics and terminals in separate sections to protect them from each other during... [See More]
- Shape: Rectangular
- Width: 3.93 to 9.44
- Length: 6.53 to 9.44
- Depth: 2.16 to 4.05
from Takachi Electronics Enclosure Co., Ltd.
Simple yet beautifully designed aluminum extrusion enclosure. Beautiful high-end finish is achieved by precision CNC finishing. Suitable for industrial and audio interface equipment. Selectable in 73 different sizes and 4 color combinations: Silver/Silver, Silver/Black, Black/Silver, Black/Black. [See More]
- Shape: Rectangular
- Width: 2.39 to 5.55
- Length: 1.97 to 7.4
- Depth: 1.01 to 3.58
from Altech Corp.
Pushbutton enclosure for four 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts [See More]
- Shape: Rectangular
- Width: 3.7
- Length: 7.09
- Depth: 3.19
from RS Components, Ltd.
RS PRO RC-1MS Push Button Enclosure [See More]
- Shape: Rectangular
- Width: 2.83
- Length: 2.83
- Depth: 2.24
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]
- Shape: Rectangular
- Width: 3.33
- Length: 5.11 to 7.07
- Depth: 2.16 to 3.07
from Takachi Electronics Enclosure Co., Ltd.
IP65 waterproof ABS plastic enclosure with latch/hinged cover. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up 】. White gray ABS cover types : 50 different sizes. Transparent polycarbonate cover types : 46 different... [See More]
- Shape: Rectangular
- Width: 3.54 to 24.8
- Length: 4.72 to 32.68
- Depth: 2.76 to 11.22
from Altech Corp.
Pushbutton enclosure for five 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts [See More]
- Shape: Rectangular
- Width: 3.7
- Length: 7.09
- Depth: 3.19
from RS Components, Ltd.
RS PRO RC-1MY Push Button Enclosure [See More]
- Shape: Rectangular
- Width: 2.68
- Length: 4.13
- Depth: 2.01
from Rolec Enclosures Inc.
IP 65, IP 66. aluFACE is a robust and highly versatile range of command and control enclosures which feature fixed or hinged front sections. The enclosures are ideal all types of industrial controls and display technology. The aluFACE range is available in six different versions with diecast... [See More]
- Shape: Rectangular
- Width: 4.72 to 12.59
- Length: 4.72 to 25.19
- Depth: 3.14 to 5.31
from Takachi Electronics Enclosure Co., Ltd.
IP65 hinged polycarbonate enclosure equipped with key lock latch. Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties. Lockable enclosure best used for tamper prevention in FA, control box, and network communication fields. ***Transparent top cover type (T type)... [See More]
- Shape: Rectangular
- Width: 3.54 to 24.8
- Length: 4.72 to 32.68
- Depth: 2.76 to 11.34
from RS Components, Ltd.
RS PRO PB1/75-S304-22.5 [See More]
- Shape: Rectangular
- Width: 1.97
- Length: 2.95
- Depth: 2.95
from Rolec Enclosures Inc.
IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]
- Shape: Rectangular; Square
- Width: 2.95 to 15.94
- Length: 3.14 to 15.74
- Depth: 2.16 to 4.72
from Takachi Electronics Enclosure Co., Ltd.
IP65 waterproof polycarbonate enclosure with latch/hinged cover. Made of UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 50 different sizes available. Protection Class : IP65. [See More]
- Shape: Rectangular
- Width: 3.54 to 24.8
- Length: 4.72 to 32.68
- Depth: 2.76 to 11.22
from RS Components, Ltd.
RS PRO PB2-S304-22.5 [See More]
- Shape: Rectangular
- Width: 3.35
- Length: 3.94
- Depth: 6.3
from Rolec Enclosures Inc.
IP 66 - Optional: IP 67. polyTOP is a range of IP 66 enclosures made of highly resistant glass-fibre reinforced polyester. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include corrosion-resistant polyamide... [See More]
- Shape: Rectangular; Square
- Width: 3.22 to 15.9
- Length: 3.22 to 15.9
- Depth: 2.36 to 6.29
from Takachi Electronics Enclosure Co., Ltd.
Low-cost and small-sized screw fastening type waterproof ABS plastic enclosure. Applicable for various uses as Junction box, Wiring pull box, Switch box, Controller and more. 39 different sizes available. Protection class: IP65. Operating temperature : -10 °C ~ +60 °C. Recommended torque :... [See More]
- Shape: Rectangular
- Width: 1.97 to 8.27
- Length: 1.77 to 7.48
- Depth: 2.56 to 9.06
from RS Components, Ltd.
RS PRO PB3-S304-22.5 [See More]
- Shape: Rectangular
- Width: 3.35
- Length: 3.94
- Depth: 8.66
from Takachi Electronics Enclosure Co., Ltd.
IP65 open/closing type ABS plastic box equipped with latch/hinge system and an easy snap-on roof attachment. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up 】. White gray ABS cover types : 44 different sizes. Transparent... [See More]
- Shape: Rectangular
- Width: 3.54 to 24.8
- Length: 4.72 to 32.68
- Depth: 2.76 to 11.22
from RS Components, Ltd.
RS PRO SR-PB1-S Push Button Enclosure [See More]
- Shape: Rectangular
- Width: 3.35
- Length: 4.53
- Depth: 4.53
from Takachi Electronics Enclosure Co., Ltd.
IP65 open/closing type polycarbonate box equipped with latch/hinge system and an easy snap-on roof attachment. Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switchbox controls and... [See More]
- Shape: Rectangular
- Width: 3.54 to 24.8
- Length: 4.72 to 32.68
- Depth: 2.76 to 11.22
from RS Components, Ltd.
Omron A22NZ-H-02 Push Button Enclosure [See More]
- Shape: Rectangular
- Width: 1.18
- Length: 2.02
- Depth: 0.6732
from Takachi Electronics Enclosure Co., Ltd.
Waterproof polycarbonate enclosure for superior impact resistance. Available in 28 different sizes, with 2 different cover types (white gray and transparent). Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and more. Protection class : IP66/67. [See More]
- Shape: Rectangular
- Width: 2.95 to 6.89
- Length: 3.94 to 9.84
- Depth: 1.38 to 5.91
from RS Components, Ltd.
Omron A22NZ-A-B01Y Push Button Enclosure [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 3.15
- Depth: 2.36
from Takachi Electronics Enclosure Co., Ltd.
IP66/67 waterproof polycarbonate enclosure with knockouts. Molded with metric knock-outs for easy removal for cable entry. Tough polycarbonate material for superior impact resistance. Suitable to be used as terminal junction box, control box, wireless network devices and more. Mountable on walls by... [See More]
- Shape: Rectangular
- Width: 2.95 to 6.89
- Length: 3.94 to 9.84
- Depth: 2.36 to 5.91
from RS Components, Ltd.
Schneider Electric 9001KY2 [See More]
- Shape: Rectangular
- Width: 5.75
- Length: 3.62
- Depth: 3.53
from Takachi Electronics Enclosure Co., Ltd.
Easy access to the inside of the case with open/closing cover. Both with and without key lock types are available. Suitable for touch panel display, industrial control equipment and many others. Aluminum utility box stylishly designed with beveled edges, composed of extruded aluminum frames,... [See More]
- Shape: Rectangular
- Width: 5.91 to 15.75
- Length: 5.91 to 23.62
- Depth: 1.98 to 5.92
from RS Components, Ltd.
Schneider Electric ZBRM01 [See More]
- Shape: Rectangular
- Width: 3.96
- Length: 2.43
- Depth: 2.36
from RS Components, Ltd.
Siemens 3SU1851-0AA00-0AB2 [See More]
- Shape: Rectangular
- Width: 2.52
- Length: 3.35
- Depth: 3.52
from RS Components, Ltd.
Eaton 197230 M22-FI1 [See More]
- Shape: Rectangular
- Width: 1.73
- Length: 1.69
- Depth: 5.18
from RS Components, Ltd.
Eaton 197231 M22-FIY1 [See More]
- Shape: Rectangular
- Width: 1.73
- Length: 1.69
- Depth: 5.18
from RS Components, Ltd.
Eaton 197232 M22-FI2 [See More]
- Shape: Rectangular
- Width: 1.73
- Length: 1.69
- Depth: 7.4
from RS Components, Ltd.
Eaton 197233 M22-FI3 [See More]
- Shape: Rectangular
- Width: 1.73
- Length: 1.69
- Depth: 9.61
from RS Components, Ltd.
Eaton 197234 M22-FI4 [See More]
- Shape: Rectangular
- Width: 1.73
- Length: 1.69
- Depth: 11.85
from RS Components, Ltd.
Eaton 197235 M30-FI1 [See More]
- Shape: Rectangular
- Width: 1.73
- Length: 1.69
- Depth: 5.17
from RS Components, Ltd.
RS PRO TJ-AG-0808-K1 [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 2.36
- Depth: 3.15
from RS Components, Ltd.
RS PRO TJ-AG-0813-K2 [See More]
- Shape: Rectangular
- Width: 5.12
- Length: 2.76
- Depth: 3.15
from RS Components, Ltd.
RS PRO TJ-AG-0818-K3 [See More]
- Shape: Rectangular
- Width: 7.09
- Length: 2.76
- Depth: 3.15
from RS Components, Ltd.
RS PRO TJ-AG-0825-K4 [See More]
- Shape: Rectangular
- Width: 9.84
- Length: 2.76
- Depth: 3.15
from RS Components, Ltd.
Siemens 3SU1851-1AA00-1AA1 [See More]
- Shape: Rectangular
- Width: 3.52
- Length: 3.35
- Depth: 2.68
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Shape: Rectangular
- Width: 3.93
- Length: 6.74
- Depth: 3.88
from Saginaw Control & Engineering
Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]
- Shape: Rectangular; Square
- Width: 3.81 to 32.5
- Length: 6.63 to 39.31
- Depth: 3.89 to 14.05
from Ralston Metal Products Limited
Application. Ralston ’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights. PB37-22 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]
- Shape: Rectangular; Square
- Width: 4
- Length: 4
- Depth: 4.75
from Hi-Tech Controls, Inc.
4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: - NC (Normally Closed). One: Spacers [See More]
- Shape: Rectangular
- Width: 4.92
- Length: 3.15
- Depth: 2.24
from Stahlin Enclosures
Seven pushbutton layouts are available 1-7 holes. Lift off cover design. Recessed captive stainless steel screws. Notched key hole design. Metal grounding strap furnished. External mounting feet available [See More]
- Shape: Rectangular
- Width: 3.81
- Length: 6.63
- Depth: 3.89
from WorldWide Electric Corporation
Pilot Devices, Pushbutton Complete Units, Operator Enclosures Heavy Duty NEMA 12 [See More]
- Shape: Rectangular
- Mounting Type: Wall Mount
- NEMA Rating: Type 12
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 1.97
- Length: 2.56
- Depth: 2.17
from Fibox Enclosures
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 4.33
- Depth: 2.56
from BOXCO Inc.
BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world. [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 5.12
- Depth: 1.38
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Shape: Rectangular
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Saginaw Control & Engineering
Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]
- Shape: Rectangular; Square
- Width: 3.25 to 37.38
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Ralston Metal Products Limited
Application. Ralston ’s PB35-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. Construction. All PB35-22 enclosures are made from 14 ga. cold rolled steel and have continuously welded... [See More]
- Shape: Rectangular
- Width: 3.25
- Length: 3.5
- Depth: 2.75
from Hi-Tech Controls, Inc.
4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: NC (Normally Closed). One: Spacers [See More]
- Shape: Rectangular
- Width: 4.92
- Length: 3.15
- Depth: 2.24
from Stahlin Enclosures
Seven pushbutton arrangements are available 1-7 holes. Lift off cover design. Recessed captive stainless steel screws. Notched key hole design. Metal grounding strap furnished. Sleek unobstructed sidewall design [See More]
- Shape: Rectangular
- Width: 3.81
- Length: 6.63
- Depth: 3.89
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 4.92
- Depth: 2.95
from Fibox Enclosures
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 5.51
- Depth: 2.56
from BOXCO Inc.
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be... [See More]
- Shape: Rectangular
- Width: 1.97
- Length: 2.56
- Depth: 1.77
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Shape: Rectangular
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Ralston Metal Products Limited
Application. Ralston ’s PB37-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB37-30 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]
- Shape: Rectangular; Square
- Width: 4
- Length: 4
- Depth: 4.75
from Hi-Tech Controls, Inc.
4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Green, Momentary - Flush. Contact: One: NO (Normally Open). One: Spacers [See More]
- Shape: Rectangular
- Width: 4.92
- Length: 3.15
- Depth: 2.24
from Stahlin Enclosures
7 pushbutton arrangements are available 4-25 holes. Lift off cover design. Stainless steel beaded cover retention chain. Notched keyhole design. Metal grounding strap furnished. 22 mm holes also available as modification [See More]
- Shape: Rectangular; Square
- Width: 7.5
- Length: 7.5
- Depth: 4.75
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 4.92
- Depth: 3.94
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 6.69
- Depth: 2.56
from BOXCO Inc.
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability. [See More]
- Shape: Rectangular
- Width: 7.48
- Length: 11.02
- Depth: 5.12
from Ralston Metal Products Limited
Application. Ralston ’s PB89 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB89 are applied where the installation requires extra depth and an inner back panel. Construction. All PB89... [See More]
- Shape: Rectangular
- Width: 7.25
- Length: 10.5
- Depth: 6
from Hi-Tech Controls, Inc.
3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: - NC (Normally Closed). One: Spacers [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 2.95
- Depth: 2.24
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 4.92
- Depth: 4.92
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 9.06
- Depth: 2.56
from BOXCO Inc.
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing. 3. They can use for a long time by... [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 4.33
- Depth: 2.76
from Ralston Metal Products Limited
Application. Ralston ’s PB35-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbutton, switches, and pilot lights. Construction. All PB35-30 enclosures are made from 14 ga. cold rolled steel and have continuously welded... [See More]
- Shape: Rectangular
- Width: 3.25
- Length: 3.5
- Depth: 2.75
from Hi-Tech Controls, Inc.
3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: NC (Normally Closed). One: Spacers [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 2.95
- Depth: 2.24
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 4.33
- Depth: 2.76
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 5.51
- Length: 6.69
- Depth: 3.74
from BOXCO Inc.
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major... [See More]
- Shape: Rectangular
- Width: 7.87
- Length: 11.81
- Depth: 5.91
from Ralston Metal Products Limited
Ralston ’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. [See More]
- Shape: Rectangular
- Width: 3.25
- Length: 3.5
- Depth: 2.75
from Hi-Tech Controls, Inc.
3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Green, Momentary - Flush. Contact: One: NO (Normally Open). One: Spacers [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 2.95
- Depth: 2.24
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 4.33
- Depth: 3.35
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 5.51
- Length: 9.06
- Depth: 3.74
from Hi-Tech Controls, Inc.
6.89"(W) x 3.14"(H) x 2.24"(D). Buttons: Two Green, Momentary - Flush. One Red, Momentary - Flush. Contacts: Two: NO (Normally Open). One: NC (Normally Closed). Three: Spacers [See More]
- Shape: Rectangular
- Width: 6.89
- Length: 3.14
- Depth: 2.24
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 4.33
- Depth: 1.77
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 5.51
- Length: 9.06
- Depth: 4.92
from Hi-Tech Controls, Inc.
4.92"(W) x 3.14"(H) x 2.24"(D). Buttons: One Green, Momentary - Flush. One Red, Momentary - Flush. Contacts: One: NO (Normally Open). One: NC (Normally Closed). Two: Spacers [See More]
- Shape: Rectangular
- Width: 4.92
- Length: 3.14
- Depth: 2.24
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 5.12
- Depth: 2.76
from Fibox Enclosures
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 4.33
- Depth: 2.56
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 5.12
- Depth: 3.35
from Fibox Enclosures
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 5.51
- Depth: 2.56
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 6.3
- Depth: 3.54
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 6.69
- Depth: 2.56
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 6.3
- Depth: 2.17
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 9.06
- Depth: 2.56
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 7.09
- Depth: 2.76
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 5.51
- Length: 6.69
- Depth: 3.74
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 7.09
- Depth: 3.35
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 5.51
- Length: 9.06
- Depth: 3.74
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 7.87
- Depth: 2.76
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Shape: Rectangular
- Width: 5.51
- Length: 9.06
- Depth: 4.92
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 9.84
- Depth: 2.76
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular; Square
- Width: 3.94
- Length: 3.94
- Depth: 3.94
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular; Square
- Width: 4.92
- Length: 4.92
- Depth: 3.94
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular; Square
- Width: 4.92
- Length: 4.92
- Depth: 2.95
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 4.92
- Length: 6.89
- Depth: 2.95
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 4.92
- Length: 6.89
- Depth: 3.94
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 5.51
- Length: 6.69
- Depth: 3.74
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 5.51
- Length: 9.06
- Depth: 3.74
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 5.91
- Length: 7.87
- Depth: 3.94
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 5.91
- Length: 7.87
- Depth: 5.12
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 5.91
- Length: 9.84
- Depth: 3.94