Flame Retardant Pushbutton Enclosures

30 Results
Polyester Enclosures -- polyKOM
from Rolec Enclosures Inc.

IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]

  • Features: Hinged Cover; Flame Retardant; Locking; RoHS Compliant
  • Width: 2.95 to 15.94
  • Length: 3.14 to 15.74
  • Depth: 2.16 to 4.72
Modern IP 66 Plastic Electronic Enclosures -- SMART-BOX
from OKW Enclosures, Inc.

Advanced IP 66 plastic enclosures. The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings. high-quality material ASA+PC (UL 94 V-0) for... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
  • Width: 3.54 to 6.69
  • Length: 4.72 to 11.02
  • Depth: 1.97 to 2.36
Polyester Enclosures -- polyTOP
from Rolec Enclosures Inc.

IP 66 - Optional: IP 67. polyTOP is a range of IP 66 enclosures made of highly resistant glass-fibre reinforced polyester. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include corrosion-resistant polyamide... [See More]

  • Features: Flame Retardant; Locking; RoHS Compliant
  • Width: 3.22 to 15.9
  • Length: 3.22 to 15.9
  • Depth: 2.36 to 6.29
Tough Enclosures For Industrial Electronics -- IN-BOX
from OKW Enclosures, Inc.

Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); Viewing Door / Window; RoHS Compliant
  • Width: 3.23 to 9.13
  • Length: 3.31 to 11.89
  • Depth: 2.17 to 4.72
Universal IP 66 Plastic Enclosures -- ROBUST-BOX
from OKW Enclosures, Inc.

Universal IP 66 plastic enclosures. Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
  • Width: 3.15 to 9.45
  • Length: 3.15 to 14.17
  • Depth: 2.36 to 6.3
Switch Box -- DS-AG-0506
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 1.97
  • Length: 2.56
  • Depth: 2.17
Switch Box -- DS-AG-0712
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Knockouts; Ventilated (optional feature)
  • Width: 2.95
  • Length: 4.92
  • Depth: 2.95
Switch Box -- DS-AG-0712-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Knockouts; Ventilated (optional feature)
  • Width: 2.95
  • Length: 4.92
  • Depth: 3.94
Switch Box -- DS-AG-0712-2
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Knockouts; Ventilated (optional feature)
  • Width: 2.95
  • Length: 4.92
  • Depth: 4.92
Switch Box -- DS-AG-0811
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature)
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.76
Switch Box -- DS-AG-0811-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature)
  • Width: 3.15
  • Length: 4.33
  • Depth: 3.35
Switch Box -- DS-AG-0811-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature)
  • Width: 3.15
  • Length: 4.33
  • Depth: 1.77
Switch Box -- DS-AG-0813
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 5.12
  • Depth: 2.76
Switch Box -- DS-AG-0813-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 5.12
  • Depth: 3.35
Switch Box -- DS-AG-0816
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 6.3
  • Depth: 3.54
Switch Box -- DS-AG-0816-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 6.3
  • Depth: 2.17
Switch Box -- DS-AG-0818
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 7.09
  • Depth: 2.76
Switch Box -- DS-AG-0818-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 7.09
  • Depth: 3.35
Switch Box -- DS-AG-0820
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 7.87
  • Depth: 2.76
Switch Box -- DS-AG-0825
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 9.84
  • Depth: 2.76
Switch Box -- DS-AG-1010
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.94
  • Length: 3.94
  • Depth: 3.94
Switch Box -- DS-AG-1212
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 4.92
  • Length: 4.92
  • Depth: 3.94
Switch Box -- DS-AG-1212-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 4.92
  • Length: 4.92
  • Depth: 2.95
Switch Box -- DS-AG-1217
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Knockouts; Ventilated (optional feature)
  • Width: 4.92
  • Length: 6.89
  • Depth: 2.95
Switch Box -- DS-AG-1217-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Knockouts; Ventilated (optional feature)
  • Width: 4.92
  • Length: 6.89
  • Depth: 3.94
Switch Box -- DS-AG-1417
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Switch Box -- DS-AG-1423
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Switch Box -- DS-AG-1520
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.91
  • Length: 7.87
  • Depth: 3.94
Switch Box -- DS-AG-1520-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.91
  • Length: 7.87
  • Depth: 5.12
Switch Box -- DS-AG-1525
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.91
  • Length: 9.84
  • Depth: 3.94