Aluminum Pushbutton Enclosures

50 Results
ESACS - ESXCS control station -- increased safety ex ed control stations
from BARTEC

Increased safety Ex ed Control stations BARTEC ESACS.. and ESXCS.. series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. The protection mode are: Increased safety “e... [See More]

  • Material: Aluminum; Steel - Stainless
  • Ingress Protection(IP) Rating Against Moisture: 6
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Control Station Enclosures -- 1368581
from RS Components, Ltd.

RS PRO RC-1MS Push Button Enclosure [See More]

  • Material: Aluminum; Die cast aluminium
  • Width: 2.83
  • Length: 2.83
  • Depth: 2.24
Aluminum Enclosures -- aluKOM
from Rolec Enclosures Inc.

IP 66. aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure, it is ideal for mounting all types of electronic and electrical components. The large range of sizes is... [See More]

  • Material: Aluminum
  • Width: 1.77 to 12.2
  • Length: 1.96 to 23.62
  • Depth: 1.18 to 4.33
Lovato Electric LPZP1A5 1-Hole Control Station Enclosure, Yellow -- 44148 [LPZP1A5 from Lovato Electric, Inc.]
from Waytek, Inc.

Lovato Electric LPZP1A5 1-Hole Control Station Enclosure. Category: Lovato Switches. Manufacturer: Lovato Electric Inc. Rugged, reliable and customizable switches manufactured by Lovato. Modular construction with rear panel locking screws. Control station enclosures, switch operators and contact... [See More]

  • Material: Aluminum
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Aluminum Control Box -- FC Series
from Takachi Electronics Enclosure Co., Ltd.

Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different sizes in 4 different color variations available. Custom size is available. [See More]

  • Material: Aluminum
  • Width: 3.54 to 15.75
  • Length: 3.54 to 23.62
  • Depth: 1.49 to 2.97
Silicone Heater Plate for Control Cabinets SSM -- silicone heater plate for control cabinets ssm
from BARTEC

The SSM heater plate can be used for frost protection and as an anti-condensation heater. Its application ensures complete operational safety as the plates prevent malfunctions often due to leakage currents on electrical installations or the corrosion of metal components. Typical applications are... [See More]

  • Material: Aluminum
  • Ingress Protection(IP) Rating Against Moisture: 1; 3
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Control Station Enclosures -- 1368582
from RS Components, Ltd.

RS PRO RC-1MY Push Button Enclosure [See More]

  • Material: Aluminum; Die cast aluminium
  • Width: 2.68
  • Length: 4.13
  • Depth: 2.01
Aluminum Enclosures -- aluNORM
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]

  • Material: Aluminum
  • Width: 2.55 to 12.59
  • Length: 1.96 to 25.19
  • Depth: 1.57 to 4.72
Lovato Electric LPZP1A8 1-Hole Control Station Enclosure, White -- 44149 [LPZP1A8 from Lovato Electric, Inc.]
from Waytek, Inc.

Lovato Electric LPZP1A8 1-Hole Control Station Enclosure. Category: Lovato Switches. Manufacturer: Lovato Electric Inc. Rugged, reliable and customizable switches manufactured by Lovato. Modular construction with rear panel locking screws. Control station enclosures, switch operators and contact... [See More]

  • Material: Aluminum
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Aluminum Project Box -- T Series
from Takachi Electronics Enclosure Co., Ltd.

Simple aluminum box with an flat aluminum cover. Detachable top cover allows easy assembly and maintenance access. Internal surface of the sheet aluminum is unfinished, making conductive and grounding possible. Suitable to be used for various electronics use, such as controllers, switch boxes, touch... [See More]

  • Material: Aluminum
  • Width: 3.15 to 9.84
  • Length: 1.38 to 2.36
  • Depth: 1.97 to 5.91
Control Station Enclosures -- 1799423 [9001KY2 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric 9001KY2 [See More]

  • Material: Aluminum; Aluminium
  • Width: 5.75
  • Length: 3.62
  • Depth: 3.53
Aluminum Enclosures -- aluTWIN
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment. The design offers the option of installing the electronics and terminals in separate sections to protect them from each other during... [See More]

  • Material: Aluminum
  • Width: 3.93 to 9.44
  • Length: 6.53 to 9.44
  • Depth: 2.16 to 4.05
Lovato Electric LPZP3A8 3-Hole Control Station Enclosure, White -- 44151 [LPZP3A8 from Lovato Electric, Inc.]
from Waytek, Inc.

Lovato Electric LPZP3A8 3-Hole Control Station Enclosure. Category: Lovato Switches. Manufacturer: Lovato Electric Inc. Rugged, reliable and customizable switches manufactured by Lovato. Modular construction with rear panel locking screws. Control station enclosures and contact elements are all sold... [See More]

  • Material: Aluminum
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Extruded Aluminum Case -- EX Series
from Takachi Electronics Enclosure Co., Ltd.

Simple yet beautifully designed aluminum extrusion enclosure. Beautiful high-end finish is achieved by precision CNC finishing. Suitable for industrial and audio interface equipment. Selectable in 73 different sizes and 4 color combinations: Silver/Silver, Silver/Black, Black/Silver, Black/Black. [See More]

  • Material: Aluminum
  • Width: 2.39 to 5.55
  • Length: 1.97 to 7.4
  • Depth: 1.01 to 3.58
Control Station Enclosures -- 2486162 [LPZM2A8 from Lovato Electric, Inc.]
from RS Components, Ltd.

GREY METAL CONTROL STATION 2 HOLES [See More]

  • Material: Aluminum; Aluminium
  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Features: Knockouts
Aluminum Enclosures -- conTROL
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]

  • Material: Aluminum
  • Width: 3.33
  • Length: 5.11 to 7.07
  • Depth: 2.16 to 3.07
Open-Closing Control Box -- FCW Series
from Takachi Electronics Enclosure Co., Ltd.

Easy access to the inside of the case with open/closing cover. Both with and without key lock types are available. Suitable for touch panel display, industrial control equipment and many others. Aluminum utility box stylishly designed with beveled edges, composed of extruded aluminum frames,... [See More]

  • Material: Aluminum
  • Width: 5.91 to 15.75
  • Length: 5.91 to 23.62
  • Depth: 1.98 to 5.92
Control Station Enclosures -- 2486163 [LPZM3A8 from Lovato Electric, Inc.]
from RS Components, Ltd.

GREY METAL CONTROL STATION 3 HOLES [See More]

  • Material: Aluminum; Aluminium
  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Features: Knockouts
Command Enclosures -- aluFACE
from Rolec Enclosures Inc.

IP 65, IP 66. aluFACE is a robust and highly versatile range of command and control enclosures which feature fixed or hinged front sections. The enclosures are ideal all types of industrial controls and display technology. The aluFACE range is available in six different versions with diecast... [See More]

  • Material: Aluminum
  • Width: 4.72 to 12.59
  • Length: 4.72 to 25.19
  • Depth: 3.14 to 5.31
Control Station Enclosures -- 2504265 [HW051885 from ABB AB]
from RS Components, Ltd.

ABB 1SFA170802R1002 [See More]

  • Material: Aluminum; Aluminium
  • Width: 3.43
  • Length: 2.95
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Control Station Enclosures -- 2504266 [HW052032 from ABB AB]
from RS Components, Ltd.

ABB 1SFA170803R1003 [See More]

  • Material: Aluminum; Aluminium
  • Depth: 3.94
  • Width: 3.43
  • Features: Knockouts
Control Station Enclosures -- 2504268 [HW052031 from ABB AB]
from RS Components, Ltd.

ABB 1SFA170804R1004 [See More]

  • Material: Aluminum; Aluminium
  • Depth: 2.95
  • Width: 3.43
  • Features: Knockouts
Control Station Enclosures -- 2504269 [HW052030 from ABB AB]
from RS Components, Ltd.

ABB 1SFA170806R1006 [See More]

  • Material: Aluminum; Aluminium
  • Depth: 3.94
  • Width: 3.43
  • Features: Knockouts
Control Station Enclosures -- 2504271 [HW051886 from ABB AB]
from RS Components, Ltd.

ABB 1SFA170808R1012 [See More]

  • Material: Aluminum; Aluminium
  • Depth: 4
  • Width: 9.06
  • Features: Knockouts
Control Station Enclosures -- 2504275 [HW051888 from ABB AB]
from RS Components, Ltd.

ABB 1SFA170832R1002 [See More]

  • Material: Aluminum; Aluminium
  • Depth: 3.94
  • Width: 3.43
  • Features: Knockouts
Control Station Enclosures -- 2504276 [HW052028 from ABB AB]
from RS Components, Ltd.

ABB 1SFA170834R1004 [See More]

  • Material: Aluminum; Aluminium
  • Depth: 3.94
  • Width: 3.43
  • Features: Knockouts
Control Station Enclosures -- 2504281 [HW051872 from ABB AB]
from RS Components, Ltd.

ABB 1SFA170839R3001 [See More]

  • Material: Aluminum; Aluminium
  • Depth: 3.94
  • Width: 3.43
  • Features: Knockouts
Control Station Enclosures -- 2504284 [HW052026 from ABB AB]
from RS Components, Ltd.

ABB 1SFA170842R3002 [See More]

  • Material: Aluminum; Aluminium
  • Depth: 2.95
  • Width: 3.43
  • Features: Knockouts
Die-Cast Aluminum One Button Enclosure -- MC-1B-NC-F
from Hi-Tech Controls, Inc.

4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: - NC (Normally Closed). One: Spacers [See More]

  • Material: Aluminum
  • Width: 4.92
  • Length: 3.15
  • Depth: 2.24
Explosionproof Pushbutton Control Station -- DA1W1T101
from Appleton Electric

1NO-1NC, MOMENTARY CONTACT CONFIGURATION. ALUMINUM ALLOY ENCLOSURE MATERIAL. IP66 ENCLOSURE. FLAMEPROOF. FRONT OPERATED PUSHBUTTON OPERATOR TYPE. APPLICATION HAZARDOUS LOCATION. D MODEL [See More]

  • Material: Aluminum
  • Features: Explosion Proof
Die-Cast Aluminum One Button Enclosure -- MC-1B-NC-PTR
from Hi-Tech Controls, Inc.

4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: NC (Normally Closed). One: Spacers [See More]

  • Material: Aluminum
  • Width: 4.92
  • Length: 3.15
  • Depth: 2.24
Explosionproof Pushbutton Control Station -- EDS110RU1A
from Appleton Electric

DEAD END TYPE. 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION. 1 INCH HUB SIZE. ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE CURRENT RATING. DUST IGNITION PROOF, EXPLOSION... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9
Die-Cast Aluminum One Button Enclosure -- MC-1B-NO-F
from Hi-Tech Controls, Inc.

4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Green, Momentary - Flush. Contact: One: NO (Normally Open). One: Spacers [See More]

  • Material: Aluminum
  • Width: 4.92
  • Length: 3.15
  • Depth: 2.24
Explosionproof Pushbutton Control Station -- EDS110RU2A
from Appleton Electric

DEAD END TYPE. 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION. 1 INCH HUB SIZE. ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE CURRENT RATING. DUST IGNITION PROOF, EXPLOSION... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9
Die-Cast Aluminum One Button Enclosure -- MC-1BS-NC-F
from Hi-Tech Controls, Inc.

3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: - NC (Normally Closed). One: Spacers [See More]

  • Material: Aluminum
  • Width: 3.15
  • Length: 2.95
  • Depth: 2.24
Explosionproof Pushbutton Control Station -- EDS1184SA
from Appleton Electric

DEAD END TYPE. 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9
Die-Cast Aluminum One Button Enclosure -- MC-1BS-NC-PTR
from Hi-Tech Controls, Inc.

3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: NC (Normally Closed). One: Spacers [See More]

  • Material: Aluminum
  • Width: 3.15
  • Length: 2.95
  • Depth: 2.24
Explosionproof Pushbutton Control Station -- EDS1190SA
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9
Die-Cast Aluminum One Button Enclosure -- MC-1BS-NO-F
from Hi-Tech Controls, Inc.

3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Green, Momentary - Flush. Contact: One: NO (Normally Open). One: Spacers [See More]

  • Material: Aluminum
  • Width: 3.15
  • Length: 2.95
  • Depth: 2.24
Explosionproof Pushbutton Control Station -- EDS175RU2A
from Appleton Electric

DEAD END TYPE. 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE CURRENT RATING. DUST IGNITION PROOF, EXPLOSION... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9
Die-Cast Aluminum Three Button Enclosure -- MC-3B-NONONC-F
from Hi-Tech Controls, Inc.

6.89"(W) x 3.14"(H) x 2.24"(D). Buttons: Two Green, Momentary - Flush. One Red, Momentary - Flush. Contacts: Two: NO (Normally Open). One: NC (Normally Closed). Three: Spacers [See More]

  • Material: Aluminum
  • Width: 6.89
  • Length: 3.14
  • Depth: 2.24
Explosionproof Pushbutton Control Station -- EDS210RU1A
from Appleton Electric

DEAD END TYPE. 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION. 1 INCH HUB SIZE. ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE CURRENT RATING. DUST IGNITION PROOF, EXPLOSION... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9
Die-Cast Aluminum Two Button Enclosure -- MC-2B-NONC-F
from Hi-Tech Controls, Inc.

4.92"(W) x 3.14"(H) x 2.24"(D). Buttons: One Green, Momentary - Flush. One Red, Momentary - Flush. Contacts: One: NO (Normally Open). One: NC (Normally Closed). Two: Spacers [See More]

  • Material: Aluminum
  • Width: 4.92
  • Length: 3.14
  • Depth: 2.24
Explosionproof Pushbutton Control Station -- EDS210RU2A
from Appleton Electric

DEAD END TYPE. 4NO/4NC, UNIVERSAL CONTACT CONFIGURATION. 1 INCH HUB SIZE. ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE CURRENT RATING. DUST IGNITION PROOF, EXPLOSION... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9
Explosionproof Pushbutton Control Station -- EDS2284SA
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (1) 3/4 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9
Explosionproof Pushbutton Control Station -- EDS2290SA
from Appleton Electric

DEAD END TYPE. 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION. (1) 3/4 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9
Explosionproof Pushbutton Control Station -- EDS3290SA
from Appleton Electric

DEAD END TYPE. 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9
Explosionproof Pushbutton Control Station -- EDSC110RU1A
from Appleton Electric

FEED THROUGH TYPE. 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION. 1 INCH HUB SIZE. ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE CURRENT RATING. DUST IGNITION PROOF, EXPLOSION... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9
Explosionproof Pushbutton Control Station -- EDSC1184SA
from Appleton Electric

FEED THROUGH TYPE. 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. (2) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9
Explosionproof Pushbutton Control Station -- EDSC1190SA
from Appleton Electric

FEED THROUGH TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (2) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Material: Aluminum
  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 7; Type 9