Screw-on Cover Pushbutton Enclosures

71 Results
Modern IP 66 Plastic Electronic Enclosures -- SMART-BOX
from OKW Enclosures, Inc.

Advanced IP 66 plastic enclosures. The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings. high-quality material ASA+PC (UL 94 V-0) for... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
  • Width: 3.54 to 6.69
  • Length: 4.72 to 11.02
  • Depth: 1.97 to 2.36
Aluminum Control Box -- FC Series
from Takachi Electronics Enclosure Co., Ltd.

Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different sizes in 4 different color variations available. Custom size is available. [See More]

  • Features: Screw-on Cover; Carrying Handle
  • Width: 3.54 to 15.75
  • Length: 3.54 to 23.62
  • Depth: 1.49 to 2.97
Tough Enclosures For Industrial Electronics -- IN-BOX
from OKW Enclosures, Inc.

Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); Viewing Door / Window; RoHS Compliant
  • Width: 3.23 to 9.13
  • Length: 3.31 to 11.89
  • Depth: 2.17 to 4.72
Aluminum Project Box -- T Series
from Takachi Electronics Enclosure Co., Ltd.

Simple aluminum box with an flat aluminum cover. Detachable top cover allows easy assembly and maintenance access. Internal surface of the sheet aluminum is unfinished, making conductive and grounding possible. Suitable to be used for various electronics use, such as controllers, switch boxes, touch... [See More]

  • Features: Screw-on Cover
  • Width: 3.15 to 9.84
  • Length: 1.38 to 2.36
  • Depth: 1.97 to 5.91
Universal IP 66 Plastic Enclosures -- ROBUST-BOX
from OKW Enclosures, Inc.

Universal IP 66 plastic enclosures. Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
  • Width: 3.15 to 9.45
  • Length: 3.15 to 14.17
  • Depth: 2.36 to 6.3
IP65 Plastic Box Small Type -- BCAS Series
from Takachi Electronics Enclosure Co., Ltd.

Low-cost and small-sized screw fastening type waterproof ABS plastic enclosure. Applicable for various uses as Junction box, Wiring pull box, Switch box, Controller and more. 39 different sizes available. Protection class: IP65. Operating temperature : -10 °C ~ +60 °C. Recommended torque :... [See More]

  • Features: Screw-on Cover
  • Width: 1.97 to 8.27
  • Length: 1.77 to 7.48
  • Depth: 2.56 to 9.06
IP67 Polycarbonate Enclosure -- SPCP Series
from Takachi Electronics Enclosure Co., Ltd.

Waterproof polycarbonate enclosure for superior impact resistance. Available in 28 different sizes, with 2 different cover types (white gray and transparent). Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and more. Protection class : IP66/67. [See More]

  • Features: Screw-on Cover
  • Width: 2.95 to 6.89
  • Length: 3.94 to 9.84
  • Depth: 1.38 to 5.91
IP67 Polycarbonate Enclosure With Metric Knockouts -- SPCM Series
from Takachi Electronics Enclosure Co., Ltd.

IP66/67 waterproof polycarbonate enclosure with knockouts. Molded with metric knock-outs for easy removal for cable entry. Tough polycarbonate material for superior impact resistance. Suitable to be used as terminal junction box, control box, wireless network devices and more. Mountable on walls by... [See More]

  • Features: Screw-on Cover; Knockouts
  • Width: 2.95 to 6.89
  • Length: 3.94 to 9.84
  • Depth: 2.36 to 5.91
Switch Box -- DS-AG-0506
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant
  • Width: 1.97
  • Length: 2.56
  • Depth: 2.17
22mm Extra Deep Push Button Lift Cover -- PB37-1-22
from Ralston Metal Products Limited

Application. Ralston ’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights. PB37-22 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]

  • Features: Screw-on Cover
  • Width: 4
  • Length: 4
  • Depth: 4.75
Enclosure, Opaque Cover -- Piccolo UL PC B 65 G
from Fibox Enclosures

Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.56
Fiberglass Enclosures
from Saginaw Control & Engineering

Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window
  • Width: 3.81 to 32.5
  • Length: 6.63 to 39.31
  • Depth: 3.89 to 14.05
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM1PB
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Screw-on Cover; EMI/RFI (optional feature); Grounding Strap
  • Width: 3.93
  • Length: 6.74
  • Depth: 3.88
Die-Cast Aluminum One Button Enclosure -- MC-1B-NC-F
from Hi-Tech Controls, Inc.

4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: - NC (Normally Closed). One: Spacers [See More]

  • Features: Screw-on Cover
  • Width: 4.92
  • Length: 3.15
  • Depth: 2.24
Pushbutton Enclosure Series -- CF1PB
from Stahlin Enclosures

Seven pushbutton layouts are available 1-7 holes. Lift off cover design. Recessed captive stainless steel screws. Notched key hole design. Metal grounding strap furnished. External mounting feet available [See More]

  • Features: Screw-on Cover
  • Width: 3.81
  • Length: 6.63
  • Depth: 3.89
Plastic Box Screw Type -- BC-AGM-081303
from BOXCO Inc.

BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 3.15
  • Length: 5.12
  • Depth: 1.38
Switch Box -- DS-AG-0712
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Knockouts; Ventilated (optional feature)
  • Width: 2.95
  • Length: 4.92
  • Depth: 2.95
22mm Push Button Lift Cover -- PB35-1-22
from Ralston Metal Products Limited

Application. Ralston ’s PB35-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. Construction. All PB35-22 enclosures are made from 14 ga. cold rolled steel and have continuously welded... [See More]

  • Features: Screw-on Cover
  • Width: 3.25
  • Length: 3.5
  • Depth: 2.75
Enclosure, Opaque Cover -- Piccolo UL PC C 65 G
from Fibox Enclosures

Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 3.15
  • Length: 5.51
  • Depth: 2.56
Wall-Mount Enclosures
from Saginaw Control & Engineering

Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 3.25 to 37.38
  • Length: 3.5 to 72
  • Depth: 2.75 to 24
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM664P4
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Screw-on Cover; EMI/RFI (optional feature); Grounding Strap
  • Width: 6.1
  • Length: 6.1
  • Depth: 4.18
Die-Cast Aluminum One Button Enclosure -- MC-1B-NC-PTR
from Hi-Tech Controls, Inc.

4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: NC (Normally Closed). One: Spacers [See More]

  • Features: Screw-on Cover
  • Width: 4.92
  • Length: 3.15
  • Depth: 2.24
Pushbutton Enclosure Series -- CF1PB-22
from Stahlin Enclosures

Seven pushbutton arrangements are available 1-7 holes. Lift off cover design. Recessed captive stainless steel screws. Notched key hole design. Metal grounding strap furnished. Sleek unobstructed sidewall design [See More]

  • Features: Screw-on Cover
  • Width: 3.81
  • Length: 6.63
  • Depth: 3.89
Plastic Box Screw Type -- BC-AGS-050604
from BOXCO Inc.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be... [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 1.97
  • Length: 2.56
  • Depth: 1.77
Switch Box -- DS-AG-0712-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Knockouts; Ventilated (optional feature)
  • Width: 2.95
  • Length: 4.92
  • Depth: 3.94
30mm Extra Deep Push Button Lift Cover -- PB37-1-30
from Ralston Metal Products Limited

Application. Ralston ’s PB37-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB37-30 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]

  • Features: Screw-on Cover
  • Width: 4
  • Length: 4
  • Depth: 4.75
Enclosure, Opaque Cover -- Piccolo UL PC D 65 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 3.15
  • Length: 6.69
  • Depth: 2.56
Die-Cast Aluminum One Button Enclosure -- MC-1B-NO-F
from Hi-Tech Controls, Inc.

4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Green, Momentary - Flush. Contact: One: NO (Normally Open). One: Spacers [See More]

  • Features: Screw-on Cover
  • Width: 4.92
  • Length: 3.15
  • Depth: 2.24
Pushbutton Enclosure Series -- F4PBW
from Stahlin Enclosures

7 pushbutton arrangements are available 4-25 holes. Lift off cover design. Stainless steel beaded cover retention chain. Notched keyhole design. Metal grounding strap furnished. 22 mm holes also available as modification [See More]

  • Features: Screw-on Cover
  • Width: 7.5
  • Length: 7.5
  • Depth: 4.75
Plastic Box Screw Type -- BC-AGS-191913
from BOXCO Inc.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 7.48
  • Length: 7.48
  • Depth: 5.12
Switch Box -- DS-AG-0712-2
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Knockouts; Ventilated (optional feature)
  • Width: 2.95
  • Length: 4.92
  • Depth: 4.92
30mm Push Button Hinged Cover -- PB89-6
from Ralston Metal Products Limited

Application. Ralston ’s PB89 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB89 are applied where the installation requires extra depth and an inner back panel. Construction. All PB89... [See More]

  • Features: Hinged Cover; Screw-on Cover
  • Width: 7.25
  • Length: 10.5
  • Depth: 6
Enclosure, Opaque Cover -- Piccolo UL PC F 65 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 3.15
  • Length: 9.06
  • Depth: 2.56
Die-Cast Aluminum One Button Enclosure -- MC-1BS-NC-F
from Hi-Tech Controls, Inc.

3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: - NC (Normally Closed). One: Spacers [See More]

  • Features: Screw-on Cover
  • Width: 3.15
  • Length: 2.95
  • Depth: 2.24
Switch Box -- DS-AG-0811
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature)
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.76
30mm Push Button Lift Cover -- PB35-1-30
from Ralston Metal Products Limited

Application. Ralston ’s PB35-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbutton, switches, and pilot lights. Construction. All PB35-30 enclosures are made from 14 ga. cold rolled steel and have continuously welded... [See More]

  • Features: Screw-on Cover
  • Width: 3.25
  • Length: 3.5
  • Depth: 2.75
Enclosure, Opaque Cover -- Piccolo UL PC H 95 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Die-Cast Aluminum One Button Enclosure -- MC-1BS-NC-PTR
from Hi-Tech Controls, Inc.

3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: NC (Normally Closed). One: Spacers [See More]

  • Features: Screw-on Cover
  • Width: 3.15
  • Length: 2.95
  • Depth: 2.24
Switch Box -- DS-AG-0811-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature)
  • Width: 3.15
  • Length: 4.33
  • Depth: 3.35
Blank Push Button Lift Cover -- PB35-1-BC
from Ralston Metal Products Limited

Ralston ’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. [See More]

  • Features: Screw-on Cover
  • Width: 3.25
  • Length: 3.5
  • Depth: 2.75
Enclosure, Opaque Cover -- Piccolo UL PC M 95 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Die-Cast Aluminum One Button Enclosure -- MC-1BS-NO-F
from Hi-Tech Controls, Inc.

3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Green, Momentary - Flush. Contact: One: NO (Normally Open). One: Spacers [See More]

  • Features: Screw-on Cover
  • Width: 3.15
  • Length: 2.95
  • Depth: 2.24
Switch Box -- DS-AG-0811-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature)
  • Width: 3.15
  • Length: 4.33
  • Depth: 1.77
Enclosure, Opaque Cover -- Piccolo UL PC MH 125 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 5.51
  • Length: 9.06
  • Depth: 4.92
Die-Cast Aluminum Three Button Enclosure -- MC-3B-NONONC-F
from Hi-Tech Controls, Inc.

6.89"(W) x 3.14"(H) x 2.24"(D). Buttons: Two Green, Momentary - Flush. One Red, Momentary - Flush. Contacts: Two: NO (Normally Open). One: NC (Normally Closed). Three: Spacers [See More]

  • Features: Screw-on Cover
  • Width: 6.89
  • Length: 3.14
  • Depth: 2.24
Switch Box -- DS-AG-0813
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 5.12
  • Depth: 2.76
Enclosure, Transparent Cover -- Piccolo UL PC B 65 T
from Fibox Enclosures

Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.56
Die-Cast Aluminum Two Button Enclosure -- MC-2B-NONC-F
from Hi-Tech Controls, Inc.

4.92"(W) x 3.14"(H) x 2.24"(D). Buttons: One Green, Momentary - Flush. One Red, Momentary - Flush. Contacts: One: NO (Normally Open). One: NC (Normally Closed). Two: Spacers [See More]

  • Features: Screw-on Cover
  • Width: 4.92
  • Length: 3.14
  • Depth: 2.24
Switch Box -- DS-AG-0813-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 5.12
  • Depth: 3.35
Enclosure, Transparent Cover -- Piccolo UL PC C 65 T
from Fibox Enclosures

Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 3.15
  • Length: 5.51
  • Depth: 2.56
Switch Box -- DS-AG-0816
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 6.3
  • Depth: 3.54
Enclosure, Transparent Cover -- Piccolo UL PC D 65 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 3.15
  • Length: 6.69
  • Depth: 2.56
Switch Box -- DS-AG-0816-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 6.3
  • Depth: 2.17
Enclosure, Transparent Cover -- Piccolo UL PC F 65 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 3.15
  • Length: 9.06
  • Depth: 2.56
Switch Box -- DS-AG-0818
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 7.09
  • Depth: 2.76
Enclosure, Transparent Cover -- Piccolo UL PC H 95 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Switch Box -- DS-AG-0818-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 7.09
  • Depth: 3.35
Enclosure, Transparent Cover -- Piccolo UL PC M 95 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Switch Box -- DS-AG-0820
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 7.87
  • Depth: 2.76
Enclosure, Transparent Cover -- Piccolo UL PC MH 125 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 5.51
  • Length: 9.06
  • Depth: 4.92
Switch Box -- DS-AG-0825
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.15
  • Length: 9.84
  • Depth: 2.76
Switch Box -- DS-AG-1010
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 3.94
  • Length: 3.94
  • Depth: 3.94
Switch Box -- DS-AG-1212
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 4.92
  • Length: 4.92
  • Depth: 3.94
Switch Box -- DS-AG-1212-S
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 4.92
  • Length: 4.92
  • Depth: 2.95
Switch Box -- DS-AG-1217
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Knockouts; Ventilated (optional feature)
  • Width: 4.92
  • Length: 6.89
  • Depth: 2.95
Switch Box -- DS-AG-1217-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Knockouts; Ventilated (optional feature)
  • Width: 4.92
  • Length: 6.89
  • Depth: 3.94
Switch Box -- DS-AG-1417
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Switch Box -- DS-AG-1423
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Switch Box -- DS-AG-1520
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.91
  • Length: 7.87
  • Depth: 3.94
Switch Box -- DS-AG-1520-1
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.91
  • Length: 7.87
  • Depth: 5.12
Switch Box -- DS-AG-1525
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Features: Screw-on Cover; Flame Retardant; Locking (optional feature); Ventilated (optional feature)
  • Width: 5.91
  • Length: 9.84
  • Depth: 3.94