Type 12 Pushbutton Enclosures

101 Results
30mm Push Button Enclosure 800H PB -- 800H-3HZ4Y
from Allen-Bradley / Rockwell Automation

800T and 800H Accessories, Push Button Enclosure, Fiberglass, 3 Holes, Type 4/4X/12/13 [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Material: Fiberglass
Pushbutton Enclosure -- PB1
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 3.25 WIDTH IN INCH. 3.5 INCH. 3.5 HEIGHT IN INCH. 2.81 INCH. 2.81 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR... [See More]

  • NEMA Rating: Type 12
  • Width: 3.25
  • Length: 3.5
  • Depth: 2.81
Stainless steel pushbutton enclosure Wiegmann PBXD2SS [PBXD2SS from Wiegmann]
from Automation24, Inc.

Stainless steel pushbutton enclosure PBXD2SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD2SS has 2 locations for 22mm pushbuttons, and has dimensions 6x4x5in (HxWxD). The rugged PBXD2SS 304 stainless steel enclosure... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 4
  • Length: 6
  • Depth: 5
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM1PB
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
  • Width: 3.93
  • Length: 6.74
  • Depth: 3.88
Pushbutton Enclosure -- CF1PB
from Plasti-Bond/Perma-Cote/Korkap

HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL. GLACIER GRAY COLOR. 3-13/16 INCH. 6-5/8 INCH. 3-7/8 INCH. UL 50, CUL 50, CSA 22.2 APPROVAL. PANEL MOUNTING. NEMA 1/3R/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 1.21 INCH DIA DEVICE... [See More]

  • NEMA Rating: Type 1; Type 3R; Type 4X; Type 6P; Type 12
  • Width: 3.81
  • Length: 6.62
  • Depth: 3.88
Pushbutton Enclosure -- 10250TN1
from Eaton Corporation

3.88 INCH. 3.88 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 2.25 INCH. 2.25 DEPTH IN INCH. UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). COVER TYPE SCREW ON. PROCESS DIE CAST. [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Depth: 2.25
  • Width: 3.88
  • Features: Knockouts
Explosionproof Pushbutton Control Station -- ED2KB12
from Appleton Electric

2NO-2NC CONTACT CONFIGURATION. CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/12, IP66 ENCLOSURE. ON-OFF LEGEND. 4 CIRCUIT(S). 1 ELEMENT(S). APPLETON. BRAND. COVER MATERIAL EPOXY POWDER COATED DIE CAST ALUMINUM. SELECTOR. NUMBER OF POSITION 2 [See More]

  • NEMA Rating: Type 3; Type 3R; Type 12
  • Features: Explosion Proof
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Operator Enclosures Heavy Duty NEMA 12 -- P30EMS02
from WorldWide Electric Corporation

Pilot Devices, Pushbutton Complete Units, Operator Enclosures Heavy Duty NEMA 12 [See More]

  • NEMA Rating: Type 12
  • Mounting Type: Wall Mount
  • Shape: Rectangular
Fiberglass Enclosures
from Saginaw Control & Engineering

Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.81 to 32.5
  • Length: 6.63 to 39.31
  • Depth: 3.89 to 14.05
Enclosure, Opaque Cover -- Piccolo UL PC B 65 G
from Fibox Enclosures

Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.56
Pushbutton Enclosure -- AB-A1DBPB
from Austin Company (The)

EXTRA DEEP TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 3-1/2 INCH. 3.5 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 4-1/2 INCH. 4.5 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. APPLICATION PILOT... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.5
  • Length: 3.5
  • Depth: 4.5
Pushbutton Enclosure -- E10PB
from Pentair, Inc.

. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 24.75 INCH. 2.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. EXTERNAL BRACKET MOUNTING. NEMA 12/13, IP65 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 10... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 3.25
  • Length: 24.75
  • Depth: 2.75
22mm Extra Deep Push Button Lift Cover -- PB37-1-22
from Ralston Metal Products Limited

Application. Ralston ’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights. PB37-22 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]

  • NEMA Rating: Type 12
  • Width: 4
  • Length: 4
  • Depth: 4.75
Pushbutton Enclosure -- 1500 ED181504
from EXM Manufacturing Ltd.

EXTRA DEEP TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 15.5 INCH. 15.5 WIDTH IN INCH. 18.75 INCH. 18.75 HEIGHT IN INCH. 4.75 INCH. 4.75 DEPTH IN INCH. UL, CSA APPROVAL. WALL, FEET MOUNTING. NEMA 12/13, IP65... [See More]

  • NEMA Rating: Type 12; Type 13
  • Depth: 4.75
  • Width: 15.5
  • Material: Steel
Pushbutton Enclosure Series -- CF1PB
from Stahlin Enclosures

Seven pushbutton layouts are available 1-7 holes. Lift off cover design. Recessed captive stainless steel screws. Notched key hole design. Metal grounding strap furnished. External mounting feet available [See More]

  • NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
  • Width: 3.81
  • Length: 6.63
  • Depth: 3.89
Pushbutton Enclosure -- PB10
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 3.25 WIDTH IN INCH. 24.75 INCH. 24.75 HEIGHT IN INCH. 2.81 INCH. 2.81 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. [See More]

  • NEMA Rating: Type 12
  • Width: 3.25
  • Length: 24.75
  • Depth: 2.81
Stainless steel pushbutton enclosure Wiegmann PBXD3SS [PBXD3SS from Wiegmann]
from Automation24, Inc.

Stainless steel pushbutton enclosure PBXD3SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD3SS has 3 locations for 22mm pushbuttons, and has dimensions 8x4x5in (HxWxD). The rugged PBXD3SS 304 stainless steel enclosure... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 4
  • Length: 8
  • Depth: 5
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM664HP4
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
  • Width: 6.1
  • Length: 6.1
  • Depth: 4.18
Pushbutton Enclosure -- CF1PB22
from Plasti-Bond/Perma-Cote/Korkap

HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL. GLACIER GRAY COLOR. 3-13/16 INCH. 6-5/8 INCH. 3-7/8 INCH. UL 50, CUL 50, CSA 22.2 APPROVAL. PANEL MOUNTING. NEMA 1/3R/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 0.875 INCH DIA DEVICE... [See More]

  • NEMA Rating: Type 1; Type 3R; Type 4X; Type 6P; Type 12
  • Width: 3.81
  • Length: 6.62
  • Depth: 3.88
Pushbutton Enclosure -- 10250TN33
from Eaton Corporation

304 STAINLESS STEEL MATERIAL. 3.5 INCH. 3.5 WIDTH IN INCH. 4.5 INCH. 4.5 HEIGHT IN INCH. 2.88 INCH. 2.88 DEPTH IN INCH. UL, CSA APPROVAL. SURFACE MOUNTING. NEMA 4/4X/12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 1-13/64 INCH DIA DEVICE HOLE SIZE. 1 DEVICE... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.5
  • Length: 4.5
  • Depth: 2.88
Explosionproof Pushbutton Control Station -- ED2KBU1
from Appleton Electric

1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/12, IP66 ENCLOSURE. START LEGEND. 1 CIRCUIT(S). 1 ELEMENT(S). APPLETON. BRAND. COVER MATERIAL EPOXY POWDER COATED DIE CAST ALUMINUM. NUMBER OF POSITION 1 [See More]

  • NEMA Rating: Type 3; Type 3R; Type 12
  • Features: Explosion Proof
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Wall-Mount Enclosures
from Saginaw Control & Engineering

Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]

  • NEMA Rating: Type 3R; Type 4; Type 12; Type 13
  • Width: 3.25 to 37.38
  • Length: 3.5 to 72
  • Depth: 2.75 to 24
Enclosure, Opaque Cover -- Piccolo UL PC C 65 G
from Fibox Enclosures

Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 5.51
  • Depth: 2.56
Pushbutton Enclosure -- AB-A1FPB
from Austin Company (The)

304 STAINLESS STEEL MATERIAL. 3-1/2 INCH. 3.5 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30 MM DIA DEVICE HOLE SIZE. 1 DEVICE... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.5
  • Length: 3.5
  • Depth: 3
Pushbutton Enclosure -- E10PBA
from Pentair, Inc.

. SLOPED FRONT TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 13 INCH. 7.25 INCH. 6.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. EXTERNAL BRACKET MOUNTING. NEMA 12/13, IP65 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 2-ROW HORIZONTAL DEVICE HOLE LOCATION. 30.5 MM DIA... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 13
  • Length: 7.25
  • Depth: 6.75
22mm Push Button Lift Cover -- PB35-1-22
from Ralston Metal Products Limited

Application. Ralston ’s PB35-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. Construction. All PB35-22 enclosures are made from 14 ga. cold rolled steel and have continuously welded... [See More]

  • NEMA Rating: Type 12
  • Width: 3.25
  • Length: 3.5
  • Depth: 2.75
Pushbutton Enclosure -- 1500 PP040202
from EXM Manufacturing Ltd.

2.5 INCH. 2.5 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 2.5 INCH. 2.5 DEPTH IN INCH. PENDENT MOUNTING. NEMA 12 ENCLOSURE. 30.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). EUROBEX[R] BRAND. DEPTH IN INCH - UOM IN. HEIGHT IN INCH - UOM IN. WIDTH IN INCH - UOM IN [See More]

  • NEMA Rating: Type 12
  • Depth: 2.5
  • Width: 2.5
Pushbutton Enclosure Series -- CF1PB-22
from Stahlin Enclosures

Seven pushbutton arrangements are available 1-7 holes. Lift off cover design. Recessed captive stainless steel screws. Notched key hole design. Metal grounding strap furnished. Sleek unobstructed sidewall design [See More]

  • NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
  • Width: 3.81
  • Length: 6.63
  • Depth: 3.89
Pushbutton Enclosure -- PB10BC
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 3.25 WIDTH IN INCH. 24.75 INCH. 24.75 HEIGHT IN INCH. 2.81 INCH. 2.81 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. [See More]

  • NEMA Rating: Type 12
  • Width: 3.25
  • Length: 24.75
  • Depth: 2.81
Stainless steel pushbutton enclosure Wiegmann PBXD4SS [PBXD4SS from Wiegmann]
from Automation24, Inc.

Stainless steel pushbutton enclosure PBXD4SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD4SS has 4 locations for 22mm pushbuttons, and has dimensions 10x4x5in (HxWxD). The rugged PBXD4SS 304 stainless steel enclosure... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 4
  • Length: 10
  • Depth: 5
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM664P4
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
  • Width: 6.1
  • Length: 6.1
  • Depth: 4.18
Pushbutton Enclosure -- F4PBW
from Plasti-Bond/Perma-Cote/Korkap

HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL. GLACIER GRAY COLOR. 7.52 INCH. 7.52 INCH. 4.72 INCH. UL 50, CUL 50, CSA 22.2 APPROVAL. INTEGRAL FLANGE MOUNTING. NEMA 1/3/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 2-ROW VERTICAL DEVICE HOLE LOCATION. 1.21 INCH DIA... [See More]

  • NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
  • Width: 7.52
  • Length: 7.52
  • Depth: 4.72
Pushbutton Enclosure -- E22CDP1
from Eaton Corporation

POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 3.23 INCH. 3.23 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.15
  • Length: 3.23
  • Material: Polycarbonate
Explosionproof Pushbutton Control Station -- N1D75-U1
from Appleton Electric

DEAD END TYPE. 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE. 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/12/7C/7D ENCLOSURE. 10 AMPERE CURRENT RATING. EXPLOSION PROOF,... [See More]

  • NEMA Rating: Type 3; Type 4X; Type 7; Type 12
  • Features: Explosion Proof
  • Material: Polyetherimide
Enclosure, Opaque Cover -- Piccolo UL PC D 65 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 6.69
  • Depth: 2.56
Pushbutton Enclosure -- AB-A1MPB
from Austin Company (The)

SLIMLINE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 2-1/2 INCH. 2.5 WIDTH IN INCH. 3-7/8 INCH. 3.875 HEIGHT IN INCH. 2-3/8 INCH. 2.375 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 2.5
  • Length: 3.88
  • Depth: 2.38
Pushbutton Enclosure -- E10PBX
from Pentair, Inc.

. EXTRA DEEP TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 6.25 INCH. 14 INCH. 4.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. EXTERNAL BRACKET MOUNTING. NEMA 12/13, IP65 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 2-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 6.25
  • Length: 14
  • Depth: 4.75
30mm Extra Deep Push Button Lift Cover -- PB37-1-30
from Ralston Metal Products Limited

Application. Ralston ’s PB37-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB37-30 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]

  • NEMA Rating: Type 12
  • Width: 4
  • Length: 4
  • Depth: 4.75
Pushbutton Enclosure -- 1500 SD030302
from EXM Manufacturing Ltd.

STANDARD TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 3.5 INCH. 3.5 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL, CSA APPROVAL. WALL, FEET MOUNTING. NEMA 12/13, IP65 ENCLOSURE. 16 GAUGE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Depth: 3
  • Width: 3.5
  • Material: Steel
Pushbutton Enclosure Series -- F4PBW
from Stahlin Enclosures

7 pushbutton arrangements are available 4-25 holes. Lift off cover design. Stainless steel beaded cover retention chain. Notched keyhole design. Metal grounding strap furnished. 22 mm holes also available as modification [See More]

  • NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
  • Width: 7.5
  • Length: 7.5
  • Depth: 4.75
Pushbutton Enclosure -- PB12
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 8.5 INCH. 11.75 INCH. 3.09 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 3-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 8.5
  • Length: 11.75
  • Depth: 3.09
Steel pushbutton enclosure Wiegmann PBGX2 [PBGX2 from Wiegmann]
from Automation24, Inc.

Steel pushbutton enclosure PBGX2 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX2 has 2 locations for 22mm pushbuttons, and has dimensions 5x3x4in (HxWxD). The rugged PBGX2 carbon steel enclosure provides excelent protection... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3
  • Length: 5
  • Depth: 4
Pushbutton Enclosure -- E22CDP1Y
from Eaton Corporation

POLYCARBONATE MATERIAL. YELLOW COVER COLOR. 3.15 INCH. 3.15 WIDTH IN INCH. 3.23 INCH. 3.23 HEIGHT IN INCH. UL APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT IN INCH -... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.15
  • Length: 3.23
  • Material: Polycarbonate
Explosionproof Pushbutton Control Station -- N1D75-U2
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE. 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/12/7C/7D ENCLOSURE. 10 AMPERE CURRENT RATING. EXPLOSION PROOF,... [See More]

  • NEMA Rating: Type 3; Type 4X; Type 7; Type 12
  • Features: Explosion Proof
  • Material: Polyetherimide
Enclosure, Opaque Cover -- Piccolo UL PC F 65 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 9.06
  • Depth: 2.56
Pushbutton Enclosure -- AB-A1NBPB
from Austin Company (The)

STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 3-1/2 INCH. 3.5 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. APPLICATION PILOT LIGHT,... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.5
  • Length: 3.5
  • Depth: 3
Pushbutton Enclosure -- E12PBGXM
from Pentair, Inc.

. DEEP TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 7.25 INCH. 10.38 INCH. 4.25 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. EXTERNAL BRACKET MOUNTING. NEMA 12/13, IP65 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 7.25
  • Length: 10.38
  • Depth: 4.25
30mm Push Button Hinged Cover -- PB89-6
from Ralston Metal Products Limited

Application. Ralston ’s PB89 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB89 are applied where the installation requires extra depth and an inner back panel. Construction. All PB89... [See More]

  • NEMA Rating: Type 12
  • Width: 7.25
  • Length: 10.5
  • Depth: 6
Pushbutton Enclosure -- PB16
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 10.75 INCH. 10.75 WIDTH IN INCH. 11.75 INCH. 11.75 HEIGHT IN INCH. 3.09 INCH. 3.09 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. [See More]

  • NEMA Rating: Type 12
  • Width: 10.75
  • Length: 11.75
  • Depth: 3.09
Steel pushbutton enclosure Wiegmann PBGX3 [PBGX3 from Wiegmann]
from Automation24, Inc.

Steel pushbutton enclosure PBGX3 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX3 has 3 locations for 22mm pushbuttons, and has dimensions 7x3x4in (HxWxD). The rugged PBGX3 carbon steel enclosure provides excelent protection... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3
  • Length: 7
  • Depth: 4
Pushbutton Enclosure -- E22CDP3
from Eaton Corporation

POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 6.3 INCH. 6.3 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 3 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT IN... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.15
  • Length: 6.3
  • Material: Polycarbonate
Explosionproof Pushbutton Control Station -- N1D75-U3
from Appleton Electric

DEAD END TYPE. 3NO-3NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE. 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/12/7C/7D ENCLOSURE. 10 AMPERE CURRENT RATING. EXPLOSION PROOF,... [See More]

  • NEMA Rating: Type 3; Type 4X; Type 7; Type 12
  • Features: Explosion Proof
  • Material: Polyetherimide
Enclosure, Opaque Cover -- Piccolo UL PC H 95 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Pushbutton Enclosure -- AB-A1PPB
from Austin Company (The)

STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 2-1/2 INCH. 2.5 WIDTH IN INCH. 3-7/8 INCH. 3.875 HEIGHT IN INCH. 2-3/8 INCH. 2.375 DEPTH IN INCH. UL 50, CUL APPROVAL. 2.25 INCH W BRACKET, PENDANT MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 2.5
  • Length: 3.88
  • Depth: 2.38
Pushbutton Enclosure -- E12PBY25M
from Pentair, Inc.

. EXTRA LARGE TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 10 INCH. 13.5 INCH. 6 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. WALL, EXTERNAL BRACKET MOUNTING. NEMA 12/13, IP65 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 10
  • Length: 13.5
  • Depth: 6
30mm Push Button Lift Cover -- PB35-1-30
from Ralston Metal Products Limited

Application. Ralston ’s PB35-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbutton, switches, and pilot lights. Construction. All PB35-30 enclosures are made from 14 ga. cold rolled steel and have continuously welded... [See More]

  • NEMA Rating: Type 12
  • Width: 3.25
  • Length: 3.5
  • Depth: 2.75
Pushbutton Enclosure -- PB2
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 3.25 WIDTH IN INCH. 5.75 INCH. 5.75 HEIGHT IN INCH. 2.81 INCH. 2.81 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. [See More]

  • NEMA Rating: Type 12
  • Width: 3.25
  • Length: 5.75
  • Depth: 2.81
Steel pushbutton enclosure Wiegmann PBGX4 [PBGX4 from Wiegmann]
from Automation24, Inc.

Steel pushbutton enclosure PBGX4 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX4 has 4 locations for 22mm pushbuttons, and has dimensions 9x4x4in (HxWxD). The rugged PBGX4 carbon steel enclosure provides excelent protection... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 2.7
  • Length: 8.8
  • Depth: 3.5
Pushbutton Enclosure -- E22CDP4
from Eaton Corporation

POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 6.3 INCH. 6.3 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 4 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.54 INCH. HEIGHT IN... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.15
  • Length: 6.3
  • Material: Polycarbonate
Enclosure, Opaque Cover -- Piccolo UL PC M 95 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Pushbutton Enclosure -- AB-A1SPB
from Austin Company (The)

SLOPED FRONT TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 3-1/4 INCH. 3.25 WIDTH IN INCH. 4-7/8 INCH. 4.875 HEIGHT IN INCH. 3-1/2 INCH. 3.5 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.25
  • Length: 4.88
  • Depth: 3.5
Blank Push Button Lift Cover -- PB35-1-BC
from Ralston Metal Products Limited

Ralston ’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. [See More]

  • NEMA Rating: Type 12
  • Width: 3.25
  • Length: 3.5
  • Depth: 2.75
Pushbutton Enclosure -- PB25
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 13 INCH. 13 WIDTH IN INCH. 14 INCH. 14 HEIGHT IN INCH. 3.09 INCH. 3.09 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR... [See More]

  • NEMA Rating: Type 12
  • Width: 13
  • Length: 14
  • Depth: 3.09
Pushbutton Enclosure -- E22CDP6
from Eaton Corporation

POLYCARBONATE MATERIAL. 4.72 INCH. 4.72 WIDTH IN INCH. 4.8 INCH. 4.8 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 2-ROW HORIZONTAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 6 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 3.35 INCH. HEIGHT... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 4.72
  • Length: 4.8
  • Material: Polycarbonate
Enclosure, Opaque Cover -- Piccolo UL PC MH 125 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 5.51
  • Length: 9.06
  • Depth: 4.92
Pushbutton Enclosure -- AB-B6SPB
from Austin Company (The)

SLOPED FRONT TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 15-1/4 INCH. 15.25 WIDTH IN INCH. 6-3/4 INCH. 6.75 HEIGHT IN INCH. 7-1/4 INCH. 7.25 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 2-ROW... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 15.25
  • Length: 6.75
  • Depth: 7.25
Pushbutton Enclosure -- PB3
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 8 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.25
  • Length: 8
  • Depth: 2.81
Pushbutton Enclosure -- E22CSP2
from Eaton Corporation

POLYCARBONATE MATERIAL. 3.15 INCH. 3.15 WIDTH IN INCH. 4.72 INCH. 4.72 HEIGHT IN INCH. UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM DIA DEVICE HOLE SIZE. 2 DEVICE HOLE(S). COVER TYPE SCREW ON. DEPTH WITH COVER 2.36 INCH. HEIGHT... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.15
  • Length: 4.72
  • Material: Polycarbonate
Enclosure, Transparent Cover -- Piccolo UL PC B 65 T
from Fibox Enclosures

Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.56
Pushbutton Enclosure -- AB-C2XPB
from Austin Company (The)

EXTRA LARGE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 6-3/4 INCH. 6.75 WIDTH IN INCH. 9 INCH. 9 HEIGHT IN INCH. 6-1/4 INCH. 6.25 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 2-ROW VERTICAL DEVICE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 6.75
  • Length: 9
  • Depth: 6.25
Pushbutton Enclosure -- PB4
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 10.25 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.25
  • Length: 10.25
  • Depth: 2.81
Pushbutton Enclosure -- E34N1
from Eaton Corporation

3.88 INCH. 3.88 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 2.25 INCH. 2.25 DEPTH IN INCH. UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). APPLICABLE STANDARD FDA 3-A. COVER... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Depth: 2.25
  • Width: 3.88
  • Features: Knockouts
Enclosure, Transparent Cover -- Piccolo UL PC C 65 T
from Fibox Enclosures

Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 5.51
  • Depth: 2.56
Pushbutton Enclosure -- AB-D1MPB
from Austin Company (The)

SLIMLINE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 2-1/2 INCH. 2.5 WIDTH IN INCH. 10-5/8 INCH. 10.625 HEIGHT IN INCH. 2-3/8 INCH. 2.375 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 2.5
  • Length: 10.62
  • Depth: 2.38
Pushbutton Enclosure -- PB4S
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 6.25 INCH. 6.25 WIDTH IN INCH. 7.25 INCH. 7.25 HEIGHT IN INCH. 3.09 INCH. 3.09 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 2-ROW... [See More]

  • NEMA Rating: Type 12
  • Width: 6.25
  • Length: 7.25
  • Depth: 3.09
Pushbutton Enclosure -- E34N11
from Eaton Corporation

3.88 INCH. 3.88 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DIA DEVICE HOLE SIZE. 1 DEVICE HOLE(S). APPLICABLE STANDARD FDA 3-A. COVER TYPE... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Features: Knockouts
  • Width: 3.88
Enclosure, Transparent Cover -- Piccolo UL PC D 65 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 6.69
  • Depth: 2.56
Pushbutton Enclosure -- AB-D1PPB
from Austin Company (The)

STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 2-1/2 INCH. 2.5 WIDTH IN INCH. 10-5/8 INCH. 10.625 HEIGHT IN INCH. 2-3/8 INCH. 2.375 DEPTH IN INCH. UL 50, CUL APPROVAL. 2.25 INCH W BRACKET, PENDANT MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 1-ROW VERTICAL... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 2.5
  • Length: 10.62
  • Depth: 2.38
Pushbutton Enclosure -- PB5
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 12.5 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.25
  • Length: 12.5
  • Depth: 2.81
Enclosure, Transparent Cover -- Piccolo UL PC F 65 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 3.15
  • Length: 9.06
  • Depth: 2.56
Pushbutton Enclosure -- AB-D3DPB
from Austin Company (The)

EXTRA DEEP TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 9 INCH. 9 WIDTH IN INCH. 11-1/4 INCH. 11.25 HEIGHT IN INCH. 4-1/2 INCH. 4.5 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 9
  • Length: 11.25
  • Depth: 4.5
Pushbutton Enclosure -- PB6
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 6.25 INCH. 9.5 INCH. 3.09 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 2-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 6.25
  • Length: 9.5
  • Depth: 3.09
Enclosure, Transparent Cover -- Piccolo UL PC H 95 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Pushbutton Enclosure -- AB-D3FPB
from Austin Company (The)

304 STAINLESS STEEL MATERIAL. 9 INCH. 9 WIDTH IN INCH. 11-1/4 INCH. 11.25 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE LOCATION. 30 MM DIA DEVICE HOLE SIZE. 12 DEVICE... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 9
  • Length: 11.25
  • Depth: 3
Pushbutton Enclosure -- PB6VL
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 3.25 WIDTH IN INCH. 14.75 INCH. 14.75 HEIGHT IN INCH. 2.81 INCH. 2.81 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. [See More]

  • NEMA Rating: Type 12
  • Width: 3.25
  • Length: 14.75
  • Depth: 2.81
Enclosure, Transparent Cover -- Piccolo UL PC M 95 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Pushbutton Enclosure -- AB-D3NPB
from Austin Company (The)

STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 9 INCH. 9 WIDTH IN INCH. 11-1/4 INCH. 11.25 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 9
  • Length: 11.25
  • Depth: 3
Pushbutton Enclosure -- PB8
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 3.25 INCH. 20.25 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE... [See More]

  • NEMA Rating: Type 4; Type 12; Type 13
  • Width: 3.25
  • Length: 20.25
  • Depth: 2.81
Enclosure, Transparent Cover -- Piccolo UL PC MH 125 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
  • Width: 5.51
  • Length: 9.06
  • Depth: 4.92
Pushbutton Enclosure -- AB-D3XPB
from Austin Company (The)

EXTRA LARGE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 9 INCH. 9 WIDTH IN INCH. 11-1/4 INCH. 11.25 HEIGHT IN INCH. 6-1/4 INCH. 6.25 DEPTH IN INCH. UL 50, CUL APPROVAL. EXTERNAL FEET MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 3-ROW VERTICAL DEVICE... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 9
  • Length: 11.25
  • Depth: 6.25
Pushbutton Enclosure -- PB9
from Wiegmann

. STANDARD TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 8.5 INCH. 8.5 WIDTH IN INCH. 9.5 INCH. 9.5 HEIGHT IN INCH. 3.09 INCH. 3.09 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR... [See More]

  • NEMA Rating: Type 12
  • Width: 8.5
  • Length: 9.5
  • Depth: 3.09
Pushbutton Enclosure -- PBGX1
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 2.75 INCH. 3.25 INCH. 3.5 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 2.75
  • Length: 3.25
  • Depth: 3.5
Pushbutton Enclosure -- PBGX12
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 6.5 INCH. 6.5 WIDTH IN INCH. 10.38 INCH. 10.38 HEIGHT IN INCH. 4.25 INCH. 4.25 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. [See More]

  • NEMA Rating: Type 12
  • Width: 6.5
  • Length: 10.38
  • Depth: 4.25
Pushbutton Enclosure -- PBGX2
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 2.75 INCH. 5.13 INCH. 3.5 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 2.75
  • Length: 5.13
  • Depth: 3.5
Pushbutton Enclosure -- PBGX20
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 8 INCH. 8 WIDTH IN INCH. 12.25 INCH. 12.25 HEIGHT IN INCH. 4.25 INCH. 4.25 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 4-ROW... [See More]

  • NEMA Rating: Type 12
  • Width: 8
  • Length: 12.25
  • Depth: 4.25
Pushbutton Enclosure -- PBGX25
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 9.5 INCH. 9.5 WIDTH IN INCH. 12.25 INCH. 12.25 HEIGHT IN INCH. 4.25 INCH. 4.25 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. [See More]

  • NEMA Rating: Type 12
  • Width: 9.5
  • Length: 12.25
  • Depth: 4.25
Pushbutton Enclosure -- PBGX3
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 2.75 INCH. 7 INCH. 3.5 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 22.5 MM... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 2.75
  • Length: 7
  • Depth: 3.5
Pushbutton Enclosure -- PBGX4
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 2.75 INCH. 2.75 WIDTH IN INCH. 8.88 INCH. 8.88 HEIGHT IN INCH. 3.5 INCH. 3.5 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR... [See More]

  • NEMA Rating: Type 12
  • Width: 2.75
  • Length: 8.88
  • Depth: 3.5
Pushbutton Enclosure -- PBGX6
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 5 INCH. 5 WIDTH IN INCH. 8.5 INCH. 8.5 HEIGHT IN INCH. 4.25 INCH. 4.25 DEPTH IN INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR... [See More]

  • NEMA Rating: Type 12
  • Width: 5
  • Length: 8.5
  • Depth: 4.25
Pushbutton Enclosure -- PBGX9
from Wiegmann

. MINIATURE TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 6.5 INCH. 8.5 INCH. 4.25 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. 3-ROW VERTICAL DEVICE HOLE LOCATION. 22.5... [See More]

  • NEMA Rating: Type 12; Type 13
  • Width: 6.5
  • Length: 8.5
  • Depth: 4.25
Pushbutton Enclosure -- PBSS1
from Wiegmann

. STANDARD TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 3.25 INCH. 3.5 INCH. 2.81 INCH. UL 508, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 30.5 MM DEVICE HOLE SIZE. 1 DEVICE... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.25
  • Length: 3.5
  • Depth: 2.81