Type 3 Pushbutton Enclosures

35 Results
Pushbutton Enclosure -- CF2PB22
from Plasti-Bond/Perma-Cote/Korkap

HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 3.81 INCH. 3.81 WIDTH IN INCH. 6.63 INCH. 6.63 HEIGHT IN INCH. UL 50, CSA 22.2, CUL 50 APPROVAL. NEMA 1/3/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 0.875 INCH DIA DEVICE... [See More]

  • NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
  • Width: 3.81
  • Length: 6.63
  • Material: Fiberglass
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM1PB
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
  • Width: 3.93
  • Length: 6.74
  • Depth: 3.88
Pushbutton Enclosure Series -- CF1PB
from Stahlin Enclosures

Seven pushbutton layouts are available 1-7 holes. Lift off cover design. Recessed captive stainless steel screws. Notched key hole design. Metal grounding strap furnished. External mounting feet available [See More]

  • NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
  • Width: 3.81
  • Length: 6.63
  • Depth: 3.89
Explosionproof Pushbutton Control Station -- ED2KB12
from Appleton Electric

2NO-2NC CONTACT CONFIGURATION. CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/12, IP66 ENCLOSURE. ON-OFF LEGEND. 4 CIRCUIT(S). 1 ELEMENT(S). APPLETON. BRAND. COVER MATERIAL EPOXY POWDER COATED DIE CAST ALUMINUM. SELECTOR. NUMBER OF POSITION 2 [See More]

  • NEMA Rating: Type 3; Type 3R; Type 12
  • Features: Explosion Proof
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Explosionproof Pushbutton Control Station -- NEDS2596SA
from O-Z/Gedney

DEAD END TYPE. 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION. (1) 3/4 INCH HUB SIZE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. UL 508/698/1203 APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
Pushbutton Enclosure -- CF5PB
from Plasti-Bond/Perma-Cote/Korkap

HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 3.63 INCH. 3.63 WIDTH IN INCH. 13.78 INCH. 13.78 HEIGHT IN INCH. UL 50, CSA 22.2, CUL 50 APPROVAL. NEMA 1/3/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 1.21 INCH DIA DEVICE... [See More]

  • NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
  • Width: 3.63
  • Length: 13.78
  • Material: Fiberglass
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM664HP4
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
  • Width: 6.1
  • Length: 6.1
  • Depth: 4.18
Pushbutton Enclosure Series -- CF1PB-22
from Stahlin Enclosures

Seven pushbutton arrangements are available 1-7 holes. Lift off cover design. Recessed captive stainless steel screws. Notched key hole design. Metal grounding strap furnished. Sleek unobstructed sidewall design [See More]

  • NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
  • Width: 3.81
  • Length: 6.63
  • Depth: 3.89
Explosionproof Pushbutton Control Station -- ED2KBU1
from Appleton Electric

1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/12, IP66 ENCLOSURE. START LEGEND. 1 CIRCUIT(S). 1 ELEMENT(S). APPLETON. BRAND. COVER MATERIAL EPOXY POWDER COATED DIE CAST ALUMINUM. NUMBER OF POSITION 1 [See More]

  • NEMA Rating: Type 3; Type 3R; Type 12
  • Features: Explosion Proof
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Pushbutton Enclosure -- F4PBW
from Plasti-Bond/Perma-Cote/Korkap

HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL. GLACIER GRAY COLOR. 7.52 INCH. 7.52 INCH. 4.72 INCH. UL 50, CUL 50, CSA 22.2 APPROVAL. INTEGRAL FLANGE MOUNTING. NEMA 1/3/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 2-ROW VERTICAL DEVICE HOLE LOCATION. 1.21 INCH DIA... [See More]

  • NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
  • Width: 7.52
  • Length: 7.52
  • Depth: 4.72
Pushbutton Enclosure NEMA 4X Fiberglass Enclosures -- AM664P4
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
  • Width: 6.1
  • Length: 6.1
  • Depth: 4.18
Pushbutton Enclosure Series -- F4PBW
from Stahlin Enclosures

7 pushbutton arrangements are available 4-25 holes. Lift off cover design. Stainless steel beaded cover retention chain. Notched keyhole design. Metal grounding strap furnished. 22 mm holes also available as modification [See More]

  • NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
  • Width: 7.5
  • Length: 7.5
  • Depth: 4.75
Explosionproof Pushbutton Control Station -- EDS110-RU1
from Appleton Electric

DEAD END TYPE. 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION. 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. 10... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS110-RU2
from Appleton Electric

DEAD END TYPE. 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION. 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. 10... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS1184
from Appleton Electric

DEAD END TYPE. 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS1190
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS1284
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS1290
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS1714
from Appleton Electric

DEAD END TYPE. 1NO-1NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. UL 508/698/1203 APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS175-RU2
from Appleton Electric

DEAD END TYPE. 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS210-RU1
from Appleton Electric

DEAD END TYPE. 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION. 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. 10... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS210-RU2
from Appleton Electric

DEAD END TYPE. 4NO/4NC, UNIVERSAL CONTACT CONFIGURATION. 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. 10... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS2192UM1
from Appleton Electric

DEAD END TYPE. 2NO-2NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION. (1) 3/4 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. UL 508/698/1203 APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS2596
from Appleton Electric

DEAD END TYPE. 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. (1) 3/4 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. UL 508/698/1203 APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G,... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS3194
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (2) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. UL 508/698/1203 APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G,... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDS3290
from Appleton Electric

DEAD END TYPE. 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDSC110-RU1
from Appleton Electric

FEED THROUGH TYPE. 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION. 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDSC1184
from Appleton Electric

FEED THROUGH TYPE. 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. (2) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDSC1190
from Appleton Electric

FEED THROUGH TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (2) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDSC1284
from Appleton Electric

FEED THROUGH TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (2) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDSC1290
from Appleton Electric

FEED THROUGH TYPE. 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION. (2) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDSC1714
from Appleton Electric

FEED THROUGH TYPE. 1NO-1NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION. (2) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDSC210-RU1
from Appleton Electric

FEED THROUGH TYPE. 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION. 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EDSC210-RU2
from Appleton Electric

FEED THROUGH TYPE. 4NO/4NC, UNIVERSAL CONTACT CONFIGURATION. 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE. [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron
Explosionproof Pushbutton Control Station -- EFD210U1
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 10... [See More]

  • NEMA Rating: Type 3; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron