Type 3R Pushbutton Enclosures
from Plasti-Bond/Perma-Cote/Korkap
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL. GLACIER GRAY COLOR. 3-13/16 INCH. 6-5/8 INCH. 3-7/8 INCH. UL 50, CUL 50, CSA 22.2 APPROVAL. PANEL MOUNTING. NEMA 1/3R/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 1.21 INCH DIA DEVICE... [See More]
- NEMA Rating: Type 1; Type 3R; Type 4X; Type 6P; Type 12
- Width: 3.81
- Length: 6.62
- Depth: 3.88
from Saginaw Control & Engineering
Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]
- NEMA Rating: Type 3R; Type 4; Type 12; Type 13
- Width: 3.25 to 37.38
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 3.93
- Length: 6.74
- Depth: 3.88
from Appleton Electric
2NO-2NC CONTACT CONFIGURATION. CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/12, IP66 ENCLOSURE. ON-OFF LEGEND. 4 CIRCUIT(S). 1 ELEMENT(S). APPLETON. BRAND. COVER MATERIAL EPOXY POWDER COATED DIE CAST ALUMINUM. SELECTOR. NUMBER OF POSITION 2 [See More]
- NEMA Rating: Type 3; Type 3R; Type 12
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Plasti-Bond/Perma-Cote/Korkap
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL. GLACIER GRAY COLOR. 3-13/16 INCH. 6-5/8 INCH. 3-7/8 INCH. UL 50, CUL 50, CSA 22.2 APPROVAL. PANEL MOUNTING. NEMA 1/3R/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 0.875 INCH DIA DEVICE... [See More]
- NEMA Rating: Type 1; Type 3R; Type 4X; Type 6P; Type 12
- Width: 3.81
- Length: 6.62
- Depth: 3.88
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Appleton Electric
1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/12, IP66 ENCLOSURE. START LEGEND. 1 CIRCUIT(S). 1 ELEMENT(S). APPLETON. BRAND. COVER MATERIAL EPOXY POWDER COATED DIE CAST ALUMINUM. NUMBER OF POSITION 1 [See More]
- NEMA Rating: Type 3; Type 3R; Type 12
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Appleton Electric
FEED THROUGH TYPE. 2NO-2NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION. 1/2 OR 3/4 INCH HUB SIZE. 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL. UL 508/698/1203 APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III,... [See More]
- NEMA Rating: Type 3R; Type 4X; Type 9; Type 12
- Features: Explosion Proof
- Material: Polyetherimide