RoHS Compliant Pushbutton Enclosures

29 Results
Aluminum Enclosures -- aluKOM
from Rolec Enclosures Inc.

IP 66. aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure, it is ideal for mounting all types of electronic and electrical components. The large range of sizes is... [See More]

  • Features: EMI/RFI (optional feature); RoHS Compliant
  • Width: 1.77 to 12.2
  • Length: 1.96 to 23.62
  • Depth: 1.18 to 4.33
Modern IP 66 Plastic Electronic Enclosures -- SMART-BOX
from OKW Enclosures, Inc.

Advanced IP 66 plastic enclosures. The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings. high-quality material ASA+PC (UL 94 V-0) for... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
  • Width: 3.54 to 6.69
  • Length: 4.72 to 11.02
  • Depth: 1.97 to 2.36
Aluminum Enclosures -- aluNORM
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]

  • Features: Hinged Cover; EMI/RFI (optional feature); RoHS Compliant
  • Width: 2.55 to 12.59
  • Length: 1.96 to 25.19
  • Depth: 1.57 to 4.72
Tough Enclosures For Industrial Electronics -- IN-BOX
from OKW Enclosures, Inc.

Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); Viewing Door / Window; RoHS Compliant
  • Width: 3.23 to 9.13
  • Length: 3.31 to 11.89
  • Depth: 2.17 to 4.72
Aluminum Enclosures -- aluTWIN
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment. The design offers the option of installing the electronics and terminals in separate sections to protect them from each other during... [See More]

  • Features: RoHS Compliant
  • Width: 3.93 to 9.44
  • Length: 6.53 to 9.44
  • Depth: 2.16 to 4.05
Universal IP 66 Plastic Enclosures -- ROBUST-BOX
from OKW Enclosures, Inc.

Universal IP 66 plastic enclosures. Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
  • Width: 3.15 to 9.45
  • Length: 3.15 to 14.17
  • Depth: 2.36 to 6.3
Aluminum Enclosures -- conTROL
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]

  • Features: EMI/RFI; RoHS Compliant
  • Width: 3.33
  • Length: 5.11 to 7.07
  • Depth: 2.16 to 3.07
Command Enclosures -- aluFACE
from Rolec Enclosures Inc.

IP 65, IP 66. aluFACE is a robust and highly versatile range of command and control enclosures which feature fixed or hinged front sections. The enclosures are ideal all types of industrial controls and display technology. The aluFACE range is available in six different versions with diecast... [See More]

  • Features: Hinged Cover; EMI/RFI (optional feature); Locking; RoHS Compliant
  • Width: 4.72 to 12.59
  • Length: 4.72 to 25.19
  • Depth: 3.14 to 5.31
Polyester Enclosures -- polyKOM
from Rolec Enclosures Inc.

IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]

  • Features: Hinged Cover; Flame Retardant; Locking; RoHS Compliant
  • Width: 2.95 to 15.94
  • Length: 3.14 to 15.74
  • Depth: 2.16 to 4.72
Polyester Enclosures -- polyTOP
from Rolec Enclosures Inc.

IP 66 - Optional: IP 67. polyTOP is a range of IP 66 enclosures made of highly resistant glass-fibre reinforced polyester. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include corrosion-resistant polyamide... [See More]

  • Features: Flame Retardant; Locking; RoHS Compliant
  • Width: 3.22 to 15.9
  • Length: 3.22 to 15.9
  • Depth: 2.36 to 6.29
Enclosure, Opaque Cover -- Piccolo UL PC B 65 G
from Fibox Enclosures

Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.56
Plastic Box Screw Type -- BC-AGM-081303
from BOXCO Inc.

BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 3.15
  • Length: 5.12
  • Depth: 1.38
Enclosure, Opaque Cover -- Piccolo UL PC C 65 G
from Fibox Enclosures

Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 3.15
  • Length: 5.51
  • Depth: 2.56
Plastic Box Screw Type -- BC-AGS-050604
from BOXCO Inc.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be... [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 1.97
  • Length: 2.56
  • Depth: 1.77
Enclosure, Opaque Cover -- Piccolo UL PC D 65 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 3.15
  • Length: 6.69
  • Depth: 2.56
Plastic Box Screw Type -- BC-AGS-191913
from BOXCO Inc.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 7.48
  • Length: 7.48
  • Depth: 5.12
Enclosure, Opaque Cover -- Piccolo UL PC F 65 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 3.15
  • Length: 9.06
  • Depth: 2.56
Plastic Box Stainless Hinge Type -- BC-AGH-081107
from BOXCO Inc.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing. 3. They can use for a long time by... [See More]

  • Features: Hinged Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.76
Enclosure, Opaque Cover -- Piccolo UL PC H 95 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Plastic Box Stainless Hinge Type -- BC-AGH-203015
from BOXCO Inc.

1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major... [See More]

  • Features: Hinged Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 7.87
  • Length: 11.81
  • Depth: 5.91
Enclosure, Opaque Cover -- Piccolo UL PC M 95 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Enclosure, Opaque Cover -- Piccolo UL PC MH 125 G
from Fibox Enclosures

Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 5.51
  • Length: 9.06
  • Depth: 4.92
Enclosure, Transparent Cover -- Piccolo UL PC B 65 T
from Fibox Enclosures

Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 3.15
  • Length: 4.33
  • Depth: 2.56
Enclosure, Transparent Cover -- Piccolo UL PC C 65 T
from Fibox Enclosures

Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 3.15
  • Length: 5.51
  • Depth: 2.56
Enclosure, Transparent Cover -- Piccolo UL PC D 65 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 3.15
  • Length: 6.69
  • Depth: 2.56
Enclosure, Transparent Cover -- Piccolo UL PC F 65 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 3.15
  • Length: 9.06
  • Depth: 2.56
Enclosure, Transparent Cover -- Piccolo UL PC H 95 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 5.51
  • Length: 6.69
  • Depth: 3.74
Enclosure, Transparent Cover -- Piccolo UL PC M 95 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 5.51
  • Length: 9.06
  • Depth: 3.74
Enclosure, Transparent Cover -- Piccolo UL PC MH 125 T
from Fibox Enclosures

Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 5.51
  • Length: 9.06
  • Depth: 4.92