Couplings / Fasteners Balls and Sphere Shapes

1 Result
Stainless Steel Balls -- AISI 304/302 (18-8)
from Hartford Technologies, Inc.

Profile. Precision AISI 304/302 stainless steel balls Type 18-8 are used when conditions require corrosion performance and toughness not available in hardenable stainless steels. Principal applications are in couplings, valves and pumps. Characteristics. Low magnetic permeability: annealed, 1.003;... [See More]

  • Applications: Bearing; Couplings / Fasteners; Sprayers; Valve
  • ANSI / ABMA Grade: 50 to 1000
  • Ball Type: Metal; Stainless
  • Diameter: 0.0591 to 2