Medical / Biomedical Temperature Signal Conditioners

12 Results
DT-3714 Analog RTD Input Module 4CH RTD-PT100 -- DT-3714
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow, underflow, terminal state). · Module high speed redundant backplane bus with... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Inputs: RTD Input
  • Form Factor: DIN Rail
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
DT-3804 Analog Thermocouple Input Module 4AI -- DT-3804
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 4 channels thermocouple signal acquisition. · The module carries with 4 analog indicators. · The module supports 8 kinds of conventional thermocouple temperature measurement type. · The internal bus of the module and field input adopts capacitive isolation. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Inputs: Thermocouple Input
  • Form Factor: DIN Rail
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V