Rack Mount Temperature Signal Conditioners

2 Results
SCM5B34 Linearized 2- or 3-Wire RTD Input Module -- SCM5B34-xx
from Dataforth Corporation

Each SCM5B34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
  • Inputs: RTD Input
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
SCM7B34/34N Isolated Linearized 2- Or 3-Wire RTD Input Modules -- SCM7B34/34N-xx
from Dataforth Corporation

Each SCM7B34/34N RTD input module accepts a single channel of 100 ohm Platinum (a = 0.00385) or 120 ohm Nickel (a = 0.00672) RTD input and produces an input voltage in response to a low-level current excitation. The input signal is filtered, isolated, amplified, linearized, and converted to a... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Configuration: 2-Wire; 3-Wire
  • Inputs: RTD Input
  • Material: Platinum; Nickel