Current Excitation Supply Temperature Signal Conditioners
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Form Factor: Modular Bay or Slot System
- Configuration: 2-Wire; 3-Wire
- Inputs: RTD Input
- Material: Platinum
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Form Factor: Modular Bay or Slot System
- Configuration: 4-Wire
- Inputs: RTD Input
- Material: Platinum
from Dataforth Corporation
Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire
- Inputs: RTD Input
- Material: Platinum; Nickel
from Dataforth Corporation
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]
- Form Factor: DIN Rail
- Channels: 1
- Inputs: Thermocouple Input; RTD Input
- Differential Channels: Yes
from Dataforth Corporation
Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire
- Inputs: RTD Input
- Material: Platinum; Nickel
from Dataforth Corporation
Each SCM5B34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]
- Form Factor: Rack Mount; DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
- Inputs: RTD Input
- Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
from Dataforth Corporation
Each SCM7B34/34N RTD input module accepts a single channel of 100 ohm Platinum (a = 0.00385) or 120 ohm Nickel (a = 0.00672) RTD input and produces an input voltage in response to a low-level current excitation. The input signal is filtered, isolated, amplified, linearized, and converted to a... [See More]
- Form Factor: Rack Mount; DIN Rail
- Configuration: 2-Wire; 3-Wire
- Inputs: RTD Input
- Material: Platinum; Nickel
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Form Factor: Panel / Chassis Mount
- Configuration: 2-Wire; 3-Wire; 4-Wire
- Inputs: Thermistor Input; RTD Input
- Reference Resistance: 100
from Acromag, Inc.
100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]
- Form Factor: Rack Mount (optional feature); DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
- Inputs: RTD Input
- Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
from Status Instruments, Inc.
INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]
- Form Factor: DIN Rail
- T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Material: Platinum; Copper; Nickel
from Apix, Inc.
Model DAQ8-6400R4-1SPi. ISODAQ SPi INTERFACE MODULE. The Daqpak SPi Series Resistance Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 K [See More]
- Form Factor: Module
- DC Voltage: 36 VDC
- Inputs: RTD Input
- Configuration: 3-Wire
from Acromag, Inc.
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]
- Form Factor: DIN Rail
- Configuration: 3-Wire
- Inputs: RTD Input
- Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- Form Factor: DIN Rail
- DC Voltage: 50mV, 200mV, 1V, 10V
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]
- Form Factor: DIN Rail
- DC Voltage: 36 VDC
- Inputs: RTD Input
- Configuration: 3-Wire
from Acromag, Inc.
i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]
- Form Factor: DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
- Inputs: RTD Input (optional feature); Resistance
- Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
from Acromag, Inc.
RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]
- Form Factor: DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
- Inputs: RTD Input; Resistance
- Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
from Acromag, Inc.
2 input channels, RTD (Pt, Ni, Cu) input. Dual mechanical relay outputs. 10-36V DC power. Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability. IntelliPack alarms compare inputs against user defined limit setpoints... [See More]
- Form Factor: Terminal Block
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
- Inputs: RTD Input
- Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]
- Form Factor: DIN Rail; Terminal Block
- DC Voltage: ±1 or 500mVDC
- Inputs: Thermocouple Input; RTD Input
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)