Platinum Temperature Signal Conditioners

20 Results
8B34 Linearized 2- or 3-Wire RTD Input Module -- 8B34-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]

  • Material: Platinum
  • Inputs: RTD Input
  • Form Factor: Modular Bay or Slot System
  • Configuration: 2-Wire; 3-Wire
8B34 Linearized 2- or 3-Wire RTD Input Module -- 8B34-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]

  • Material: Platinum
  • Inputs: RTD Input
  • Form Factor: Modular Bay or Slot System
  • Configuration: 2-Wire; 3-Wire
8B35 Linearized 4-Wire RTD Input Module -- 8B35-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]

  • Material: Platinum
  • Inputs: RTD Input
  • Form Factor: Modular Bay or Slot System
  • Configuration: 4-Wire
DSCA34 Linearized 2- or 3-Wire RTD Input Signal Conditioner -- DSCA34-xx
from Dataforth Corporation

Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Material: Platinum; Nickel
  • Inputs: RTD Input
  • Form Factor: DIN Rail
  • Configuration: 2-Wire; 3-Wire
DSCT34 Linearized 2- or 3-Wire RTD Input Transmitter -- DSCT34-xx
from Dataforth Corporation

Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Material: Platinum; Nickel
  • Inputs: RTD Input
  • Form Factor: DIN Rail
  • Configuration: 2-Wire; 3-Wire
SCM5B35 Linearized 4-Wire RTD Input Module -- SCM5B35-xx
from Dataforth Corporation

In RTD temperature measurement applications requiring a very high level of accuracy, the SCM5B35 4-Wire RTD input module offers a significant advantage over 3-wire measurement techniques. The SCM5B35 measures only the voltage dropped across the RTD and almost completely ignores the resistance or... [See More]

  • Material: Platinum; Copper; Nickel
  • Inputs: RTD Input
  • Form Factor: Rack Mount; DIN Rail
  • Configuration: 4-Wire
SCM7B34/34N Isolated Linearized 2- Or 3-Wire RTD Input Modules -- SCM7B34/34N-xx
from Dataforth Corporation

Each SCM7B34/34N RTD input module accepts a single channel of 100 ohm Platinum (a = 0.00385) or 120 ohm Nickel (a = 0.00672) RTD input and produces an input voltage in response to a low-level current excitation. The input signal is filtered, isolated, amplified, linearized, and converted to a... [See More]

  • Material: Platinum; Nickel
  • Inputs: RTD Input
  • Form Factor: Rack Mount; DIN Rail
  • Configuration: 2-Wire; 3-Wire
G4 Series -- G4AD10
from Opto 22

G4 Analog 100 Ohms Platinum RTD Input [See More]

  • Material: Platinum; 0
  • Inputs: RTD Input
  • Form Factor: Modular Bay or Slot System
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
Flat Pack 250T Series Transmitter, Loop-Powered, RTD Input -- 250T-RBP1-DIN-NCR
from Acromag, Inc.

Platinum RTD or copper RTD (resistance temperature sensor) input. DC voltage/current output. These models convert sensor inputs to proportional process current or voltage output signals. Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. 3-way isolation. [See More]

  • Material: Platinum
  • Inputs: RTD Input
  • Form Factor: DIN Rail
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
Smart RTD / Resitance / Slide Wire / Thermocouple Signal Conditioner -- SEM1600T
from Status Instruments, Inc.

INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]

  • Material: Platinum; Copper; Nickel
  • Inputs: Thermocouple Input; RTD Input; Slide Wire
  • Form Factor: DIN Rail
  • T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
16-Channel Analog Multiplexer -- DRA-RTM-8
from OMEGA Engineering, Inc.

The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]

  • Material: Platinum
  • Inputs: RTD Input
  • Form Factor: DIN Rail
  • Configuration: 3-Wire
microBlox® uB Series - Platinum RTD Field Input Module -- uB34/35
from Acromag, Inc.

Field Input: -100 to +100 deg;C or 0 to 600 deg;C ranges, 3Hz. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning... [See More]

  • Material: Platinum
  • Inputs: RTD Input
  • Form Factor: Modular Bay or Slot System
  • Configuration: 2-Wire; 3-Wire; 4-Wire
Smart Universal Signal Conditioner -- SEM1700
from Status Instruments, Inc.

INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]

  • Material: Platinum; Copper; Nickel
  • Inputs: Thermocouple Input; RTD Input; Slide Wire
  • Form Factor: DIN Rail
  • DC Voltage: 50mV, 200mV, 1V, 10V
2-Wire RTD Input Signal Conditioner -- DRA-RTT-2
from OMEGA Engineering, Inc.

Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]

  • Material: Platinum
  • Inputs: RTD Input
  • Form Factor: DIN Rail
  • AC Voltage: 0-5VAC
TT230 Series Rtd/resistance Input Two-wire/three-wire Transmitter -- TT231-0600
from Acromag, Inc.

100 ohm Pt RTD or 0-900 ohm input. 4-20mA output (sink/source). 12-32V DC loop/local power. USB configuration. The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a... [See More]

  • Material: Platinum
  • Inputs: RTD Input
  • Form Factor: DIN Rail
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
Analog to Frequency Module -- DRP-8500
from OMEGA Engineering, Inc.

The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]

  • Material: Platinum
  • Inputs: Thermocouple Input; RTD Input
  • Form Factor: DIN Rail
  • DC Voltage: 0-10 V
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Material: Platinum
  • Inputs: Thermocouple Input; RTD Input
  • Form Factor: DIN Rail
  • DC Voltage: 0-650 V
Modular Signal Conditioning System -- OM7
from OMEGA Engineering, Inc.

The OM7 Series modular isolation-based, single channel plug-in signal conditioning system accepts inputs from a wide range of process control transducers and signals while providing high-level output voltages. Featuring a maximum nonlinearity of 0.02% and factory calibrated to guarantee maximum... [See More]

  • Material: Platinum; Nickel
  • Inputs: Thermocouple Input; RTD Input
  • Form Factor: Stand-alone
  • DC Voltage: 1-5 V
RTD Input Signal Conditioner -- DRF-RTD
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Material: Platinum
  • Inputs: RTD Input
  • Form Factor: DIN Rail
  • Configuration: 2-Wire; 3-Wire
Signal Conditioner/Transmitter -- iDRN/iDRX
from OMEGA Engineering, Inc.

The new iD Series signal conditioners combine the accuracy of laboratory instrumentation with the performance required by demanding industrial applications. The iD Series signal conditioners are ideal for those applications in Data Acquisition, Test & Measurement, Process Control, and Industrial... [See More]

  • Material: Platinum
  • DC Voltage: 400 mV to +/- 10 V
  • Inputs: Thermocouple Input; RTD Input
  • AC Voltage: 400 mV to 400 V