W Temperature Signal Conditioners
2 Results
Smart RTD / Resitance / Slide Wire / Thermocouple Signal Conditioner -- SEM1600T
from Status Instruments, Inc.
from Status Instruments, Inc.
INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]
- T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- Material: Platinum; Copper; Nickel
Smart Universal Signal Conditioner -- SEM1700
from Status Instruments, Inc.
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- DC Voltage: 50mV, 200mV, 1V, 10V