AC Voltage Input Temperature Signal Conditioners

5 Results
2-Wire RTD Input Signal Conditioner -- DRA-RTT-2
from OMEGA Engineering, Inc.

Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]

  • Form Factor: DIN Rail
  • AC Voltage: 0-5VAC
  • Inputs: RTD Input
  • Configuration: 3-Wire
4 Channel Sensor-to-Computer Module -- D5000
from OMEGA Engineering, Inc.

The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]

  • Form Factor: Screw Mount
  • DC Voltage: 10mV - 100 V
  • Inputs: Thermocouple Input
  • AC Voltage: 115VAC
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 0-650 V
  • Inputs: Thermocouple Input; RTD Input
  • AC Voltage: 0-650 V
Economical DIN Rail Signal Conditioner -- CCT
from OMEGA Engineering, Inc.

The CCT series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 0/4 to 20 mA, or 0 to 10 Vdc. The CCT... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 24V
  • Inputs: Thermocouple Input; RTD Input
  • AC Voltage: 220VAC
Signal Conditioner/Transmitter -- iDRN/iDRX
from OMEGA Engineering, Inc.

The new iD Series signal conditioners combine the accuracy of laboratory instrumentation with the performance required by demanding industrial applications. The iD Series signal conditioners are ideal for those applications in Data Acquisition, Test & Measurement, Process Control, and Industrial... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • AC Voltage: 400 mV to 400 V
  • DC Voltage: 400 mV to +/- 10 V
  • T/C Type: E; J; K; N; T; B; S; R; J DIN