RTD Input Temperature Signal Conditioners

34 Results
8B34 Linearized 2- or 3-Wire RTD Input Module -- 8B34-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]

  • Inputs: RTD Input
  • Configuration: 2-Wire; 3-Wire
  • Form Factor: Modular Bay or Slot System
  • Material: Platinum
8B34 Linearized 2- or 3-Wire RTD Input Module -- 8B34-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]

  • Inputs: RTD Input
  • Configuration: 2-Wire; 3-Wire
  • Form Factor: Modular Bay or Slot System
  • Material: Platinum
8B35 Linearized 4-Wire RTD Input Module -- 8B35-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]

  • Inputs: RTD Input
  • Configuration: 4-Wire
  • Form Factor: Modular Bay or Slot System
  • Material: Platinum
DSCA34 Linearized 2- or 3-Wire RTD Input Signal Conditioner -- DSCA34-xx
from Dataforth Corporation

Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Inputs: RTD Input
  • Configuration: 2-Wire; 3-Wire
  • Form Factor: DIN Rail
  • Material: Platinum; Nickel
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount -- DSCP20
from Dataforth Corporation

Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
DSCT34 Linearized 2- or 3-Wire RTD Input Transmitter -- DSCT34-xx
from Dataforth Corporation

Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Inputs: RTD Input
  • Configuration: 2-Wire; 3-Wire
  • Form Factor: DIN Rail
  • Material: Platinum; Nickel
SCM5B34 Linearized 2- or 3-Wire RTD Input Module -- SCM5B34-xx
from Dataforth Corporation

Each SCM5B34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]

  • Inputs: RTD Input
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
  • Form Factor: Rack Mount; DIN Rail
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
SCM7B34/34N Isolated Linearized 2- Or 3-Wire RTD Input Modules -- SCM7B34/34N-xx
from Dataforth Corporation

Each SCM7B34/34N RTD input module accepts a single channel of 100 ohm Platinum (a = 0.00385) or 120 ohm Nickel (a = 0.00672) RTD input and produces an input voltage in response to a low-level current excitation. The input signal is filtered, isolated, amplified, linearized, and converted to a... [See More]

  • Inputs: RTD Input
  • Configuration: 2-Wire; 3-Wire
  • Form Factor: Rack Mount; DIN Rail
  • Material: Platinum; Nickel
SCM9B-1400 RTD/Thermistor Module -- SCM9B-1400
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Inputs: Thermistor Input; RTD Input
  • Configuration: 2-Wire; 3-Wire; 4-Wire
  • Form Factor: Panel / Chassis Mount
  • Reference Resistance: 100
600T Series Transmitter, Single Channel, RTD Input -- 657T-0600
from Acromag, Inc.

100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]

  • Inputs: RTD Input
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
ISODAQ SPi Series -- DAQ8-6400R4-1SPi
from Apix, Inc.

Model DAQ8-6400R4-1SPi. ISODAQ SPi INTERFACE MODULE. The Daqpak SPi Series Resistance Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 K [See More]

  • Inputs: RTD Input
  • DC Voltage: 36 VDC
  • Form Factor: Module
  • Configuration: 3-Wire
16-Channel Analog Multiplexer -- DRA-RTM-8
from OMEGA Engineering, Inc.

The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]

  • Inputs: RTD Input
  • Configuration: 3-Wire
  • Form Factor: DIN Rail
  • Material: Platinum
G4 Series -- G4AD10
from Opto 22

G4 Analog 100 Ohms Platinum RTD Input [See More]

  • Inputs: RTD Input
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
  • Form Factor: Modular Bay or Slot System
  • Material: Platinum; 0
Bridge and Temperature Conditioner -- Xpod Line
from OROS

XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • T/C Type: E; J; K; N; T
  • Form Factor: Panel / Chassis Mount
  • CJC: Cold Junction Compensation
Smart RTD / Resitance / Slide Wire / Thermocouple Signal Conditioner -- SEM1600T
from Status Instruments, Inc.

INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]

  • Inputs: Thermocouple Input; RTD Input; Slide Wire
  • T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
  • Form Factor: DIN Rail
  • Material: Platinum; Copper; Nickel
DT-3714 Analog RTD Input Module 4CH RTD-PT100 -- DT-3714
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow, underflow, terminal state). · Module high speed redundant backplane bus with... [See More]

  • Inputs: RTD Input
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
  • Form Factor: DIN Rail
  • Channels: 4
BusWorks™ 900 MB Series RTD/Resistance Input Module -- 932MB-0900
from Acromag, Inc.

2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]

  • Inputs: RTD Input
  • Configuration: 3-Wire
  • Form Factor: DIN Rail
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
ISODIN Series DIN Module -- DAQ8-6400R4-1RTU
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]

  • Inputs: RTD Input
  • DC Voltage: 36 VDC
  • Form Factor: DIN Rail
  • Configuration: 3-Wire
2-Wire RTD Input Signal Conditioner -- DRA-RTT-2
from OMEGA Engineering, Inc.

Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]

  • Inputs: RTD Input
  • AC Voltage: 0-5VAC
  • Form Factor: DIN Rail
  • Configuration: 3-Wire
Smart Universal Signal Conditioner -- SEM1700
from Status Instruments, Inc.

INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]

  • Inputs: Thermocouple Input; RTD Input; Slide Wire
  • DC Voltage: 50mV, 200mV, 1V, 10V
  • Form Factor: DIN Rail
  • T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
BusWorks™ 900EN Series 6-Channel Input Module -- 966EN
from Acromag, Inc.

i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]

  • Inputs: RTD Input; Resistance
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
  • Form Factor: DIN Rail
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
Analog to Frequency Module -- DRP-8500
from OMEGA Engineering, Inc.

The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • DC Voltage: 0-10 V
  • Form Factor: DIN Rail
  • T/C Type: J; K
BusWorks™ 900PB Series 4-Channel Input Module -- 966PB
from Acromag, Inc.

RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]

  • Inputs: RTD Input; Resistance
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
  • Form Factor: DIN Rail
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
Compact Modular Signal Conditioner -- OM5
from OMEGA Engineering, Inc.

The OM5 series modular signal conditioners provide a low cost, high performance method of inter-connecting real-world analog signals with data acquisition, monitoring or control systems. They are designed to interface directly to analog inputs such as thermocouples, RTDs, strain gages and voltage or... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • DC Voltage: +/-5 V
  • Form Factor: Stand-alone
  • T/C Type: E; J; K; T; B; S; R; W5
Flat Pack 250T Series Transmitter, Loop-Powered, RTD Input -- 250T-RBP1-DIN-NCR
from Acromag, Inc.

Platinum RTD or copper RTD (resistance temperature sensor) input. DC voltage/current output. These models convert sensor inputs to proportional process current or voltage output signals. Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. 3-way isolation. [See More]

  • Inputs: RTD Input
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
  • Form Factor: DIN Rail
  • Material: Platinum
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • DC Voltage: 0-650 V
  • Form Factor: DIN Rail
  • AC Voltage: 0-650 V
IntelliPack® 800 Series Intelligent Alarm, Dual RTD Input -- 832A-0200
from Acromag, Inc.

2 input channels, RTD (Pt, Ni, Cu) input. Dual mechanical relay outputs. 10-36V DC power. Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability. IntelliPack alarms compare inputs against user defined limit setpoints... [See More]

  • Inputs: RTD Input
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
  • Form Factor: Terminal Block
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
DIN Rail Mount Signal Conditioner -- DRC-8900
from OMEGA Engineering, Inc.

The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • DC Voltage: 0-100 V
  • Form Factor: DIN Rail
  • T/C Type: J; K
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input -- 801A-0100
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • DC Voltage: ±1 or 500mVDC
  • Form Factor: DIN Rail; Terminal Block
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Economical DIN Rail Signal Conditioner -- CCT
from OMEGA Engineering, Inc.

The CCT series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 0/4 to 20 mA, or 0 to 10 Vdc. The CCT... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • DC Voltage: 24V
  • Form Factor: DIN Rail
  • AC Voltage: 220VAC
IntelliPack® 800T Series Intelligent Temperature Transmitter -- 801T-1500
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • Inputs: Thermocouple Input; RTD Input
  • DC Voltage: 100mV DC
  • Form Factor: DIN Rail
  • T/C Type: J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Modular Signal Conditioning System -- OM7
from OMEGA Engineering, Inc.

The OM7 Series modular isolation-based, single channel plug-in signal conditioning system accepts inputs from a wide range of process control transducers and signals while providing high-level output voltages. Featuring a maximum nonlinearity of 0.02% and factory calibrated to guarantee maximum... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • DC Voltage: 1-5 V
  • Form Factor: Stand-alone
  • T/C Type: E; J; K; T; B; S; R
microBlox® uB Series - Platinum RTD Field Input Module -- uB34/35
from Acromag, Inc.

Field Input: -100 to +100 deg;C or 0 to 600 deg;C ranges, 3Hz. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning... [See More]

  • Inputs: RTD Input
  • Configuration: 2-Wire; 3-Wire; 4-Wire
  • Form Factor: Modular Bay or Slot System
  • Material: Platinum
RTD Input Signal Conditioner -- DRF-RTD
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Inputs: RTD Input
  • Configuration: 2-Wire; 3-Wire
  • Form Factor: DIN Rail
  • Material: Platinum