Direct Backplane Interface Temperature Signal Conditioners
from Apix, Inc.
Model DAQ8-6400R4-1SPi. ISODAQ SPi INTERFACE MODULE. The Daqpak SPi Series Resistance Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 K [See More]
- Communication Interface: Direct Backplane Interface
- Inputs: RTD Input
- Form Factor: Module
- DC Voltage: 36 VDC
from Acromag, Inc.
Field Input: -100 to +100 deg;C or 0 to 600 deg;C ranges, 3Hz. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning... [See More]
- Communication Interface: Direct Backplane Interface
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 2-Wire; 3-Wire; 4-Wire
from Acromag, Inc.
Field Input: T/C type J, K, T, R, S. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ® uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate,... [See More]
- Communication Interface: Direct Backplane Interface
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: J; K; T; S; R