Application Software Included Temperature Signal Conditioners
from Dataforth Corporation
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]
- Form Factor: DIN Rail
- Channels: 1
- Inputs: Thermocouple Input; RTD Input
- Differential Channels: Yes
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Form Factor: Panel / Chassis Mount
- T/C Type: E; J; K; T; B; S; R; C
- Inputs: Thermocouple Input
- Channels: 1
from Acromag, Inc.
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]
- Form Factor: DIN Rail
- Configuration: 3-Wire
- Inputs: RTD Input
- Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
from OMEGA Engineering, Inc.
The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]
- Form Factor: PC Board
- DC Voltage: ±500 mV
- Inputs: Thermocouple Input
- T/C Type: E; J; K; T; S; R
from LumaSense Technologies, Inc., An Advanced Energy Company
The LumaSHIELD ®, designed for Smart Grid integration, is fitted with an internal reference that allows regular self-verification and correction of its fully traceable calibration. The internal reference provides long- term accuracy in the adverse conditions encountered in a distribution... [See More]
- Form Factor: Panel / Chassis Mount
- Channels: 16
- Inputs: Optical Fiber Temperature Sensor
- Sampling Frequency: 0.0500
from OROS
XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]
- Form Factor: Panel / Chassis Mount
- T/C Type: E; J; K; N; T
- Inputs: Thermocouple Input; RTD Input
- CJC: Cold Junction Compensation
from Acromag, Inc.
4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt ( ±100mV DC) input. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a four-channel analog input module with four... [See More]
- Form Factor: DIN Rail
- DC Voltage: ±100 mVDC
- Inputs: Thermocouple Input
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
from Acromag, Inc.
i2o Option. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for up to six input channels. [See More]
- Form Factor: DIN Rail
- DC Voltage: +/-100m, +/-1VDC
- Inputs: Thermocouple Input
- T/C Type: E; J; K; N; T; B; S; R
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
from Acromag, Inc.
i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]
- Form Factor: DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
- Inputs: RTD Input (optional feature); Resistance
- Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
from Acromag, Inc.
Thermocouple or Millivolt Signals. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground... [See More]
- Form Factor: DIN Rail
- DC Voltage: +/-100m, +/-1VDC
- Inputs: Thermocouple Input (optional feature)
- T/C Type: E; J; K; N; T; B; S; R
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]
- Form Factor: DIN Rail; Terminal Block
- DC Voltage: ±1 or 500mVDC
- Inputs: Thermocouple Input; RTD Input
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]
- Form Factor: DIN Rail; Terminal Block
- DC Voltage: ±1 or 500mVDC
- Inputs: Thermocouple Input; RTD Input
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)