K Temperature Signal Conditioners
from Dataforth Corporation
Each DSCA37 non-linearized thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and... [See More]
- T/C Type: E; J; K; N; T; B; S; R
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- CJC: Cold Junction Compensation
from Dataforth Corporation
Each DSCT37 non-linearized thermocouple input transmitter provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz... [See More]
- T/C Type: E; J; K; N; T; B; S; R
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- CJC: Cold Junction Compensation
from Dataforth Corporation
Each SCM5B37 non-linearized thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a high-level analog voltage output. This voltage output is logic-switch controlled, allowing these modules to share a common analog bus... [See More]
- T/C Type: E; J; K; N; T; B; S; R
- Inputs: Thermocouple Input
- Form Factor: Rack Mount; DIN Rail
- CJC: Cold Junction Compensation
from Dataforth Corporation
SCM7B37 non-linearized modules accept a single channel of input from Type J, K, T, E, R, S, or B thermocouples. The signal is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. Cold junction compensation (CJC) is performed using an... [See More]
- T/C Type: E; J; K; T; B; S; R
- Inputs: Thermocouple Input
- Form Factor: Rack Mount; DIN Rail
- CJC: Cold Junction Compensation
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- T/C Type: E; J; K; T; B; S; R; C
- Inputs: Thermocouple Input
- Form Factor: Panel / Chassis Mount
- Channels: 1
from Kistler Group
Measurement module (DAQ) for thermocouples (Type B,E,J,K,L,N,R,S,T,U) and voltage.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 100 Sps sampling rate per channel, 24 Bit resolution [See More]
- T/C Type: E; J; K; N; T; B; S; R; L, U
- Inputs: Thermocouple Input
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- Channels: 8
from Apix, Inc.
Model DAQ8-TC4-1SPi. ISODAQ SPi INTERFACE MODULE. The Daqpak SPi Series Thermocouple Input Modules feature 8 independent channels and an SPi interface. Each channel can be assigned a different thermocouple type. They are fully isolated [See More]
- T/C Type: E; J; K; N; T; B; S; R
- Inputs: Thermocouple Input
- Form Factor: Module
- Channels: 8
from Acromag, Inc.
i2o Option. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for up to six input channels. [See More]
- T/C Type: E; J; K; N; T; B; S; R
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- DC Voltage: +/-100m, +/-1VDC
from Opto 22
Type K Thermocouple Input [See More]
- T/C Type: K
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- CJC: Cold Junction Compensation
from OROS
XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]
- T/C Type: E; J; K; N; T
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- CJC: Cold Junction Compensation
from Status Instruments, Inc.
INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]
- T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- Material: Platinum; Copper; Nickel
from OMEGA Engineering, Inc.
The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of 0.5 , 1,... [See More]
- T/C Type: E; J; K; T; B; S; R
- Inputs: Thermocouple Input
- Form Factor: PC Board
- CJC: Cold Junction Compensation
from Kistler Group
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U), strain gauges, IEPE sensors (Piezotron) and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2... [See More]
- T/C Type: E; J; K; N; T; B; S; R; L, U
- Inputs: Thermocouple Input; IEPE Sensors
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- DC Voltage: 0.1 - 60 V
from Apix, Inc.
Model DAQ8-TC4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to measure a remote or local cold junction [See More]
- T/C Type: E; J; K; N; T; B; S; R
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Channels: 8
from Acromag, Inc.
Thermocouple or Millivolt Signals. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground... [See More]
- T/C Type: E; J; K; N; T; B; S; R
- Inputs: Thermocouple Input (optional feature)
- Form Factor: DIN Rail
- DC Voltage: +/-100m, +/-1VDC
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- DC Voltage: 50mV, 200mV, 1V, 10V
from OMEGA Engineering, Inc.
The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]
- T/C Type: E; J; K; T; S; R
- Inputs: Thermocouple Input
- Form Factor: PC Board
- DC Voltage: ±500 mV
from Kistler Group
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels. Galvanic... [See More]
- T/C Type: E; J; K; N; T; B; S; R; L, U
- Inputs: Thermocouple Input
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- DC Voltage: -10 - 10 V
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- T/C Type: K
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Channels: 1
from OMEGA Engineering, Inc.
The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]
- T/C Type: J; K
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 0-10 V
from Acromag, Inc.
Field Input: T/C type J, K, T, R, S. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ® uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate,... [See More]
- T/C Type: J; K; T; S; R
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Channels: 1
from OMEGA Engineering, Inc.
The OM5 series modular signal conditioners provide a low cost, high performance method of inter-connecting real-world analog signals with data acquisition, monitoring or control systems. They are designed to interface directly to analog inputs such as thermocouples, RTDs, strain gages and voltage or... [See More]
- T/C Type: E; J; K; T; B; S; R; W5
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- DC Voltage: +/-5 V
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- T/C Type: E; J; K; T; S; R
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 0-650 V