Nickel Temperature Signal Conditioners
from Dataforth Corporation
Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Material: Platinum; Nickel
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire
from Dataforth Corporation
Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Material: Platinum; Nickel
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire
from Status Instruments, Inc.
INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]
- Material: Platinum; Copper; Nickel
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
from OMEGA Engineering, Inc.
The OM7 Series modular isolation-based, single channel plug-in signal conditioning system accepts inputs from a wide range of process control transducers and signals while providing high-level output voltages. Featuring a maximum nonlinearity of 0.02% and factory calibrated to guarantee maximum... [See More]
- Material: Platinum; Nickel
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- DC Voltage: 1-5 V
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- Material: Platinum; Copper; Nickel
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- DC Voltage: 50mV, 200mV, 1V, 10V