100Ω Temperature Signal Conditioners
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Reference Resistance: 100
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 2-Wire; 3-Wire
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Reference Resistance: 100
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 2-Wire; 3-Wire
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Reference Resistance: 100
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 4-Wire
from Dataforth Corporation
Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Reference Resistance: 100; 120
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire
from Dataforth Corporation
Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Reference Resistance: 100; 120
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire
from Dataforth Corporation
Each SCM5B34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]
- Reference Resistance: 10; 100; 120
- Inputs: RTD Input
- Form Factor: Rack Mount; DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
from Dataforth Corporation
Each SCM7B34/34N RTD input module accepts a single channel of 100 ohm Platinum (a = 0.00385) or 120 ohm Nickel (a = 0.00672) RTD input and produces an input voltage in response to a low-level current excitation. The input signal is filtered, isolated, amplified, linearized, and converted to a... [See More]
- Reference Resistance: 100; 120
- Inputs: RTD Input
- Form Factor: Rack Mount; DIN Rail
- Configuration: 2-Wire; 3-Wire
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Reference Resistance: 100
- Inputs: Thermistor Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Configuration: 2-Wire; 3-Wire; 4-Wire
from Status Instruments, Inc.
INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]
- Reference Resistance: 10; 100; 120; 200; 500; 1000; 10 to 500, 500 to 2500, 2500 to 10500 Ohms
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
from Acromag, Inc.
Platinum RTD or copper RTD (resistance temperature sensor) input. DC voltage/current output. These models convert sensor inputs to proportional process current or voltage output signals. Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. 3-way isolation. [See More]
- Reference Resistance: 100
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
from Opto 22
G4 Analog 100 Ohms Platinum RTD Input [See More]
- Reference Resistance: 100
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
from OMEGA Engineering, Inc.
The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]
- Reference Resistance: 100
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 3-Wire
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- Reference Resistance: 100; 120; 53Ohms
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- DC Voltage: 50mV, 200mV, 1V, 10V
from Acromag, Inc.
100 ohm Pt RTD or 0-900 ohm input. 4-20mA output (sink/source). 12-32V DC loop/local power. USB configuration. The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a... [See More]
- Reference Resistance: 100
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
from OMEGA Engineering, Inc.
Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]
- Reference Resistance: 100
- Inputs: RTD Input
- Form Factor: DIN Rail
- AC Voltage: 0-5VAC
from OMEGA Engineering, Inc.
The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]
- Reference Resistance: 100
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 0-10 V
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Reference Resistance: 100
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 0-650 V
from OMEGA Engineering, Inc.
The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]
- Reference Resistance: 100; 500; 1000
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 0-100 V
from OMEGA Engineering, Inc.
The OM7 Series modular isolation-based, single channel plug-in signal conditioning system accepts inputs from a wide range of process control transducers and signals while providing high-level output voltages. Featuring a maximum nonlinearity of 0.02% and factory calibrated to guarantee maximum... [See More]
- Reference Resistance: 100; 120
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- DC Voltage: 1-5 V
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Reference Resistance: 100
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire
from OMEGA Engineering, Inc.
The new iD Series signal conditioners combine the accuracy of laboratory instrumentation with the performance required by demanding industrial applications. The iD Series signal conditioners are ideal for those applications in Data Acquisition, Test & Measurement, Process Control, and Industrial... [See More]
- Reference Resistance: 100; 500; 1000
- DC Voltage: 400 mV to +/- 10 V
- Inputs: Thermocouple Input; RTD Input
- AC Voltage: 400 mV to 400 V