DIN Rail Temperature Signal Conditioners

59 Results
DSCA34 Linearized 2- or 3-Wire RTD Input Signal Conditioner -- DSCA34-xx
from Dataforth Corporation

Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Form Factor: DIN Rail
  • Configuration: 2-Wire; 3-Wire
  • Inputs: RTD Input
  • Material: Platinum; Nickel
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount -- DSCP20
from Dataforth Corporation

Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]

  • Form Factor: DIN Rail
  • Channels: 1
  • Inputs: Thermocouple Input; RTD Input
  • Differential Channels: Yes
DSCT34 Linearized 2- or 3-Wire RTD Input Transmitter -- DSCT34-xx
from Dataforth Corporation

Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Form Factor: DIN Rail
  • Configuration: 2-Wire; 3-Wire
  • Inputs: RTD Input
  • Material: Platinum; Nickel
Pt100, Ni100/Loop-Powered Converter -- DSCP55
from Dataforth Corporation

Each DSCP55 RTD Loop-Powered Converter provides a single channel of RTD input which is amplified, linearized and converted to a highlevel 4 to 20mA or 20 to 4mA output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch. [See More]

  • Form Factor: DIN Rail
  • Configuration: 2-Wire; 3-Wire; 4-Wire
  • Inputs: RTD Input
  • Reference Resistance: 100
Pt100-to-DC Current/Voltage Converter -- DSCP61
from Dataforth Corporation

Each DSCP61 RTD Pt100 Converter provides a single channel of RTD input which is amplified, linearized and converted to a high-level current or voltage output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch to cover a range of -150°C to +650°C. Power... [See More]

  • Form Factor: DIN Rail
  • Configuration: 2-Wire; 3-Wire; 4-Wire
  • Inputs: RTD Input
  • Reference Resistance: 100
SCM5B34 Linearized 2- or 3-Wire RTD Input Module -- SCM5B34-xx
from Dataforth Corporation

Each SCM5B34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
  • Inputs: RTD Input
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
SCM7B34/34N Isolated Linearized 2- Or 3-Wire RTD Input Modules -- SCM7B34/34N-xx
from Dataforth Corporation

Each SCM7B34/34N RTD input module accepts a single channel of 100 ohm Platinum (a = 0.00385) or 120 ohm Nickel (a = 0.00672) RTD input and produces an input voltage in response to a low-level current excitation. The input signal is filtered, isolated, amplified, linearized, and converted to a... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Configuration: 2-Wire; 3-Wire
  • Inputs: RTD Input
  • Material: Platinum; Nickel
Thermocouple-to-DC Current/Voltage Converter with Relay Output -- DSCP62
from Dataforth Corporation

Each DSCP62 Thermocouple Converter provides a single channel of thermocouple input which is amplified, linearized and converted to a high-level current or voltage output. Thermocouple type, measurement range, filter, output type and range, and fault indication may be configured by dip-switch. An... [See More]

  • Form Factor: DIN Rail
  • T/C Type: E; J; K; N; T; B; S; R
  • Inputs: Thermocouple Input
  • Channels: 1
ISODIN Series DIN Module -- DAQ8-6400R4-1RTU
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 36 VDC
  • Inputs: RTD Input
  • Configuration: 3-Wire
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
600T Series Transmitter, Single Channel, RTD Input -- 657T-0600
from Acromag, Inc.

100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]

  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
  • Inputs: RTD Input
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
DT-3714 Analog RTD Input Module 4CH RTD-PT100 -- DT-3714
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow, underflow, terminal state). · Module high speed redundant backplane bus with... [See More]

  • Form Factor: DIN Rail
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
  • Inputs: RTD Input
  • Channels: 4
Smart RTD / Resitance / Slide Wire / Thermocouple Signal Conditioner -- SEM1600T
from Status Instruments, Inc.

INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]

  • Form Factor: DIN Rail
  • T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
  • Inputs: Thermocouple Input; RTD Input; Slide Wire
  • Material: Platinum; Copper; Nickel
16-Channel Analog Multiplexer -- DRA-RTM-8
from OMEGA Engineering, Inc.

The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]

  • Form Factor: DIN Rail
  • Configuration: 3-Wire
  • Inputs: RTD Input
  • Material: Platinum
ISODIN Series DIN Module -- DAQ8-TC4-1RTU
from Apix, Inc.

Model DAQ8-TC4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to measure a remote or local cold junction [See More]

  • Form Factor: DIN Rail
  • T/C Type: E; J; K; N; T; B; S; R
  • Inputs: Thermocouple Input
  • Channels: 8
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
600T Series Transmitter, Single Channel, Thermocouple/mV Input -- 655T-0600
from Acromag, Inc.

TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, signal linearizer, push-button calibration. These units accept universal thermocouple and millivolt input signals, provide isolation, and... [See More]

  • Form Factor: Rack Mount (optional feature); DIN Rail
  • DC Voltage: 0 to 125mVDC
  • Inputs: Thermocouple Input
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
DT-3804 Analog Thermocouple Input Module 4AI -- DT-3804
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 4 channels thermocouple signal acquisition. · The module carries with 4 analog indicators. · The module supports 8 kinds of conventional thermocouple temperature measurement type. · The internal bus of the module and field input adopts capacitive isolation. [See More]

  • Form Factor: DIN Rail
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
  • Inputs: Thermocouple Input
  • Channels: 4
Smart Universal Signal Conditioner -- SEM1700
from Status Instruments, Inc.

INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 50mV, 200mV, 1V, 10V
  • Inputs: Thermocouple Input; RTD Input; Slide Wire
  • T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
2-Wire RTD Input Signal Conditioner -- DRA-RTT-2
from OMEGA Engineering, Inc.

Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]

  • Form Factor: DIN Rail
  • AC Voltage: 0-5VAC
  • Inputs: RTD Input
  • Configuration: 3-Wire
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
BusWorks™ 900 MB Series RTD/Resistance Input Module -- 932MB-0900
from Acromag, Inc.

2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]

  • Form Factor: DIN Rail
  • Configuration: 3-Wire
  • Inputs: RTD Input
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
Analog to Frequency Module -- DRP-8500
from OMEGA Engineering, Inc.

The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 0-10 V
  • Inputs: Thermocouple Input; RTD Input
  • T/C Type: J; K
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
BusWorks™ 900 MB Series Thermocouple/Millivolt Input Module -- 924MB-0900
from Acromag, Inc.

4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt ( ±100mV DC) input. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a four-channel analog input module with four... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: ±100 mVDC
  • Inputs: Thermocouple Input
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 0-650 V
  • Inputs: Thermocouple Input; RTD Input
  • AC Voltage: 0-650 V
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
BusWorks™ 900EN Series 4-Channel Input Module -- 965EN-4004
from Acromag, Inc.

i2o Option. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for up to six input channels. [See More]

  • Form Factor: DIN Rail
  • DC Voltage: +/-100m, +/-1VDC
  • Inputs: Thermocouple Input
  • T/C Type: E; J; K; N; T; B; S; R
DIN Rail Mount Signal Conditioner -- DRC-8900
from OMEGA Engineering, Inc.

The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 0-100 V
  • Inputs: Thermocouple Input; RTD Input
  • T/C Type: J; K
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
BusWorks™ 900EN Series 4-Channel Input Module -- 966EN-4004
from Acromag, Inc.

i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]

  • Form Factor: DIN Rail
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
  • Inputs: RTD Input (optional feature); Resistance
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
Economical DIN Rail Signal Conditioner -- CCT
from OMEGA Engineering, Inc.

The CCT series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 0/4 to 20 mA, or 0 to 10 Vdc. The CCT... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 24V
  • Inputs: Thermocouple Input; RTD Input
  • AC Voltage: 220VAC
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
BusWorks™ 900PB Series 4-Channel Input Module -- 965PB-2004
from Acromag, Inc.

Thermocouple or Millivolt Signals. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: +/-100m, +/-1VDC
  • Inputs: Thermocouple Input (optional feature)
  • T/C Type: E; J; K; N; T; B; S; R
RTD Input Signal Conditioner -- DRF-RTD
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Form Factor: DIN Rail
  • Configuration: 2-Wire; 3-Wire
  • Inputs: RTD Input
  • Material: Platinum
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
BusWorks™ 900PB Series 4-Channel Input Module -- 966PB
from Acromag, Inc.

RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]

  • Form Factor: DIN Rail
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
  • Inputs: RTD Input; Resistance
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
Thermocouple Signal Conditioner -- DRF-TC
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Form Factor: DIN Rail
  • T/C Type: E; J; K; T; S; R
  • Inputs: Thermocouple Input
  • User Interface: None
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
Flat Pack 250T Series Transmitter, Loop-Powered, RTD Input -- 250T-RBP1-DIN-NCR
from Acromag, Inc.

Platinum RTD or copper RTD (resistance temperature sensor) input. DC voltage/current output. These models convert sensor inputs to proportional process current or voltage output signals. Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. 3-way isolation. [See More]

  • Form Factor: DIN Rail
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
  • Inputs: RTD Input
  • Material: Platinum
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
Flat Pack 250T Series Transmitter, Loop-Powered, Thermocouple Input -- 250T-TC1-DIN-NCR
from Acromag, Inc.

bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]

  • Form Factor: DIN Rail
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
  • Inputs: Thermocouple Input
  • Channels: 1
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input -- 801A-0100
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]

  • Form Factor: DIN Rail; Terminal Block
  • DC Voltage: ±1 or 500mVDC
  • Inputs: Thermocouple Input; RTD Input
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Data Acquisition Module -- STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
IntelliPack® 800T Series Intelligent Temperature Transmitter -- 801T-1500
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 100mV DC
  • Inputs: Thermocouple Input; RTD Input
  • T/C Type: J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Data Acquisition Module -- STEMlab 125-14 OEM
from Red Pitaya, d.o.o.

We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
TT230 Series - TT234 Transmitter, Potentiometer/Thermistor Input12-32V DC Loop/Local/Power -- TT234-0600
from Acromag, Inc.

Potentiometer/slide wire: 100 to 100k ohms. Thermistor: 0 to 100k ohms, -50 to 200 °C. 4 to 20mA DC. 12-32V DC power. The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop... [See More]

  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
  • Inputs: Thermistor Input
  • Outputs: Analog Current Output
Data Acquisition Module -- STEMlab 125-14 Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
TT230 Series - TT236 Current Millivolt Input two-Wire Transmitter
from Acromag, Inc.

Multi-range ±20mA or ±500mV input. 4-20mA output (sink/source). 12-32 V DC loop/local power. The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control signal. A single unit supports both voltage... [See More]

  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
  • DC Voltage: 500mV
  • Outputs: Analog Current Output
Data Acquisition Module -- STEMlab 125-14 Ultimate Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
TT230 Series Rtd/resistance Input Two-wire/three-wire Transmitter -- TT231-0600
from Acromag, Inc.

100 ohm Pt RTD or 0-900 ohm input. 4-20mA output (sink/source). 12-32V DC loop/local power. USB configuration. The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a... [See More]

  • Form Factor: DIN Rail
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
  • Inputs: RTD Input
  • Material: Platinum
Data Acquisition Module -- STEMlab 125-14 X-Channel System
from Red Pitaya, d.o.o.

STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
TT330 Series - TT334 - Transmitter, Potentiometer/Thermistor, DC-Powered -- TT334-0700
from Acromag, Inc.

Potentiometer/slide wire input 100 to 100k ohms; Thermistor 0 to 100k ohms, -50 to 200 °C. Universal current/voltage output. 12-32V DC local/bus power. USB configuration. The TT334 model is a space-saving four-wire transmitter that isolates and converts a resistive sensor input to a proportional... [See More]

  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
  • Inputs: Thermistor Input
  • Outputs: Analog Current Output
Data Acquisition Module -- STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
TT330 Series – TT336 Current Millivolt Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±20mA or ±500mV input. Universal current/voltage output. 12-32V DC power. The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input to a proportional control signal. DC current and voltage output are both supported... [See More]

  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
  • DC Voltage: 500mV
  • Outputs: Analog Voltage Output; Analog Current Output
Data Acquisition Module -- STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
TT330 Series – TT337 Process Voltage Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±1V, ±5V or ±10V input. Universal current/voltage output. 12-32V DC power. The TT337 model is a space-saving four-wire transmitter that isolates and converts a process level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]

  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
  • DC Voltage: 1-10V
  • Outputs: Analog Voltage Output; Analog Current Output
TT330 Series – TT338 High Voltage Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±15V, ±75V or ±150V input. Universal current/voltage output. 12-32V DC power. The TT338 model is a space-saving four-wire transmitter that isolates and converts a high level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]

  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
  • DC Voltage: 15-150V
  • Outputs: Analog Voltage Output; Analog Current Output