Cold Junction Compensation Temperature Signal Conditioners
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- Form Factor: Modular Bay or Slot System
- T/C Type: J
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- Form Factor: Modular Bay or Slot System
- T/C Type: K
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- Form Factor: Modular Bay or Slot System
- T/C Type: R
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]
- Form Factor: Modular Bay or Slot System
- T/C Type: J
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Dataforth Corporation
Each DSCA37 non-linearized thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and... [See More]
- Form Factor: DIN Rail
- T/C Type: E; J; K; N; T; B; S; R
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Dataforth Corporation
Each DSCT37 non-linearized thermocouple input transmitter provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz... [See More]
- Form Factor: DIN Rail
- T/C Type: E; J; K; N; T; B; S; R
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Dataforth Corporation
Each SCM5B37 non-linearized thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a high-level analog voltage output. This voltage output is logic-switch controlled, allowing these modules to share a common analog bus... [See More]
- Form Factor: Rack Mount; DIN Rail
- T/C Type: E; J; K; N; T; B; S; R
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Dataforth Corporation
SCM7B37 non-linearized modules accept a single channel of input from Type J, K, T, E, R, S, or B thermocouples. The signal is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. Cold junction compensation (CJC) is performed using an... [See More]
- Form Factor: Rack Mount; DIN Rail
- T/C Type: E; J; K; T; B; S; R
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from OROS
XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]
- Form Factor: Panel / Chassis Mount
- T/C Type: E; J; K; N; T
- Inputs: Thermocouple Input; RTD Input
- CJC: Cold Junction Compensation
from Acromag, Inc.
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, signal linearizer, push-button calibration. These units accept universal thermocouple and millivolt input signals, provide isolation, and... [See More]
- Form Factor: Rack Mount (optional feature); DIN Rail
- DC Voltage: 0 to 125mVDC
- Inputs: Thermocouple Input
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
from Opto 22
Type T Thermocouple Input [See More]
- Form Factor: Modular Bay or Slot System
- T/C Type: T
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from OMEGA Engineering, Inc.
The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of 0.5 , 1,... [See More]
- Form Factor: PC Board
- T/C Type: E; J; K; T; B; S; R
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Acromag, Inc.
4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt ( ±100mV DC) input. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a four-channel analog input module with four... [See More]
- Form Factor: DIN Rail
- DC Voltage: ±100 mVDC
- Inputs: Thermocouple Input
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
from Opto 22
Type E Thermocouple Input [See More]
- Form Factor: Modular Bay or Slot System
- T/C Type: E
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Acromag, Inc.
i2o Option. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for up to six input channels. [See More]
- Form Factor: DIN Rail
- DC Voltage: +/-100m, +/-1VDC
- Inputs: Thermocouple Input
- T/C Type: E; J; K; N; T; B; S; R
from Opto 22
Type S Thermocouple Input [See More]
- Form Factor: Modular Bay or Slot System
- T/C Type: S
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Acromag, Inc.
Thermocouple or Millivolt Signals. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground... [See More]
- Form Factor: DIN Rail
- DC Voltage: +/-100m, +/-1VDC
- Inputs: Thermocouple Input (optional feature)
- T/C Type: E; J; K; N; T; B; S; R
from Opto 22
ICTD Temperature Input [See More]
- Form Factor: Modular Bay or Slot System
- T/C Type: B
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Acromag, Inc.
2 input channels, thermocouple (types J, K, T, R, S, E, B, N), or millivolt ( ±100mV DC) input. Dual mechanical relays output. 10-36V DC power. Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability. [See More]
- Form Factor: Terminal Block
- DC Voltage: ±1 or 500mVDC
- Inputs: Thermocouple Input
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
from Opto 22
Type J Thermocouple Input [See More]
- Form Factor: Modular Bay or Slot System
- T/C Type: J
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]
- Form Factor: DIN Rail; Terminal Block
- DC Voltage: ±1 or 500mVDC
- Inputs: Thermocouple Input; RTD Input
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
from Opto 22
Type K Thermocouple Input [See More]
- Form Factor: Modular Bay or Slot System
- T/C Type: K
- Inputs: Thermocouple Input
- CJC: Cold Junction Compensation
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]
- Form Factor: DIN Rail; Terminal Block
- DC Voltage: ±1 or 500mVDC
- Inputs: Thermocouple Input; RTD Input
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)