10Ω Temperature Signal Conditioners

3 Results
SCM5B34 Linearized 2- or 3-Wire RTD Input Module -- SCM5B34-xx
from Dataforth Corporation

Each SCM5B34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]

  • Reference Resistance: 10; 100; 120
  • Inputs: RTD Input
  • Form Factor: Rack Mount; DIN Rail
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
Smart RTD / Resitance / Slide Wire / Thermocouple Signal Conditioner -- SEM1600T
from Status Instruments, Inc.

INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]

  • Reference Resistance: 10; 100; 120; 200; 500; 1000; 10 to 500, 500 to 2500, 2500 to 10500 Ohms
  • Inputs: Thermocouple Input; RTD Input; Slide Wire
  • Form Factor: DIN Rail
  • T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
Flat Pack 350T Series Transmitter, DC-Powered, RTD Input -- 350T-RBC1-V0-DIN-NCR
from Acromag, Inc.

bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]

  • Reference Resistance: 10
  • Inputs: RTD Input
  • Form Factor: DIN Rail
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)