Thermistor Input Temperature Signal Conditioners
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Inputs: Thermistor Input; RTD Input
- Configuration: 2-Wire; 3-Wire; 4-Wire
- Form Factor: Panel / Chassis Mount
- Reference Resistance: 100
from Acromag, Inc.
Potentiometer/slide wire: 100 to 100k ohms. Thermistor: 0 to 100k ohms, -50 to 200 °C. 4 to 20mA DC. 12-32V DC power. The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop... [See More]
- Inputs: Thermistor Input
- User Interface: Computer Programmable
- Form Factor: DIN Rail
- Outputs: Analog Current Output
from Acromag, Inc.
Potentiometer/slide wire input 100 to 100k ohms; Thermistor 0 to 100k ohms, -50 to 200 °C. Universal current/voltage output. 12-32V DC local/bus power. USB configuration. The TT334 model is a space-saving four-wire transmitter that isolates and converts a resistive sensor input to a proportional... [See More]
- Inputs: Thermistor Input
- User Interface: Computer Programmable
- Form Factor: DIN Rail
- Outputs: Analog Current Output